location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z200 Small Form Factor Workstation Intel® Xeon® 3000 Sequence X3430 3 GB DDR3-SDRAM 320 GB HDD Windows XP Professional SFF

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z200 Small Form Factor Workstation
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KK628EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631272404 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97258
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 29 Nov 2010
Product end of life date
Bullet Points HP Z200 Small Form Factor Workstation Intel® Xeon® 3000 Sequence X3430 3 GB DDR3-SDRAM 320 GB HDD Windows XP Professional SFF
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Workstation
  • - Intel® Xeon® 3000 Sequence X3430 2.4 GHz
  • - 3 GB DDR3-SDRAM 1333 MHz 3 x 1 GB
  • - 320 GB HDD DVD Super Multi Card reader integrated
  • - Windows XP Professional
Warranty: 3-year worldwide parts, labour and next business day onsite service; Terms and conditions may vary, restrictions apply
Long product name HP Z200 Small Form Factor Workstation Intel® Xeon® 3000 Sequence X3430 3 GB DDR3-SDRAM 320 GB HDD Windows XP Professional SFF :
The long product name of HP Z200 Small Form Factor Workstation Intel® Xeon® 3000 Sequence X3430 3 GB DDR3-SDRAM 320 GB HDD Windows XP Professional SFF. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon Quad-Core X3430 (2.40GHz, 8MB L3), 3GB DDR3, 320GB SATA 7200 rpm, SuperMulti LightScribe DVD+/-RW, Windows 7 Professional 32-bit / downgrade Windows XP Professional 32-bit
More>>>
HP Z200 Small Form Factor Workstation Intel® Xeon® 3000 Sequence X3430 3 GB DDR3-SDRAM 320 GB HDD Windows XP Professional SFF:
The official description of HP Z200 Small Form Factor Workstation Intel® Xeon® 3000 Sequence X3430 3 GB DDR3-SDRAM 320 GB HDD Windows XP Professional SFF as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Workstation power-hungry but on a PC budget? The HP Z200 Workstation offers workstation-class productivity with advanced memory, graphics, and storage, plus application certification, next-generation processors, HP SkyRoom, and HP Performance Advisor.

Features

Maximum productivity
- Do more every minute with a built-in memory controller and choice of the latest Intel® Core™ i3 and i5 dual-core processors or Intel Xeon® quad-core processors. Boost data integrity and system reliability with DDR3 ECC memory.

Easy access inside and out
- Quickly swap and upgrade components using the tool-free chassis. Enjoy convenient peripheral connectivity from front ports that include FireWire® and USB.

Breadth of graphics choices
- Pick the exact graphics package you need—choose HP integrated graphics or 2D/3D solutions from NVIDIA and ATI.

Real-time collaborative software
- See and share your work across the world with HP SkyRoom visual collaboration software, which combines real-time 3D graphics sharing and high-definition video conferencing.

HP Performance Advisor
- Fine-tune your workstation’s performance and maintain your drivers, operating systems, and applications with this integrated, HP-exclusive software tool.

Energy efficiency and quiet acoustics
- Save energy with ENERGY STAR® 5.0 qualification, 89% efficient power supplies, and HP WattSaver technology, which, when activated, consumes less than 1 watt in off mode.

Future-ready expandability
- Grow when you’re ready with expanded PCIe, FireWire, and a whopping 11 USB interfaces, plus a range of SATA, eSATA, and storage bays, optional 22-in-1 media card reader, and optional HP Blue Laser optical drive.

Short summary description HP Z200 Small Form Factor Workstation Intel® Xeon® 3000 Sequence X3430 3 GB DDR3-SDRAM 320 GB HDD Windows XP Professional SFF:
This short summary of the HP Z200 Small Form Factor Workstation Intel® Xeon® 3000 Sequence X3430 3 GB DDR3-SDRAM 320 GB HDD Windows XP Professional SFF data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z200 Small Form Factor Workstation, 2.4 GHz, Intel® Xeon® 3000 Sequence, 3 GB, 320 GB, DVD Super Multi, Windows XP Professional

Long summary description HP Z200 Small Form Factor Workstation Intel® Xeon® 3000 Sequence X3430 3 GB DDR3-SDRAM 320 GB HDD Windows XP Professional SFF:
This is an auto-generated long summary of HP Z200 Small Form Factor Workstation Intel® Xeon® 3000 Sequence X3430 3 GB DDR3-SDRAM 320 GB HDD Windows XP Professional SFF based on the first three specs of the first five spec groups.

HP Z200 Small Form Factor Workstation. Processor frequency: 2.4 GHz, Processor family: Intel® Xeon® 3000 Sequence, Processor model: X3430. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 320 GB, Storage media: HDD, Card reader integrated, Optical drive type: DVD Super Multi. Operating system installed: Windows XP Professional. Chassis type: SFF. Product type: Workstation. Weight: 7.6 kg

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® 3000 Sequence
Processor model *
X3430
Processor cores
4
Processor threads
4
Processor boost frequency
2.8 GHz
Processor frequency *
2.4 GHz
Processor socket
LGA 1156 (Socket H)
Processor cache
8 MB
Processor cache type
Smart Cache
System bus rate
2.5 GT/s
Bus type
DMI
FSB Parity
No
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Xeon 3400 Series
Processor codename
Lynnfield
Thermal Design Power (TDP)
95 W
Tcase
72.7 °C
PCI Express slots version
2.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 4x4
Number of processors installed
1
Number of Processing Die Transistors
774 M
Processing Die size
296 mm²
Stepping
B1
CPU multiplier (bus/core ratio)
18
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
800, 1066, 1333 MHz
Memory bandwidth supported by processor (max)
21 GB/s
ECC supported by processor
Yes
Memory
Internal memory *
3 GB
Maximum internal memory *
16 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
3 x 1 GB
Memory clock speed
1333 MHz
ECC
Yes
Memory channels
Dual-channel
Storage
Total storage capacity *
320 GB
Storage media *
HDD
Optical drive type *
DVD Super Multi
Total HDDs capacity
320 GB
HDD capacity
320 GB
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
Yes
Ports & interfaces
I/O ports
4 internal USB 2.0 ports available via two 9-port headers. 1 VGA and 1 DisplayPort output from Intel HD graphics only available on dual-core processors. Audio ports can be retasked to function as line in, line out, microphone or headphone. 10 USB 2.0; 1 IEEE 1394; 1 IEEE 1394 (optional); 1 microphone in; 1 headphone out; 1 audio in; 2 audio out; 1 RJ-45; 1 serial; 1 serial (optional); 1 parallel (optional); 2 PS/2; 1 22-in-1 Media Card Reader (optional)
USB 2.0 ports quantity *
8
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Design
Chassis type *
SFF
Country of origin
China
Performance
Motherboard chipset
Intel® 3450
Audio system
High Definition Audio
Product type *
Workstation
Software
Operating system installed *
Windows XP Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.2
Processor code
SLBLJ
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
42927
Intel® Turbo Boost Technology
1.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Weight & dimensions
Width *
338 mm
Depth *
381 mm
Height *
100 mm
Weight *
7.6 kg
Packaging content
Display included *
No
Features
Images Type Map
Other features
Power requirements
240 W 89% efficient, wide-ranging, Active Power Factor Correction
Storage drive controller
Integrated SATA 3.0 Gb/s with RAID 0, 1 supported. Requires identical hard drives (speeds, capacity, interface).
Memory upgrade
16 GB
Storage drive type
320 GB 7200 rpm SATA NCQ
Display
HP LP1965 48,3 cm (19") LCD Monitor, HP LP2065 50,8 cm (20") LCD Monitor, HP LP2275w 55,9 cm (22") Widescreen LCD Monitor, HP LP2475w 61 cm (24") Widescreen LCD Monitor, HP DreamColor LP2480zx Professional Display 61 cm (24") diagonal widescreen, HP LP3065 76,2 cm (30") Widescreen LCD Monitor, HP ZR22w 54,6 cm (21.5") S-IPS LCD Monitor and HP ZR24w 61 cm (24") S-IPS LCD Monitor
Drive bays
One 13,3 cm (5.25"); One 8,9 cm (3.5") One 8,9 cm (3.5")
Expansion slots
1 PCIe Gen2 x16 mechanical (x16 electrical); 1 PCIe Gen1 x16 mechanical (x4 electrical); 1 PCIe Gen1 x1 mechanical (x1 electrical); 1 PCI; 1 22-in-1 Media Card Reader (optional) All slots are low-profile. PCIe Gen2 slot dedicated for graphics.
Audio included
Integrated High Definition Realtek ALC262 audio; optional Creative X-Fi Titanium PCIe audio card; optional HP Thin USB Powered Speakers
Security management description
Optional security cable with Kensington Lock; HP Solenoid Hood Lock & Hood Sensor
Keyboard type
PS/2 standard keyboard
Pointing device
USB laser scroll mouse
Size (imperial)
33.8 cm (13.3")
Weight (imperial)
Starting at 16.72 lb
Dimension note (imperial)
Standard desktop orientation
Operating system note
HP Installer Kit for Linux includes drivers for both 32-bit & 64-bit version of Red Hat Enterprise Linux WS 5, and 64-bit Novell SLED 11
Video card note
All cards are PCIe.
Dimension note (metric)
Standard desktop orientation
HDD controller type
SATA (10000 rpm) SATA SLC Solid State Drive SATA (7200 rpm)
Maximum HDD capacity
160 GB
Memory type
DDR3 Unbuffered SDRAM
Minimum storage drive space
160 GB
Source Testseek summary Average rating
Reviews
Updated:
2013-09-14 02:01:38
Uk has collected 6 expert reviews for HP Z200 Small Form Factor Workstation Intel® Xeon® 3000 Sequence X3430 3 GB DDR3-SDRAM 320 GB HDD Windows XP Professional SFF and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
techadvisor.co.uk
Updated:
2013-09-14 02:01:38
Product Code: KK655ET#ABU The HP Z200 Workstation SFF is a compact desktop PC designed for business users. Packing impressive performance in its modest dimensions, the HP Z200 Workstation SFF costs from around £840, although the model we tested will...
Bottom line With ECC memory and a compact chassis, the HP Z200 Workstation SFF offers a stable, fault-tolerant platform for getting things done. If you aren't perturbed by a case design that leaves little room for upgrades, the Z200 will repay you with ready acce...
60%
itpro.co.uk
Updated:
2017-03-09 01:35:30
A quick glance at HP's new Z200 Workstation should show that this is a corporate machine that means business. The last couple of years have seen corporate PCs constantly downsize with smaller cases and weaker components, but this model - which boasts...
Bottom line The Intel Core i5 processor and dedicated Nvidia graphics may be overkill for many users, but the HP is a machine that offers impressive levels of power for reasonable prices. Factor in the rock-solid, easily upgradable chassis, and the Z200 could prov...
83%
hardwarecentral.com
Updated:
2013-09-14 02:01:38
Want a cute little compact with a big V-8 engine? Ford or Chevy won't oblige you, but will, figuratively speaking at least: The company's Z200 workstation is available in a small-form-factor chassis about one-third the size of the traditional minito...
80%
pcworld.com_techhive.com
Updated:
2013-09-14 02:01:38
HP's Z200 Workstation SFF desktop is a compact system designed for business users. Packing impressive performance in its modest dimensions, the machine costs just over $2000 (as configured, as of June 1, 2010). That price puts the Z200 on a par with ot...
Good Excellent general performance, Above-average connectivity for its class...
Bad Expensive components unbalance the price-to-performance ratio...
Bottom line HP's Z200 offers category-leading performance for business-class desktops, but its premium components will cost you...
60%
pcmag.com
Updated:
2013-09-14 02:01:38
The HP Z200 small form factor (SFF) ($2,496 direct) PC offers workstation-level performance in a surprisingly small package. Though at first glance, the Z200 looks like any other SFF enterprise-class desktop, it has the power under the hood to motor...
Good Compact. Powerful. Expandable. HP Performance Advisor. No bloatware.
Bad Only takes half-height expansion cards. No room for extra hard drives. No eSATA or USB 3.0. Expensive.
Bottom line The HP Z200 is a small form factor workstation desktop for the space-constrained user with a "must-do-now" workload. It's much pricier than a regular business or consumer-grade system, but as they say, you get what you pay for...
60%
cadalyst.com
Updated:
2017-03-09 01:35:30
These days if you're able to invest in new technology at all, you probably want to ensure you get the most possible for the money. So you might be very interested to hear about HP's new professional workstation, the HP Z200, which began shipping i...
0%