location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre A70z Intel® Core™2 Duo 48.3 cm (19") 1440 x 900 pixels 4 GB DDR2-SDRAM 320 GB Intel® GMA X4500 Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
A
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkCentre A70z
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VDAACIX
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52108
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:27:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkCentre A70z Intel® Core™2 Duo 48.3 cm (19") 1440 x 900 pixels 4 GB DDR2-SDRAM 320 GB Intel® GMA X4500 Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Core™2 Duo 2.93 GHz
  • - 48.3 cm (19") 1440 x 900
  • - 4 GB DDR2-SDRAM 800 MHz 2 x 2 GB
  • - 320 GB DVD-RW
  • - Intel® GMA X4500
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional
Warranty:
Long product name Lenovo ThinkCentre A70z Intel® Core™2 Duo 48.3 cm (19") 1440 x 900 pixels 4 GB DDR2-SDRAM 320 GB Intel® GMA X4500 Windows 7 Professional Black :
The long product name of Lenovo ThinkCentre A70z Intel® Core™2 Duo 48.3 cm (19") 1440 x 900 pixels 4 GB DDR2-SDRAM 320 GB Intel® GMA X4500 Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkCentre A70z, Intel Core 2 Duo E7500 (3M Cache, 2.93 GHz, 1066 MHz FSB), 4GB, 320GB HDD, 19.0" 1440x900 LCD, Intel GMA X4500, DVD-RW, Gigabit Ethernet, 1.3MP, Windows 7 Pro
More>>>
Lenovo ThinkCentre A70z Intel® Core™2 Duo 48.3 cm (19") 1440 x 900 pixels 4 GB DDR2-SDRAM 320 GB Intel® GMA X4500 Windows 7 Professional Black:
The official description of Lenovo ThinkCentre A70z Intel® Core™2 Duo 48.3 cm (19") 1440 x 900 pixels 4 GB DDR2-SDRAM 320 GB Intel® GMA X4500 Windows 7 Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ThinkCentre A Series All-in-one PC is an impressive innovation to the Think-brand portfolio. Smart, secure, and commercial-grade, the A70z disguises advanced PC technology in an elegant and affordable design that is built to meet the challenges facing organizations today and tomorrow.

All-in-One PCs, which combine a desktop and monitor into one unit, are a clever hybrid of the best features that consumer and business PCs have to offer. They represent a shift in the PC industry to smaller and more energy-efficient systems. The 19” widescreen A70z with brilliant LCD display technology is Lenovo’s stylish and reliable answer, allowing users to save space, work with complete convenience, and go green — all without compromising performance. The system is powered by Intel® Core™2 Duo processors to give businesses a solid performance foundation along with application compatibility.

Other AIO PCs in the same price band use ultra- low-voltage Intel® Atom™ processors, while the A70z offers models with powerful, next-generation Intel® Core™ 2 Duo processors and DirectX® 10 onboard graphics for a performance boost.

By the numbers, the energy-efficient A70z can save users $65 per year on their power bill, and can help save up to 70% of a workspace over a traditional tower and 19” widescreen LCD monitor. Cable clutter disappears, and only plug is needed on wireless models – for the power supply. The A70z has a strong, stylish metallic leg for adjustable desk placement and is very slim (starting at only 2.4”, or 62 mm). This means you can wall mount the A70z, as its convenient carry-handle and metal desk stand can be removed.

Lenovo ThinkCentre A70z key features include:
- Easy access for quick hard drive and memory upgrades (easy to service)
- Simple maintenance to extend PC lifecycle
- Built-in PC management tools for lower IT costs
- High-end components for high-quality performance
- Easy plug-and-play design for quick box-to-boot time
- Preloaded productivity software
- Optional Webcam and built-in microphone
- Speakerphone-quality speakers
- Preloaded Skype™ software to maximize VoIP capabilities

Short summary description Lenovo ThinkCentre A70z Intel® Core™2 Duo 48.3 cm (19") 1440 x 900 pixels 4 GB DDR2-SDRAM 320 GB Intel® GMA X4500 Windows 7 Professional Black:
This short summary of the Lenovo ThinkCentre A70z Intel® Core™2 Duo 48.3 cm (19") 1440 x 900 pixels 4 GB DDR2-SDRAM 320 GB Intel® GMA X4500 Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre A70z, 48.3 cm (19"), Intel® Core™2 Duo, 4 GB, 320 GB, Windows 7 Professional, Black

Long summary description Lenovo ThinkCentre A70z Intel® Core™2 Duo 48.3 cm (19") 1440 x 900 pixels 4 GB DDR2-SDRAM 320 GB Intel® GMA X4500 Windows 7 Professional Black:
This is an auto-generated long summary of Lenovo ThinkCentre A70z Intel® Core™2 Duo 48.3 cm (19") 1440 x 900 pixels 4 GB DDR2-SDRAM 320 GB Intel® GMA X4500 Windows 7 Professional Black based on the first three specs of the first five spec groups.

Lenovo ThinkCentre A70z. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels. Processor family: Intel® Core™2 Duo, Processor frequency: 2.93 GHz. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: Intel® GMA X4500. Built-in camera. Optical drive type: DVD-RW. Operating system installed: Windows 7 Professional. Product colour: Black

Display
Display diagonal *
48.3 cm (19")
Display resolution *
1440 x 900 pixels
HD type *
Not supported
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor cores
2
Processor frequency *
2.93 GHz
Processor cache
3 MB
Processor cache type
L2
Processor front side bus
1066 MHz
Memory
Internal memory *
4 GB
Internal memory type
DDR2-SDRAM
Maximum internal memory *
4 GB
Memory slots
2
Memory clock speed
800 MHz
Memory layout (slots x size)
2 x 2 GB
Storage
Total storage capacity *
320 GB
HDD speed
7200 RPM
HDD interface
SATA
Optical drive type *
DVD-RW
Card reader integrated
No
Graphics
Discrete graphics card model *
Intel® GMA X4500
On-board graphics card *
Yes
Audio
Built-in microphone
Yes
Camera
Built-in camera *
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
1
DVI port
No
Headphone outputs
1
Microphone in
Yes
Ports & interfaces
Serial ports quantity
1
Design
Product colour *
Black
Performance
Motherboard chipset
Intel® G41 Express
Software
Operating system installed *
Windows 7 Professional
Trial software
Microsoft Office Ready 2007 Norton Internet Security
Bundled software
Adobe Acrobat Reader Adobe Flash Player Creator Business Edition Intervideo WinDVD Online Data Backup Product Recovery PC-Doctor Skype Sun JRE ThinkVantage Message Center Plus ThinkVantage Productivity Center ThinkVantage Power Manager ThinkVantage System Update ThinkVantage Toolbox
Power
Power consumption (typical)
130 W
Weight & dimensions
Width (with stand)
356 mm
Depth (with stand)
73 mm
Height (with stand)
472 mm
Weight (with stand)
7.2 kg
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-20 - 50 °C
Operating relative humidity (H-H)
10 - 80%
Packaging content
Mouse included
Yes
Keyboard included
Yes
Remote control included
No
Other features
Graphics card family
Intel
TV tuner integrated
No
Chassis type
All-in-One
Display
LCD
Display included
Yes
Drive device, transfer rate
300 MB/s
Floppy drive installed
No
Networking features
Gigabit Ethernet
Non-operating relative humidity (non-condensing)
10 - 90%
Speakers
2
Wake-on-LAN ready
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-06-12 01:36:29
Uk has collected 19 expert reviews for Lenovo ThinkCentre A70z Intel® Core™2 Duo 48.3 cm (19") 1440 x 900 pixels 4 GB DDR2-SDRAM 320 GB Intel® GMA X4500 Windows 7 Professional Black and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
tweaktown.com
Updated:
2014-06-12 01:36:29
Lenovo, the world’s fourth largest vendor of personal computers, purchased IBM’s PC division in 2005 for the handsome sum of $1.75 billion, and along with it the widely recognized ThinkPad moniker. Lenovo has picked up the ball and run with Think...
Bottom line Though the ThinkCentre A70z is part of Lenovo’s business line, it offers plenty of functionality for the home user. The system’s compact footprint, quiet performance, and reasonable price make it a good choice for everyday computing. However, with t...
86%
expertreviews.co.uk
Updated:
2014-06-12 01:36:29
The ThinkCentre A70z is the first all-in-one PC we've seen from Lenovo in quite some time. It doesn't look as flash as other all-in-one PCs and bears more than a passing resemblance to the company's ThinkPad laptops with its boxy, black design. It may...
Bottom line Lenovo's ThinkCentre A70z is a well designed all-in-one for office work, but it lacks a display that can make the most of your photos and videos...
60%
techadvisor.co.uk
Updated:
2014-06-12 01:36:29
Product Code: VDAAEUK The Lenovo ThinkCentre A70z is an all-in-one desktop PC that's designed to save space yet still provide good performance when running office applications. It's aimed at business users, but its compact footprint and the ease with...
Bottom line The Lenovo ThinkCentre A70z is a little underdone considering it doesn't have an SD card slot or built-in wireless networking, but it's nevertheless a zippy machine on which you can comfortably run office applications and more. It will cope with i...
70%
goodgearguide.com.au
Updated:
2014-06-12 01:36:29
Lenovo's ThinkCentre A70z (1165A2M) is an all-in-one desktop PC that's designed to save space yet still provide good performance when running office applications. It's aimed at business users, but its compact footprint and the ease with which it can be set up should also appeal to students and families who don't want anything too fancy. The Lenovo's ThinkCentre A70z (1165A2M) is very much a workhorse PC devoid of bells and whistles, not to mention modern conveniences such an SD card reader...
Good Good speed, small footprint, nice screen...
Bad No built-in Wi-Fi, no SD card reader...
Bottom line Lenovo's ThinkCentre A70z is designed primarily for business users, but it's also good value for students and home users who want something inexpensive that will be quick and won't take up much space. It performed well in our tests and will be suitable fo...
70%
itpro.co.uk
Updated:
2014-06-12 01:36:29
Despite its neat all-in-one design, the A70z won’t set hearts a flutter. It is, in many senses, thoroughly unremarkable, but it is also an effective office machine with headroom for slightly more demanding uses. The display isn’t the best we’ve ever se...
67%
geardiary.com
Updated:
2014-06-12 01:36:29
The Lenovo ThinkCentre A70z 1165 as a Digital Picture Frame With Benefits; Why Not?! Posted on 26 April 2010 by Judie Lipsett At the end of 2008 I bought my first digital picture frame, the Gigantor 15″ from Think Geek, which at the time was one of t...
Good All-in-one unit takes up very little space, screen is brilliant and large enough for easily viewing photos from across a large room, functions extremely well as a dedicated multimedia machine and as a desktop computer, in my setup it serves as an info hub...
Bad If used as a desktop computer, 4GB would have been better, but you can upgrade for <$100; included keyboard and mouse are very basic...
0%
computershopper.com
Updated:
2014-06-12 01:36:29
Business owners, do your current lineup of productivity PCs boot at a snail's pace? Did you skip Windows Vista in favor of holding on to your roster of now-ancient XP-powered, Celeron- and Pentium-saddled towers? If so, Lenovo’s business-cent...
Good Relatively strong components, Swift productivity performer, Very fast boot time, Compact design...
Bad Uninspiring aesthetics, Somewhat pricey...
Bottom line The business-centric A70z tackles productivity chores better than similarly priced all-in-ones, and it boots quickly out-of-the-box. Though it's bland-looking, its integrated power supply and wireless peripherals make it a good choice for cramped offi...
78%
the-gadgeteer.com
Updated:
2014-06-12 01:36:29
This entry is part 6 of 6 in the series A Week with the HTC IncredibleRegular readers of The Gadgeteer are familiar with the fact that I’m a Mac person. My main computer for the past several years has been an iMac. I upgraded last year to the 27″ versi...
Good Compact all in one design, Fast boot times, Easy setup, 6 USB ports...
Bad No Bluetooth, Constant hard drive access noises, No secondary video output port...
0%
chipchick.com
Updated:
2014-06-12 01:36:29
The Lenovo ThinkCentre A70z is a compact, and very affordable new All-in-one PC that is aimed at small businesses. The device is designed with the similar signature industrial matte black plastic aesthetics of Lenovo’s ThinkPad notebooks. The A70z...
Good Much better value than a nettop for not much more money, saves company’s not only space, but also saves them money, clean design, solid feature set, better expandability options than with most AIO’s, great support and warranty, overall a good business machine with a healthy amount of multimedia prowess...
Bad Lacks an SD card slot, lacks a video output port for running a dualmonitor setup, no firewire or eSata ports...
Bottom line Although the A70z was originally designed for large enterprises, mainstream and small businesses, Lenovo has since then realized that the A70z is also well suited for education institutions too. And we imagine that these systems would hold up great in...
0%
slashgear.com
Updated:
2014-06-12 01:36:29
Lenovo’s attempts at all-in-one PCs have so far been confined to their consumer-centric lines, but with the ThinkCentre A70z they’re pushing for your office (or at least your home-office). A sober black monolith with a surprisingly affordable price tag...
Bottom line The takeaway message is that, while the A70z is perfectly sufficient for Office applications, local and streaming media playback (even 1080p YouTube video and bandwidth-heavy Hulu) and even a little Photoshop meddling, this isn't a gaming PC and nor is it...
0%
pcmag.com
Updated:
2014-06-12 01:36:29
The Lenovo ThinkCentre A70z ($797 list) is an all-in-one PC that's business oriented, rather than consumer-grade, like most all-in-one desktops out there. It features a 19-inch widescreen LCD, which is bigger than all but the most expensive laptops...
Good Business-oriented all-in-one PC. Limited bloatware (just an Office trial). Wireless keyboard and mouse. Serial port. Under $1,000. ThinkVantage Utilities, including rescue and recovery. Integrated power supply.
Bad Less than 1080p resolution. Check your software for Windows 7 compatibility. Keyboard is a little spongy.
Bottom line The Lenovo ThinkCentre A70z can work as the primary PC in your business if you're the sole proprietor, or as the PC for your staff and receptionist. It's an all-in-one business PC that may make "more sense" than other consumer-grade alternatives...
80%
engadget.com
Updated:
2014-06-12 01:36:29
The hallowed Think branding finally spread out to the land of AIOs earlier this year and we just had to wrap our paws around some of that signature matte black plastic to see what's what. The ThinkCentre A70z represents Lenovo's most direct assault on the...
Good Painless setup and fast boot timesDurable and portable constructionDoes what it sets out to do with minimal fuss...
Bad Low resolution for the screen sizeMediocre wireless keyboard and mouse bundleFiddly to upgrade internal components...
Bottom line If it hasn't emerged already, the theme of our experience with the A70z was a singular one of competency. It did what we expected it to do, it contained no nasty surprises, but it also didn't bowl us over with anything particularly special. The unit we re...
0%
silentpcreview.com
Updated:
2014-06-12 01:36:29
We priced out a comparable mini-ITX system at Newegg with a similar screen, peripherals and an OEM copy of Windows 7 Pro; the total came out to be just above $700, similar to street price of the A70Z, so it's pretty good value.
Bottom line Lenovo ThinkCentre A70Z 1165A3U: The A70Z is an effective all-in-one PC for an office environment. With a matte finish 19" LCD, reflection and glare are not an issue, making it easy on the eyes for extended use. Using desktop hardware allowed Lenovo t...
0%
techworld.com
Updated:
2014-06-12 01:36:29
The Lenovo ThinkCentre A70z is very much a workhorse PC devoid of bells and whistles, not to mention modern conveniences such an SD card reader, video ports or an eSATA connection. The model we looked at even lacks a wireless networking adaptor. Howev...
Bottom line The Lenovo ThinkCentre A70z is a little underdone considering it doesn't have an SD card slot or built-in wireless networking, but it's nevertheless a zippy machine on which you can comfortably run office applications and more. It will cope with image...
0%
hardwarecentral.com
Updated:
2014-06-12 01:36:29
Which is prettier, a one-piece or a two-piece? The answer might be different in 's swimsuit issue, but in IT management it's clearly the former: An all-in-one PC and LCD monitor a la Apple's iMac is far more elegant than a conventional desktop plus m...
80%