Fujitsu logo

Fujitsu KB900 keyboard USB Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133644
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
2 years
Long product name Fujitsu KB900 keyboard USB Black:

KB900 - USB, 1.8m, 850g, Black

Fujitsu KB900 keyboard USB Black:

The KB900 is a very flat keyboard with extra low keys - with spill-resistant protection. The elegant design and top-quality processing makes the KB900 the ideal input device for any PC or Notebook user. Should a small accident occur (glass of water or the cup of coffee) this special construction helps the liquid to flow away. You can continue working and there is no damage.

Features
„„- Spill-resistant keyboard;
„„- Very flat keyboard with integrated palmrest;
„„- Easy connection to any PC via a standard USB interface and without any driver installation;
- „„Very comfortable thanks to the additional function keys for fast access;
„„- Elegant and extraordinary design.

Ergonomics
„„- Easy efficient working thanks to the ergonomic key design and high labeling contrast;
„„- Light soft-touch keys and very flat keyboard construction.

Reliablility
- „„High production quality and function stability with a very good price/ performance ratio.

Short summary description Fujitsu KB900 keyboard USB Black:

Fujitsu KB900, Wired, USB, Black

Long summary description Fujitsu KB900 keyboard USB Black:

Fujitsu KB900. Connectivity technology: Wired, Device interface: USB, Keyboard number of keys: 105. Cable length: 1.8 m. Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.