location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link 14-Slot Rackmount Chassis

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14-Slot Rackmount Chassis
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TL-MC1400 V1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6935364070281
Category:
Metal shell which contains the components of a network.
Network Equipment Chassis Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 184384
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TP-Link 14-Slot Rackmount Chassis
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 14 bays to house up to 14 media converters
  • - Optional redundant power supply to ensure non-stop reliable operation
  • - Hot-Swappable; easy & quick replacement of converter and power supply
  • - Mounted two cooling fans for better ventilation
Long product name TP-Link 14-Slot Rackmount Chassis :
The long product name of TP-Link 14-Slot Rackmount Chassis. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Standard 19-Inch, 2U height, 100-240VAC, 50/60Hz, 482x358x86 mm
More>>>
TP-Link 14-Slot Rackmount Chassis:
The official description of TP-Link 14-Slot Rackmount Chassis as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

What This Product Does
The TL-MC1400 14-Slot Rack-mount Chassis is specially designed to accommodate 14 TP-LINK‘s Media Converters for central power supply, saving space and power cables. Continuous operation is of great importance to fiber communication, so the chassis is equipped with optional redundant power supply and Hot-Swapping function which allows installing/removing the converter/power supply without powering off the chassis. Moreover, to stabilize the performance and extend the lifetime, two cooling fans are installed internally. Together with MC series Gigabit / Fast Ethernet media converters, TL-MC1400 is the ideal solution for your media conversion network.

Short summary description TP-Link 14-Slot Rackmount Chassis:
This short summary of the TP-Link 14-Slot Rackmount Chassis data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link 14-Slot Rackmount Chassis, 100-240V, 50 - 60 Hz, 9.5 V, 0 - 40 °C, -40 - 70 °C, 10 - 90%

Long summary description TP-Link 14-Slot Rackmount Chassis:
This is an auto-generated long summary of TP-Link 14-Slot Rackmount Chassis based on the first three specs of the first five spec groups.

TP-Link 14-Slot Rackmount Chassis. Power requirements: 100-240V, AC input frequency: 50 - 60 Hz, AC adapter output voltage: 9.5 V. Width: 482 mm, Depth: 309 mm, Height: 86 mm. Package width: 585 mm, Package depth: 455 mm, Package height: 170 mm

Technical details
Rack capacity
2U
Dimensions (WxDxH)
482 x 358 x 86 mm
Size (imperial)
48.3 cm (19")
Ports quantity
14
Number of fans
2 fan(s)
Power
Power requirements
100-240V
AC input frequency
50 - 60 Hz
AC adapter output voltage
9.5 V
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Width
482 mm
Depth
309 mm
Height
86 mm
Weight
8 kg
Packaging data
Package width
585 mm
Package depth
455 mm
Package height
170 mm
Package weight
6.7 kg