location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link TD-8817 modem

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TD-8817
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TD-8817
Category:
Device which converts digital data from computers into electric signals which can be transmitted over a telephone line, and convert electric signals which it receives into digital data for computers.
Modems Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145659
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name TP-Link TD-8817 modem :
The long product name of TP-Link TD-8817 modem. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TD-8817, ADSL2, Fast Ethernet, 24Mbps, PPPoE, QoS
More>>>
TP-Link TD-8817 modem:
The official description of TP-Link TD-8817 modem as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

WHAT THIS PRODUCT DOES
ADSL2+ Ethernet Modem Router TD-8811 is a high performance modem router that provides a full rate of ADSL2+ standard with the superb reliability and a cost-effective solution for home and small business. It is a 2-in-1 device that combines the function of a high-speed DSL modem and a one-Port 10/100Mbps NAT router. Using the TD-8811, you can easily create a secure and high-speed wired network to share files, music, photos, and printers with multiple computers.

2-in-1 Solution
As a 2-in-1 device,TD-8811 combines the functions of a high speed DSL modem, and a one-Port 10/100Mbps NAT router. No need to buy a separate router, the TD-8811 is designed to give you a perfect solution to acquiring and sharing high speed Internet access. Then you could save the cost of procurement and the cost of device running.

Access High-Speed Internet
Unlike a dial-up Internet service, a DSL Internet connection is always on so that you do not have to wait to access the web. Supporting the latest ADSL standard, the TD-8811 provides higher performance (up to 24Mbps downstream) and longer reach from the central office of your ISP(Internet Service Provider).

Easy to Use
The device comes with a CD with an Easy Setup Assistant that helps you step by step to complete your Internet connection and security configurations. This feature allows even novice users to setup the router products without sacrificing any key features, just play the AUTO-RUN CD bundled to have your network set up quickly & hassle-free.

Advanced Network Security
Support NAT firewall, TD-8811 could prevent potential attacks from across the Internet. For added convenience, it supports access control based on MAC address, IP address, domain name or application so parents and network administrators can establish restricted access policies for children or staff.

Quality of Service
Built-in QoS engine provides various QoS policies that help prioritize Internet traffic to enable smooth IPTV streaming and lag-free online gaming. Thus users could experience the benefit of smooth network connection without concern of traffic congestion.

Features
- Access a high-speed DSL Internet connection;
- Up to 24Mbps downstream speed;
- Supports Annex M, which can double upstream data rates;
- Connect your computer using Ethernet or USB;
- QoS prioritization based on ToS, DSCP, service type or 802.1p;
- Triple Active Firewalls: SPI, NAT and Packet Filter;
- Supports DHCP, Universal Plug-and-Play (UPnP), and includes a user-friendly Setup Wizard which takes you through configuring your network, step by step;
- Administer and Upgrade the Router Remotely over the Internet.

Short summary description TP-Link TD-8817 modem:
This short summary of the TP-Link TD-8817 modem data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link TD-8817, USB 2.0/Ethernet Port, 3.5 Mbit/s, 24 Mbit/s, IEEE 802.3, 802.3u, ATM Forum UNI3.1/4.0 PVC - Up to 8 PVCs PPP over ATM (RFC 2364) PPP over Ethernet (RFC2516) ..., Fast Ethernet

Long summary description TP-Link TD-8817 modem:
This is an auto-generated long summary of TP-Link TD-8817 modem based on the first three specs of the first five spec groups.

TP-Link TD-8817. Interface: USB 2.0/Ethernet Port. Upstream data rate: 3.5 Mbit/s, Downstream data rate: 24 Mbit/s. Compliance industry standards: IEEE 802.3, 802.3u. Supported protocols: ATM Forum UNI3.1/4.0 PVC - Up to 8 PVCs PPP over ATM (RFC 2364) PPP over Ethernet (RFC2516) ..., Networking features: Fast Ethernet. Compatible operating systems: Windows 98SE, NT, 2000, XP, Vista, 7 MAC OS NetWare UNIX Linux

Modem
Interface
USB 2.0/Ethernet Port
Data transmission
Upstream data rate
3.5 Mbit/s
Downstream data rate
24 Mbit/s
Network
Compliance industry standards
IEEE 802.3, 802.3u
MAC address filtering
Yes
Protocols
Supported protocols
ATM Forum UNI3.1/4.0 PVC - Up to 8 PVCs PPP over ATM (RFC 2364) PPP over Ethernet (RFC2516) IPoA (RFC1577/2225)
Networking features
Fast Ethernet
Ports & interfaces
Modem (RJ-11) ports
1
DC-in jack
Yes
Ethernet LAN (RJ-45) ports
1
System requirements
Compatible operating systems
Windows 98SE, NT, 2000, XP, Vista, 7 MAC OS NetWare UNIX Linux
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Operating relative humidity (H-H)
10 - 95%
Non-operating relative humidity (non-condensing)
5 - 95%
Storage temperature (T-T)
-40 - 70 °C
Indication
LED indicators
Yes
Weight & dimensions
Dimensions (WxDxH)
165 x 108 x 28 mm
Packaging content
Cables included
LAN (RJ-45), Phone (RJ-11)
Brand Image Product code Product Stock Price from
TP-Link ADSL2+ Router modem TP-Link ADSL2+ Router modem
(show image)
TD-8816 ADSL2+ Modem Router 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)