location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLT-R407 toner cartridge Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLT-R407
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLT-R407 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0635753716009 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 208823
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Aug 2022 21:56:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung CLT-R407 toner cartridge Original
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Black toner page yield: 24000 pages Colour toner page yield: 6000 pages
  • - Laser printing
Long product name Samsung CLT-R407 toner cartridge Original :
The long product name of Samsung CLT-R407 toner cartridge Original. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CLT-R407 - OPC Drum for CLP-320/CLP-325/CLX-3185 Series, 24000 pages (black & white), 6000 pages (color)
More>>>
Samsung CLT-R407 toner cartridge Original:
The official description of Samsung CLT-R407 toner cartridge Original as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Use the Samsung CLT-R407 drum unit to maintain the printing accuracy of your Samsung printer.

Enabling up to 24000 pages of flawless printing accuracy to effortlessly occur, use the Samsung CLT-R407 drum unit to ensure printer productivity and efficiency is maintained.

Also known as the Samsung, the Samsung CLT-R407 drum unit is an essential component of your printer which needs to be replaced once it has become used and worn.

Short summary description Samsung CLT-R407 toner cartridge Original:
This short summary of the Samsung CLT-R407 toner cartridge Original data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLT-R407, 24000 pages, 6000 pages

Long summary description Samsung CLT-R407 toner cartridge Original:
This is an auto-generated long summary of Samsung CLT-R407 toner cartridge Original based on the first three specs of the first five spec groups.

Samsung CLT-R407. Black toner page yield: 24000 pages, Colour toner page yield: 6000 pages

Features
Compatibility *
CLP-320, CLP-325, CLX-3185
Black toner page yield *
24000 pages
Colour toner page yield *
6000 pages
Type *
Original
Weight & dimensions
Weight
850 g
Package width
298 mm
Package depth
174 mm
Package height
339 mm
Package weight
1.46 kg
Logistics data
Harmonized System (HS) code
84439990
Pallets per intermodal container (20ft)
8 pc(s)
Pallets per intermodal container (40ft)
18 pc(s)
Pallet gross width
126 cm
Logistics data
Pallet gross length
109.8 cm
Pallet gross height
2.08 m
Master (outer) cases per pallet layer
30 pc(s)
Master (outer) cases per pallet
30 pc(s)
Master (outer) case width
390 mm
Master (outer) case length
362 mm
Master (outer) case height
624 mm
Master (outer) case gross weight
5.84 kg
Master (outer) case tare weight
1.07 kg
Products per master (outer) case
4 pc(s)
Other features
Print technology
Laser printing
Package tare weight
254 g
Brand Image Product code Product Stock Price from
MM Black Laser Toner (MLT-D307E/ELS) toner cartridge 1 pc(s) MM Black Laser Toner (MLT-D307E/ELS) toner cartridge 1 pc(s)
(show image)
65097DK Black Laser Toner (MLT-D307E/ELS) 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner (MLT-D307S/ELS) toner cartridge 1 pc(s) MM Black Laser Toner (MLT-D307S/ELS) toner cartridge 1 pc(s)
(show image)
65096DK Black Laser Toner (MLT-D307S/ELS) 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Drum Unit - Samsung CLT-R407 - For Samsung CLP 320 / 325 / CLX 3185 toner cartridge 1 pc(s) MM Black Drum Unit - Samsung CLT-R407 - For Samsung CLP 320 / 325 / CLX 3185 toner cartridge 1 pc(s)
(show image)
65095DK Black Drum Unit - Samsung CLT-R407 - For Samsung CLP 320 / 325 / CLX 3185 0.00
(excl. VAT)
0 (incl. VAT)
Freecolor

Freecolor CLP320Y-FRC toner cartridge 1 pc(s) Yellow
(show image)
CLP320Y-FRC CLP320Y-FRC 0.00
(excl. VAT)
0 (incl. VAT)
Freecolor

Freecolor CLP320M-FRC toner cartridge 1 pc(s) Magenta
(show image)
CLP320M-FRC CLP320M-FRC 0.00
(excl. VAT)
0 (incl. VAT)
Freecolor

Freecolor CLP320C-FRC toner cartridge 1 pc(s) Cyan
(show image)
CLP320C-FRC CLP320C-FRC 0.00
(excl. VAT)
0 (incl. VAT)
Freecolor

Freecolor CLP320K-FRC toner cartridge 1 pc(s) Black
(show image)
CLP320K-FRC CLP320K-FRC 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Laser Toner - Samsung CLT-Y4072S High capacity - For Samsung CLP 320 / 325 / CLX 3185 toner cartridge 1 pc(s) MM Yellow Laser Toner - Samsung CLT-Y4072S High capacity - For Samsung CLP 320 / 325 / CLX 3185 toner cartridge 1 pc(s)
(show image)
65071DK Yellow Laser Toner - Samsung CLT-Y4072S High capacity - For Samsung CLP 320 / 325 / CLX 3185 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Laser Toner - Samsung CLT-M4072S High capacity - For Samsung CLP 320 / 325 / CLX 3185 toner cartridge 1 pc(s) MM Magenta Laser Toner - Samsung CLT-M4072S High capacity - For Samsung CLP 320 / 325 / CLX 3185 toner cartridge 1 pc(s)
(show image)
65070DK Magenta Laser Toner - Samsung CLT-M4072S High capacity - For Samsung CLP 320 / 325 / CLX 3185 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Laser Toner - Samsung CLT-C4072S High capacity - For Samsung CLP 320 / 325 / CLX 3185 toner cartridge 1 pc(s) MM Cyan Laser Toner - Samsung CLT-C4072S High capacity - For Samsung CLP 320 / 325 / CLX 3185 toner cartridge 1 pc(s)
(show image)
65069DK Cyan Laser Toner - Samsung CLT-C4072S High capacity - For Samsung CLP 320 / 325 / CLX 3185 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)