location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP rp rp5700 Point of Sale System E2160 1.8 GHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
rp
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
rp5700 Point of Sale System
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NN519EA#ABH
Category:
point of sale systems
POS Systems Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81731
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
success story (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP rp rp5700 Point of Sale System E2160 1.8 GHz
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Point of Sale
  • - 1.8 GHz
  • - From 512 MB to 4 GB DDR2 Synch DRAM PC2-5300 non-ECC (667 MHz)
Warranty: Protected by HP Services, including a 3-3-3 standarddelivering 3 years of on-site and 3 years of next business-day service for parts and labour. Terms and conditions vary by country
Long product name HP rp rp5700 Point of Sale System E2160 1.8 GHz :
The long product name of HP rp rp5700 Point of Sale System E2160 1.8 GHz. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Pentium Dual-Core E2160 (1.80GHz, 1MB, 800MHz), DDR2 SDRAM, 250GB 7200 rpm SATA, 16X SATA SuperMulti LightScribe DVD+/-RW, Intel GMA 3000, Windows 7 Professional 32
More>>>
HP rp rp5700 Point of Sale System E2160 1.8 GHz:
The official description of HP rp rp5700 Point of Sale System E2160 1.8 GHz as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP rp5700 Point of Sale System gives you a flexible point-of-sale platform that can go from the front of the store to the back office with a retail-hardened design that is relevant today and beyond to help maximize your business results.

Features

- Whether used as a POS system or for back office applications, the flexible design provides a choice of features to best suit your needs. Industry standard technology makes it easy to standardize on one configuration throughout your store.
- A retail-hardened design means a consistently reliable, high-quality product you can depend on with features such as gold plated connectors for longer wear and poly-fused power ports to help protect against power surges.
- A five-year lifecycle helps with long-term planning to ease the complexity of roll-outs, and tools to help you manage a consistent hardware configuration and software image minimize disruptions to your business.
- HP engineering builds on multiple generations of processor and operating system technologies, and provides consistent system improvements in quality bringing peace of mind to business.

Short summary description HP rp rp5700 Point of Sale System E2160 1.8 GHz:
This short summary of the HP rp rp5700 Point of Sale System E2160 1.8 GHz data-sheet is auto-generated and uses the product title and the first six key specs.

HP rp rp5700 Point of Sale System, E2160, 1.8 GHz, 800 MHz, Intel® Q963 Express, From 512 MB to 4 GB DDR2 Synch DRAM PC2-5300 non-ECC (667 MHz), 4 GB

Long summary description HP rp rp5700 Point of Sale System E2160 1.8 GHz:
This is an auto-generated long summary of HP rp rp5700 Point of Sale System E2160 1.8 GHz based on the first three specs of the first five spec groups.

HP rp rp5700 Point of Sale System. Processor model: E2160, Processor frequency: 1.8 GHz, Processor front side bus: 800 MHz. Internal memory type: From 512 MB to 4 GB DDR2 Synch DRAM PC2-5300 non-ECC (667 MHz), Maximum internal memory: 4 GB. HDD capacity: 250 GB, HDD speed: 7200 RPM, Maximum HDD capacity: 250 GB. Graphics card: GMA 3000, Maximum graphics card memory: 256 MB. Audio system: Integrated High Definition audio with Realtek 2 channel ALC262 codec with internal speaker, Optical drive type: DVD Super Multi

Processor
Processor model *
E2160
Processor frequency
1.8 GHz
Processor front side bus
800 MHz
Motherboard chipset
Intel® Q963 Express
Memory
Internal memory type
From 512 MB to 4 GB DDR2 Synch DRAM PC2-5300 non-ECC (667 MHz)
Maximum internal memory
4 GB
Memory upgrade
4 GB
Storage
HDD capacity
250 GB
HDD speed
7200 RPM
Storage drive controller
SMART III SATA 3.0 GB/s
Storage drive type
250 GB 7200 rpm SATA 3.0 Gb/s 80, 160 or 250 GB SATA 3.0 GB/s
Diskette drive
No
HDD controller type
SATA 3.0-Gb/s (7200 rpm)
Maximum HDD capacity
250 GB
Graphics
Graphics card
GMA 3000
Video card features
Maximum Vertical Refresh Rate: 75Hz at 2048x1536
Video adapter, bus
SDVO (Serial Digital Video Output) connector on system board
Maximum graphics card memory
256 MB
Multimedia
Audio system
Integrated High Definition audio with Realtek 2 channel ALC262 codec with internal speaker
Optical drive type
DVD Super Multi
Audio included
Integrated High Definition audio with Realtek 2 channel ALC262 codec with internal speaker
Network
Driver LAN
Microsoft Windows Vista, Microsoft Windows XP, Microsoft Windows 2000, FreeDos, WEPOS
Design
Chassis type
Point of Sale
Software
Operating system installed *
Windows 7 Professional
Software
Bundled software
Roxio Easy Media Creator (included with DVD Writer drives), Intervideo WinDVD (supplied with DVD drive), HP Backup and Recovery Manager, HP Insight Diagnostics HP Client Management Solutions, HP Backup and Recovery Manager, Symantec AntiVirus with 60 day Live Update, PDF complete, Microsoft Internet Explorer, Altiris Deployment Solution Agent (Preloaded), HP Open View Radia Management Agent, Intel(R) Matrix Storage Manager(with RAID); Optional preloaded software, only for certain configurations: Microsoft Office 2007 Basic, Microsoft Office 2007 Professional, Microsoft Office 2007 Small Business
Power
Power consumption (typical)
240 W
Operational conditions
Operating relative humidity (H-H)
20 - 85%
Operating temperature (T-T)
10 - 40 °C
Storage temperature (T-T)
-30 - 60 °C
Storage relative humidity (H-H)
5 - 90%
Non-operating altitude
9144
Operating temperature (T-T)
50 - 104 °F
Ergonomics
Drive bays
1 external 5.25 inch optical drive bay 2 internal 3.5 inch ATA Hard Drive
Weight & dimensions
Weight
8.9 kg
Weight (imperial)
8.81 kg (19.4 lbs)
Sound emission
Acoustic power emissions
IDLE (Fixed disk drive spinning): LWAd = 3.6 Bels; FIXED DISK (Random write): LWAd = 3.8 Bels; OPTICAL DRIVE (Sequential Reads): LWAd = 4.9 Bels
Security
Security features
Kensington Cable Lock, Smart Card Manager (sold separately), HP Desktop Security Lock Kit (lock and cable) (sold separately), Wall Mount/Security Sleeve (sold separately)
Security management description
Optional HP ProtectTools with TPM (except for Russia), Smart Card manager, HP BIOS configuration, Credential Manager, Vista Bit-Locker Ready, HP Stable Platform Program with Product, Change Notification, Business-to-Business Portals, Factory Express Deployment and Lifecycle Services (sold separately)
Other features
Dimensions (WxDxH)
340 x 380 x 100 mm
I/O ports
Rear: 4 USB 2.0, 2 standard serial port, 1 parallel port, 2 PS/2, 1 RJ-45, 1VGA, audio in/out, on some models: 4 powered USB optional ports, 2 optional powered serial port, Front: 2 USB 2.0
Memory slots
4 DIMM
Modem type
No
Pointing device
HP PS/2 2-Button Optical Scroll Mouse
Power requirements
Input voltage 90 – 264 VAC, 50/60 Hz, 47 – 63 Hz, active PFC Active Power Factor Correction (PFC) 90 to 264 VAC operating voltage range; 100 to 240 VAC rated voltage range; 50-60 Hz rated line frequency; 47-63 Hz operating line frequency range; 80-mm power supply fan - variable speed for optimum acoustics; Power Consumption in ES Mode - Suspend to RAM (S3) (Instantly Available PC)
Expansion slots
2 full-height PCI, 1 low-profile PCI Express x1 and 1 SDVO/ADD2 connector
Networking features
Integrated Broadcom NetXtreme Gigabit Ethernet NIC
Keyboard type
HP PS/2 Standard Keyboard
Manageability features
5-Year Life Cycle, Steel Chassis
Size (imperial)
34 cm (13.4")
Minimum storage drive space
80 GB