location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Intel Core E6400 processor 2.13 GHz 2 MB L2 Box

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel Check ‘Intel’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Core
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
2 Duo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E6400
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BX805576400
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘Intel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87476
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Intel Core E6400 processor 2.13 GHz 2 MB L2 Box
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo E6400 2.13 GHz
  • - 2 MB L2 LGA 775 (Socket T)
  • - Processor cores: 2 65 nm 64-bit 65 W
  • - Box Cooler included
Long product name Intel Core E6400 processor 2.13 GHz 2 MB L2 Box :
The long product name of Intel Core E6400 processor 2.13 GHz 2 MB L2 Box. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel® Core™2 Duo Processor E6400
(2M Cache, 2.13 GHz, 1066 MHz FSB)
More>>>
Short summary description Intel Core E6400 processor 2.13 GHz 2 MB L2 Box:
This short summary of the Intel Core E6400 processor 2.13 GHz 2 MB L2 Box data-sheet is auto-generated and uses the product title and the first six key specs.

Intel Core E6400, Intel® Core™2 Duo, LGA 775 (Socket T), 65 nm, Intel, E6400, 2.13 GHz

Long summary description Intel Core E6400 processor 2.13 GHz 2 MB L2 Box:
This is an auto-generated long summary of Intel Core E6400 processor 2.13 GHz 2 MB L2 Box based on the first three specs of the first five spec groups.

Intel Core E6400. Processor family: Intel® Core™2 Duo, Processor socket: LGA 775 (Socket T), Processor lithography: 65 nm. Market segment: Desktop, Number of Processing Die Transistors: 167 M, Processing Die size: 111 mm². Package type: Retail box. Processor package size: 37.5 x 37.5 mm. Cache memory: 2 MB

Source Testseek summary Average rating
Reviews
Updated:
2014-10-15 09:32:02
Uk has collected 12 expert reviews for Intel Core E6400 processor 2.13 GHz 2 MB L2 Box and the average expert rating is 91 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
91%
Source Review comments Score
tomshardware.co.uk
Updated:
2014-10-15 09:32:02
If youre looking to buy a new system or a new processor, then youve come to the right place. A lot has been going on in the market, though Core 2 Duo is still the best choice, and AMD still has no technology to fight back. Its quad-core processor c...
0%
techradar.com
Updated:
2014-10-15 09:32:02
And so to a clear winner. In most regards, theres little to choose between this and Intels more affordable E6300 Core 2 Duo model. Both are specified with the more compact (and cheaper to make) 2MB shared cache memory but still produce respectable pe...
Good Great with overclocking...
Bad May not be essential for everyone...
Bottom line And so to a clear winner. In most regards, theres little to choose between this and Intels more affordable E6300 Core 2 Duo model. Both are specified with the more compact (and cheaper to make) 2MB shared cache memory but still produce respectable pe...
90%
goodgearguide.com.au
Updated:
2014-10-15 09:32:02
The Core 2 Duo is currently the fastest mainstream CPU family on the market and is perfect for most scenarios. Even the slowest Core 2 Duo will provide excellent performance for gaming, everyday computing, video editing, MP3 encoding and heavy multitas...
Good Great all around performance...
Bad Nothing of note The Final Word The Core 2 Duo is currently the fastest mainstream CPU family on the market and is perfect for most scenarios. Even the slowest Core 2 Duo will provide excellent performance for gaming, everyday computing, video editing...
Bottom line The Core 2 Duo is currently the fastest mainstream CPU family on the market and is perfect for most scenarios. Even the slowest Core 2 Duo will provide excellent performance for gaming, everyday computing, video editing, MP3 encoding and heavy multitas...
80%
HEXUS.net
Updated:
2016-12-28 17:31:37
Intel Core 2 Duo/Extreme processor review Any reader with a passing interest in consumer-level CPUs will have noted that Intel has been planning to release a new range of desktop processors in mid-2006. Known to many by the codename given to the perfo...
Bottom line Thoughts, HEXUS.awards and HEXUS.right2reply Intel has learned from its overly optimistic view of Pentium 4 scaling and designed a new core architecture that simultaneously focuses on performance and energy efficiency, which, we suppose, is the Holy G...
0%
tomshardware.com
Updated:
2014-10-15 09:32:02
AMD and Intel are cutting prices faster than ever, which has moved high-end CPUs into the $200 range. We compare the Core 2 Duo E6400 against AMDs Athlon 64 X2 5600+, to see which might be the better choice for you.
0%
phoronix.com
Updated:
2014-10-15 09:32:02
While the Intel Core 2 Duo E6400 has been around for about nine months, it remains an affordable and competitive processor for desktop users and gamers. The Core 2 Duo E6400 can be found for about $190 USD retail, which is roughly the same price as AMD...
0%
digital-daily.com
Updated:
2014-10-15 09:32:02
Three years ago, AMD released a line of processors with the new A64 architecture and immediately won a technology advantage. Athlon64 processors ran at much lower clock speeds than Intel Pentium4 but demonstrated high higher performance. That was espec...
0%
firingsquad.com
Updated:
2014-10-15 09:32:02
Intel’s back. After playing second fiddle to AMD’s Athlon 64/FX/X2 for the past couple of years, Intel’s finally back on top of the CPU world thanks to the power of their new Core 2 processors. A few weeks ago we took a look at Intel&rsq...
92%
HEXUS.net
Updated:
2014-10-15 09:32:02
Intel Core 2 Duo/Extreme processor review Any reader with a passing interest in consumer-level CPUs will have noted that Intel has been planning to release a new range of desktop processors in mid-2006. Known to many by the codename given to the perfo...
Bottom line Thoughts, HEXUS.awards and HEXUS.right2reply Intel has learned from its overly optimistic view of Pentium 4 scaling and designed a new core architecture that simultaneously focuses on performance and energy efficiency, which, we suppose, is the Holy G...
0%
trustedreviews.com
Updated:
2014-10-15 09:32:02
Without a doubt, Core 2 Duo or "Conroe" as it is code-named has been one of the most anticipated product launches in the hardware community for quite some time. Everybody has been waiting to see if Intel can claim back the performance crown and push under...
100%
ixbtlabs.com
Updated:
2014-10-15 09:32:02
So when you browse the results, you should take into account the following: Core 2 Duo E6400 is represented by an engineering sample, which characteristics may differ a little from the release model, and works with an i965-based motherboard. Core 2 Duo...
0%
Brand Image Product code Product Stock Price from
Intel

Intel X6800 processor 2.93 GHz 4 MB L2 Box
(show image)
BX80557X6800 X6800 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel E6300 processor 1.86 GHz 2 MB L2 Box
(show image)
BX80557E6300T2 E6300 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel Core E6700 processor 2.66 GHz 4 MB L2 Box
(show image)
BX805576700 E6700 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel Core E6300 processor 1.86 GHz 2 MB L2 Box
(show image)
BX805576300 E6300 0.00
(excl. VAT)
0 (incl. VAT)