location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SPA3300 Multimedia Speaker 2.1

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SPA3300 Multimedia Speaker 2.1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SPA3300/00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895932042
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 215421
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:06:34
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips SPA3300 Multimedia Speaker 2.1 :
The long product name of Philips SPA3300 Multimedia Speaker 2.1. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Hi-fidelity sound
More>>>
Philips SPA3300 Multimedia Speaker 2.1:
The official description of Philips SPA3300 Multimedia Speaker 2.1 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With fantastic high fidelity sound and contemporary design, the SPA3300 2.1 speaker system performs as good as it looks. A remote volume control, 50W music power and a bass level control all add to the multimedia experience.

Short summary description Philips SPA3300 Multimedia Speaker 2.1:
This short summary of the Philips SPA3300 Multimedia Speaker 2.1 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SPA3300 Multimedia Speaker 2.1, 2.1 channels, 4.2 kg, 300 x 340 x 245 mm, Wired

Long summary description Philips SPA3300 Multimedia Speaker 2.1:
This is an auto-generated long summary of Philips SPA3300 Multimedia Speaker 2.1 based on the first three specs of the first five spec groups.

Philips SPA3300 Multimedia Speaker 2.1. Audio output channels: 2.1 channels. Weight: 4.2 kg, Dimensions (WxDxH): 300 x 340 x 245 mm. Connectivity technology: Wired

Performance
Audio output channels *
2.1 channels
Weight & dimensions
Weight
4.2 kg
Dimensions (WxDxH)
300 x 340 x 245 mm
Technical details
Frequency range
50 - 20.000 Hz
Speaker power
50 W
Technical details
Connector(s)
3.5 mm
Power requirements
AC 220V 50Hz
I/O ports
3.5 mm stereo
Ports & interfaces
Connectivity technology *
Wired
Other features
Mac compatibility
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:47:54
Uk has collected 2 expert reviews for Philips SPA3300 Multimedia Speaker 2.1 and the average expert rating is 54 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
54%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-10-04 01:47:54
Philips SPA3300 speakers comprise two five-watt satellites and a 15-watt subwoofer. The silver plastic satellites each have two drivers and look stylish, although the dark grey subwoofer seems anonymous in comparison. The bass driver is on the subw...
40%
gadgetspeak.com
Updated:
2011-10-04 01:47:52
The Phillips speakers are rated at 50 watts and described as Hi-Fidelity sound. With the sub-woofer tucked away the speakers are small enough to fit into most layouts.
68%
Country Distributor
United Kingdom 1 distributor(s)