location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS P5B Deluxe/WiFi-AP LGA 775 (Socket T) ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P5B Deluxe/WiFi-AP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P5B DELUXE/WIFI-AP show
Show alternative article codes used in the online market place
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 140831
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:58:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS P5B Deluxe/WiFi-AP LGA 775 (Socket T) ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel LGA 775 (Socket T)
  • - ATX 7.1 channels
  • - Maximum internal memory: 8 GB
Long product name ASUS P5B Deluxe/WiFi-AP LGA 775 (Socket T) ATX :
The long product name of ASUS P5B Deluxe/WiFi-AP LGA 775 (Socket T) ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P5B Deluxe/WiFi-AP
More>>>
ASUS P5B Deluxe/WiFi-AP LGA 775 (Socket T) ATX:
The official description of ASUS P5B Deluxe/WiFi-AP LGA 775 (Socket T) ATX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Extreme Performance! Minimum Noise! Maximum Power Saving!
This motherboard supports the most powerful and energy efficient Intel® Core™2 processors. It features the Intel® P965 chipset and supports DDR2 800MHz dual-channel memory architecture. Quiet thermal technologies – 8-Phase Power Design, Stack Cool 2, Heat Pipe Design, Q-Fan 2 and Optional Fan – together provide a comfortable environment for the processor, memory, graphics card and other components to interoperate effectively. With exclusive innovative tools – AI NOS™, AI Gear and AI Nap – users can adjust operation speed according to their specific needs. This motherboard is a cool and stable platform that delivers extreme performance, minimum noise and maximum power saving!

Short summary description ASUS P5B Deluxe/WiFi-AP LGA 775 (Socket T) ATX:
This short summary of the ASUS P5B Deluxe/WiFi-AP LGA 775 (Socket T) ATX data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS P5B Deluxe/WiFi-AP, Intel, LGA 775 (Socket T), 8 GB, 0, 1, 10, ATX, 7.1 channels

Long summary description ASUS P5B Deluxe/WiFi-AP LGA 775 (Socket T) ATX:
This is an auto-generated long summary of ASUS P5B Deluxe/WiFi-AP LGA 775 (Socket T) ATX based on the first three specs of the first five spec groups.

ASUS P5B Deluxe/WiFi-AP. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB. RAID levels: 0, 1, 10. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Power source type: ATX. Controller interface type: SATA II, Audio output: 192KHz/24-bit

Processor
Processor manufacturer *
Intel
Processor socket *
LGA 775 (Socket T)
Maximum number of SMP processors
1
Memory
Maximum internal memory *
8 GB
Storage controllers
RAID levels
0, 1, 10
Internal I/O
USB 2.0 connectors *
4
Number of SATA connectors
6
Number of Parallel ATA connectors
1
S/PDIF out connector
Yes
CD/AUX audio in
Yes
ATX Power connector (24-pin)
Yes
Number of COM connectors
1
Rear panel I/O ports
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports *
2
PS/2 ports quantity
2
Firewire (IEEE 1394) ports
2
Headphone outputs
1
Microphone in
Yes
S/PDIF out port
Yes
COM ports quantity
1
Features
Audio output channels *
7.1 channels
Motherboard form factor *
ATX
Power source type
ATX
Other features
Controller interface type
SATA II
Audio output
192KHz/24-bit
Floppy disk drive connector
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 01:16:02
Uk has collected 14 expert reviews for ASUS P5B Deluxe/WiFi-AP LGA 775 (Socket T) ATX and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
theregister.co.uk
Updated:
2011-08-10 01:15:54
With the buzz from Intel’s recent Core 2 Duo launch still resonating, we continue our mini-series of P965 powered motherboard reviews with the ASUS P5B Deluxe. The P5B is a board dominated by highs and lows. By that I mean high performance, high qu...
Bottom line From the impressive audio to the slick memory handling I’ve yet to run into a flaw on this board. It didn’t skip a beat no matter what was thrown at it and, for me at least, has earmarked itself as the Core 2 Duo board to own. ®...
90%
atomicmpc.com.au
Updated:
2011-11-04 03:11:43
Hands up who doesn’t own a Core 2 Duo yet? Right, hurry up and get on the bandwagon already! The world keeps on spinning and you’re being left behind. Sheesh, we’ll be up to Core 2 Quad soon, and then it’ll all be over. Mind you it...
85%
tweaktown.com
Updated:
2014-03-20 01:15:42
less than two months ago, Intel has already shipped millions of Core 2 based processors and more are ramping out of their fab’s to keep up with demand from OEM’s like HP, Dell, IBM and Compaq. Core 2 is definitely the cash card that Intel need...
Bottom line While Intel is still for the time being trying to push the 975X as the better option for the enthusiast market, its clear to anyone who keeps up with the industry that the P965 is simply the chipset of choice for the Core 2 series – especially as th...
0%
Maxitmag.com
Updated:
2011-08-10 01:15:35
Huge overclockability, bags of spec and great expandability make the Asus P5B Deluxe a champion choice for Core 2 Duo processors. The P5B ticks all the right boxes for even the most demanding hardware enthusiast. Home theatre, multimedia, games rig. Wh...
90%
Cdrinfo.com
Updated:
2011-08-10 01:15:36
Asus is a well known and established manufacturer presenting innovative products for the majority of users. The Core2Duo platform needs a stable and at the same time powerful motherboard to fulfill most users expectations. Asus has released for sometim...
Bottom line The P5B Deluxe/WiFi-AP Edition is a high-end board for the Core2Duo platform. While the board has been on the market for sometime, the latest BIOS updates give it the stability that was needed to make it an overall, very good motherboard. Prospectiv...
0%
pcper.com
Updated:
2011-08-10 01:15:40
Back during Computex in Taipei this past summer, Intel officially unveiled their latest core logic solution, the 965 chipset. While not targeted to replace the 975X chipset as the enthusiast platform of choice for Intel processors, the P965 chipset i...
Bottom line The Asus P5B Deluxe WiFi motherboard offers users good performance for the Core 2 Duo processors, a superb feature set including tons of storage options and wireless networking and even introduced ATI CrossFire multi-GPU support this week. With its c...
0%
ocworkbench.com
Updated:
2011-08-10 01:15:48
A few weeks ago, we reviewed the high end board from ASUS, the ASUS P5W DH Deluxe featuring the 975X chipset. Today, we take a look at its little brother the P5B Deluxe based on the 965P chipset. This motherboard supports the most powerful and energy...
Good Core 2 Duo support, 1394, SATA II, Dual GbE, Overclocking options, WiFi, eSATA...
Bad CrossFire 4x16x...
Bottom line ASUS P5B Deluxe is a scale down version of the 975X P5W DH Deluxe. Both share a similar feature set with P5W DH Deluxe having a higher end Dual 8x PCIe and has a Hardware RAID Controller. In terms of features, there is also 1394 controller chipset, 7...
90%
firingsquad.com
Updated:
2011-08-10 01:15:49
Without a doubt, Intel’s new Core 2 processor lineup seems to be the hot CPU of the moment right now. Everywhere you look people are talking about Core 2, and while they’ve only been on the market for a few weeks now, enthusiasts are plucking...
0%
SysOpt.com
Updated:
2011-08-10 01:16:00
We examine a motherboard jam-packed with features -- including wireless -- and promising some serious support for the new Core 2 Duo. How does it fare for the serious enthusiast?...
0%
neoseeker.com
Updated:
2011-08-10 01:16:02
Your browser hasnt even had a chance to cool off after our last Core 2 Duo motherboard review, and yet here we are today with another. The entire enthusiast community is buzzing about Core 2 now that it has been made a reality, and we saw in our cove...
Bottom line For all intents and purposes, ASUS P5B Deluxe/WiFi-AP is a marvelous board for nearly any use you can put it to. It was stable out of the box, performed like a champ, and came bundled with more accessories than you can shake a stick at -- in other wo...
0%
digital-daily.com
Updated:
2014-03-20 01:15:42
The number of motherboards that offer support for Intel Core 2 Duo processors is steadily going up. Recently,ASUS motherboards built on the P965 chipset have arrived at the retail, and the most powerful and interesting is the model ASUS P5B Deluxe-WiFi...
0%
virtual-hideout.net
Updated:
2014-03-20 01:15:45
If you know anything about computer hardware, you know ASUS is as top-tier of a manufacturer as it gets. Theyve built a name with excellent quality, superb product selections, and maybe most importantly; consistency. ASUS is usually first to mar...
Bottom line Well, what else can I say. Im impressed with the rock solid performance at both stock and extreme speeds. Not once did the P5B Deluxe give me any trouble what so ever. Its high quality build, copper heatpipe passive chipset cooling, and 8-phase p...
0%
hardwarezone.com.sg
Updated:
2014-03-20 01:15:47
Thus far, Intel has managed to confuse a majority of users with their launch of the new P965 chipset. Although it is a mainstream chipset, it sports new memory optimizations that rivals the 975X Express and the new ICH8 Southbridge has qui...
90%
Country Distributor
United Kingdom 1 distributor(s)