location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips IntelliCare GC9140 Pressurised steam generator

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IntelliCare
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IntelliCare GC9140 Pressurised steam generator
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GC9140/02 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103511366 show
Category:
These are places where steam irons are placed to produce the steam.
Steam Ironing Stations Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93061
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:49:51
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Sep 2021
Product end of life date
Philips GC9140/02 user manual (3.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips IntelliCare GC9140 Pressurised steam generator
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Auto Calc-Clean function
  • - Up to 5 bar pressure
  • - Continuous steam
  • - Steam boost up to 200 g
  • - Automatic cord winder
  • - Ergonomic iron
  • - SteamGlide soleplate
  • - Eco-setting
Long product name Philips IntelliCare GC9140 Pressurised steam generator :
The long product name of Philips IntelliCare GC9140 Pressurised steam generator. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Philips IntelliCare Pressurised steam generator
More>>>
Philips IntelliCare GC9140 Pressurised steam generator:
The official description of Philips IntelliCare GC9140 Pressurised steam generator as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Iron with auto calc-clean function


Powerful and hassle-free ironing
This powerful and fast Philips ironing system GC9140/02 takes away hassles with the unique Auto Calc-Clean function. Removing scale from the iron is something you no longer have to do, giving you a superb ironing experience, hassle-free

Short summary description Philips IntelliCare GC9140 Pressurised steam generator:
This short summary of the Philips IntelliCare GC9140 Pressurised steam generator data-sheet is auto-generated and uses the product title and the first six key specs.

Philips IntelliCare GC9140 Pressurised steam generator, 200 g/min, 120 g/min, White, 2 min, 5 bar, 1.2 kg

Long summary description Philips IntelliCare GC9140 Pressurised steam generator:
This is an auto-generated long summary of Philips IntelliCare GC9140 Pressurised steam generator based on the first three specs of the first five spec groups.

Philips IntelliCare GC9140 Pressurised steam generator. Steam boost performance: 200 g/min, Continuous steam performance: 120 g/min, Product colour: White. Weight: 1.2 kg

Removes scale from your system automatically
Removes scale from your system automatically

The Auto Calc-Clean function automatically cleans your ironing system of scale. A two-minute scale removal cycle is activated automatically when it is time to clean your system. All you have to do is empty the detachable rinse tank. It keeps your system as new and powerful as the day you bought it.

Up to 5 bar pressure
Up to 5 bar pressure

The more steam, the faster the ironing. Consistent powerful steam is generated which penetrates deep inside the garments making ironing both faster and better. Steam power can be regulated to suit your needs.

Continuous steam up to 120 g/min
Continuous steam up to 120 g/min

The more steam, the faster the ironing. The unique technology in a Philips steam generator iron generates powerful steam making ironing easier, better and faster.

Steam boost up to 200 g
Steam boost up to 200 g

The steam boost can be used for vertical steaming and tough creases.

Easy one touch cord storage — just press the button
Easy one touch cord storage — just press the button

Thanks to the automatic cord winder, you can just press the button to automatically retract the power cord.

Ergonomic and lightweight 1.2 kg iron
Ergonomic and lightweight 1.2 kg iron

The ergonomic design of the iron facilitates comfortable ironing by putting less strain on the wrist. The upwardly sloping handle ensures a natural position reducing strain during ironing. The iron design also prevents the repetitive movements caused by placing an iron on its heel. The iron is light (1.2 kg) for an easy and comfortable ironing experience.

SteamGlide soleplate is Philips premium soleplate
SteamGlide soleplate is Philips premium soleplate

The SteamGlide soleplate is the best Philips soleplate for your steam iron. It has great scratch resistance, glides excellently and is easy to clean.

Save 20% energy and 40% water consumption
Save 20% energy and 40% water consumption

Save 20% energy and 40% water consumption by selecting the eco-setting on your Philips Iron. The eco-setting offers the most energy efficient way to obtain perfect ironing results.

Features
Heating time
2 min
Steam boost performance *
200 g/min
Continuous steam performance *
120 g/min
Vertical steam function
Yes
Calc-clean function
Yes
Product colour *
White
SteamGlide soleplate
Yes
Steam pressure
5 bar
Features
Auto power off
Yes
Ergonomics
Cord storage
Yes
Automatic cord rewinder
Yes
Indication
Indication light
Yes
Water level indicator
Yes
Weight & dimensions
Weight
1.2 kg