location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP iPAQ hx2790 Pocket PC Intel 624MHz 64 M 3.5" QVGA TFT 240x320 W Mobile™ 5.0 Premium Edition handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 164.4 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iPAQ
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
hx2700
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPAQ hx2790 Pocket PC Intel 624MHz 64 M 3.5" QVGA TFT 240x320 W Mobile™ 5.0 Premium Edition
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FA678T
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780290440 show
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39764
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Oct 2007
Product end of life date
Bullet Points HP iPAQ hx2790 Pocket PC Intel 624MHz 64 M 3.5" QVGA TFT 240x320 W Mobile™ 5.0 Premium Edition handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 164.4 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8.89 cm (3.5") 240 x 320 pixels
  • - 0.064 GB
  • - 0.624 GHz
  • - Bluetooth
  • - Built-in microphone
  • - Lithium-Ion (Li-Ion) 1440 mAh
Warranty: standard statement: One-year parts and labour in most regions, 90 days technical support for software in most regions. Additional offers may vary by region
Long product name HP iPAQ hx2790 Pocket PC Intel 624MHz 64 M 3.5" QVGA TFT 240x320 W Mobile™ 5.0 Premium Edition handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 164.4 g :
The long product name of HP iPAQ hx2790 Pocket PC Intel 624MHz 64 M 3.5" QVGA TFT 240x320 W Mobile™ 5.0 Premium Edition handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 164.4 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP iPAQ hx2790 Pocket PC
More>>>
HP iPAQ hx2790 Pocket PC Intel 624MHz 64 M 3.5" QVGA TFT 240x320 W Mobile™ 5.0 Premium Edition handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 164.4 g:
The official description of HP iPAQ hx2790 Pocket PC Intel 624MHz 64 M 3.5" QVGA TFT 240x320 W Mobile™ 5.0 Premium Edition handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 164.4 g as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The versatile HP iPAQ hx2790 Pocket PC series delivers performance, connectivity, and enhanced security to suit your business and personal needs. Extended product lifecycle and common accessories means assured product availability and a better TCO for businesses.
The hx2790 includes Integrated Wi-Fi (802.11b), Integrated Bluetooth wireless technology for wireless communication with other Bluetooth devices, Serial IR provides you with an easy method of exchangign data between Serial IR enabled devices. It also includes enhanced security protection with HP ProtectTools software secured by Credent Technologies and Biometric fingerprint reader protects the information on your Pocket PC.

Short summary description HP iPAQ hx2790 Pocket PC Intel 624MHz 64 M 3.5" QVGA TFT 240x320 W Mobile™ 5.0 Premium Edition handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 164.4 g:
This short summary of the HP iPAQ hx2790 Pocket PC Intel 624MHz 64 M 3.5" QVGA TFT 240x320 W Mobile™ 5.0 Premium Edition handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 164.4 g data-sheet is auto-generated and uses the product title and the first six key specs.

HP iPAQ hx2790 Pocket PC Intel 624MHz 64 M 3.5" QVGA TFT 240x320 W Mobile™ 5.0 Premium Edition, 8.89 cm (3.5"), 240 x 320 pixels, TFT, Stylus, 65536 colours, 0.064 GB

Long summary description HP iPAQ hx2790 Pocket PC Intel 624MHz 64 M 3.5" QVGA TFT 240x320 W Mobile™ 5.0 Premium Edition handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 164.4 g:
This is an auto-generated long summary of HP iPAQ hx2790 Pocket PC Intel 624MHz 64 M 3.5" QVGA TFT 240x320 W Mobile™ 5.0 Premium Edition handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 164.4 g based on the first three specs of the first five spec groups.

HP iPAQ hx2790 Pocket PC Intel 624MHz 64 M 3.5" QVGA TFT 240x320 W Mobile™ 5.0 Premium Edition. Display diagonal: 8.89 cm (3.5"), Display resolution: 240 x 320 pixels. Internal memory: 0.064 GB, Flash memory: 0.32 GB. Processor frequency: 0.624 GHz

Display
Display
TFT
Display diagonal *
8.89 cm (3.5")
Display resolution *
240 x 320 pixels
Pointing device
Stylus
Pixel pitch
0.24
Display number of colours
65536 colours
Memory
Internal memory *
0.064 GB
Flash memory *
0.32 GB
Memory slots
SD Slot: supports 1-bit SDIO and 4-bit SD/MMC type memory standard
Processor
Processor frequency *
0.624 GHz
Built-in processor
PXA270
Network
Bluetooth *
Yes
GPS Performance
GPS (satellite) *
No
Audio
Built-in microphone
Yes
Speakers
Yes
Audio system
Integrated microphone, speaker and one 3.5 mm stereo headphone jack
Audio included
Integrated microphone, speaker and one 3.5 mm stereo headphone jack, MP3 stereo (through headphone jack)
Ports & interfaces
I/O ports
USB 2.0 Client, Serial RS232
Headphone outputs
1
Infrared data port
Yes
Performance
RFID reader *
No
Barcode reader *
No
Software
Bundled software
HP ProtectTools secured by CREDANT Technologies, Bluetooth Phone Manager, iPAQ Wireless, Bluetooth Manager, iTask, Calendar, Contacts, Messaging, Tasks, Voice Recorder, Notes, Word Mobile, Excel Mobile, PowerPoint Mobile, Internet Explorer Mobile, Windows Media Player 10 Mobile, File Explorer, Infrared Beaming Microsoft Windows Mobile 5.0 for Pocket PC, Premium Edition
Power
Battery capacity *
1440 mAh
Battery technology
Lithium-Ion (Li-Ion)
Power management
Battery: removable/rechargeable 1440 mAh Lithium-Ion (user changeable), optional extended 2880 mAh
Power requirements
AC Power - AC Input: 100~240 Vac, 50/60 Hz, AC Input Current: 0.3 Aac max, Output Voltage: 5Vdc (typical), Output Current: 2A (typical) Battery: removable/rechargeable 1440 mAh Lithium-Ion (user changeable), optional extended 2880 mAh
Weight & dimensions
Weight *
164.4 g
Width
77 mm
Depth
16 mm
Height
119 mm
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Relative humidity
90
Wireless LAN features
Wireless technology
IEEE 802.11b, Bluetooth 1.2
Keyboard
Keyboard type
Options: Foldable keyboard, Bluetooth foldable keyboard, Micro-keyboard
Security
Security management description
HP ProtectTools secured by CREDANT Technologies, Biometric fingerprint reader HP ProtectTools secured by CREDANT Technologies, iPAQ Persistent File Store and Biometric fingerprint reader
Ergonomics
Ergonomics
4 programmable application quick-launch buttons, 5-way navigation joystick, voice record button, volume button 4 programmable application quick-launch buttons, 5-way navigation button, rechargeable/removable battery, touch-sensitive display for stylus or
Technical details
Expansion slots
SD: 1-bit SDIO and 4-bit SD/MMC type memory standard, CF Slot: integrated Compact Flash Type II I/O Slots available for additional devices: SD slot supporting 1-bit SDIO and 4-bit SD/MMC type memory standard, Compact Flash Type II slot
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 18:01:50
Uk has collected 12 expert reviews for HP iPAQ hx2790 Pocket PC Intel 624MHz 64 M 3.5" QVGA TFT 240x320 W Mobile™ 5.0 Premium Edition handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 164.4 g and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
Zdnet.com.au
Updated:
2011-11-04 15:28:21
As PDAs increasingly morph into mobile phones and vice versa, the HP iPaq hx2790 stands out by ignoring this technological cross-pollination. By sticking to the basics, it generally does a good job of mixing just enough entertainment potential with it...
0%
goodgearguide.com.au
Updated:
2011-11-04 15:28:21
HPs iPAQ Hx2755 packs plenty of processing power and RAM, and its simple design makes it easy to use. The units most notable shortcoming, though, is also its most distinctive feature: a biometric fingerprint reader.
50%
sciuridae.co.uk
Updated:
2011-09-26 18:01:47
The HP iPAQ 2790 is the fastest Pocket PC speed Ive ever seen. An intelligent upgrade from the 2750, featuring more flash memory and the latest Windows OS. Like its predecessor the iPAQ 2790 has a massive 624Mhz processor allowing for incredibly fast...
0%
mobiletechreview.com
Updated:
2011-09-26 18:01:47
If you feel like youve seen the HP iPAQ 2790 (or 2190 and 2490) before, thats because you have. Mostly. Like Dell and their X51 series, Several of HPs first Windows Mobile 5.0 Pocket PCs use the same hardware as previous models with more flash memo...
100%
Laptopmag.com
Updated:
2011-09-26 18:01:49
Aimed directly at business users, the iPAQ hx2790 has all the traditional trappings of a productivity-savvy PDA. This handheld sports a peppy 624-MHz processor and 256MB of total memory (192MB ROM and 64MB RAM). It features dual Wi-Fi and Bluetooth wir...
Good Fast processor, Wi-Fi and Bluetooth, Biometric security...
Bad Mediocre battery life, Ugly, bulky design...
80%