location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex Viewmaster desk clamp - mount 863

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Viewmaster desk clamp - mount 863
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
53.863 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410538637 show
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106240
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 years
Long product name Dataflex Viewmaster desk clamp - mount 863 :
The long product name of Dataflex Viewmaster desk clamp - mount 863. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Viewmaster desk clamp - mount 863, black
More>>>
Dataflex Viewmaster desk clamp - mount 863:
The official description of Dataflex Viewmaster desk clamp - mount 863 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

If your desk doesn't have cable management cut-outs and an M8 bolt hole is not an option, use this sturdy desk clamp mount instead.

- Suitable for a desktop thickness of 5 up to 55 mm

Short summary description Dataflex Viewmaster desk clamp - mount 863:
This short summary of the Dataflex Viewmaster desk clamp - mount 863 data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex Viewmaster desk clamp - mount 863, Black

Long summary description Dataflex Viewmaster desk clamp - mount 863:
This is an auto-generated long summary of Dataflex Viewmaster desk clamp - mount 863 based on the first three specs of the first five spec groups.

Dataflex Viewmaster desk clamp - mount 863. Product colour: Black

Technical details
Product colour *
Black
Compatibility
Viewmaster
Packaging data
Package width
185 mm
Package depth
110 mm
Package height
110 mm
Package weight
1.66 kg
Brand Image Product code Product Stock Price from
Dataflex Viewmaster recessed-VESA mount adapter - option 98 Dataflex Viewmaster recessed-VESA mount adapter - option 98
(show image)
53.983 Viewmaster recessed-VESA mount adapter - option 98 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewmaster bolt through desk - mount 962 Dataflex Viewmaster bolt through desk - mount 962
(show image)
53.962 Viewmaster bolt through desk - mount 962 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewmaster desk plate - option 912 Dataflex Viewmaster desk plate - option 912
(show image)
53.912 Viewmaster desk plate - option 912 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewmaster desk clamp - mount 862 Dataflex Viewmaster desk clamp - mount 862
(show image)
53.862 Viewmaster desk clamp - mount 862 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewmaster desk plate - mount 903 Dataflex Viewmaster desk plate - mount 903
(show image)
53.903 Viewmaster desk plate - mount 903 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)