location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DeskJet F380 Thermal inkjet A4 4800 x 1200 DPI 7 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DeskJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F380
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q8134A
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 233283
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 25 Oct 2008
Product end of life date
Bullet Points HP DeskJet F380 Thermal inkjet A4 4800 x 1200 DPI 7 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Thermal inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4 7 ppm
  • - Colour copying Colour scanning
  • - USB port
  • - Internal memory: 32 MB
  • - 4.7 kg
Warranty: Standard one-year limited hardwareWarranty and support options vary by product, country and local legal requirements.
Long product name HP DeskJet F380 Thermal inkjet A4 4800 x 1200 DPI 7 ppm :
The long product name of HP DeskJet F380 Thermal inkjet A4 4800 x 1200 DPI 7 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Enjoy the convenience of home printing, scanning and copying with this easy-to-use all-in-one. Print vibrant photos with optional 6-ink colour [p1] and laser-quality text documents. Get professional-quality photo reprints at the touch of a button.
More>>>
HP DeskJet F380 Thermal inkjet A4 4800 x 1200 DPI 7 ppm:
The official description of HP DeskJet F380 Thermal inkjet A4 4800 x 1200 DPI 7 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print, scan and copy with this ultra-compact, reliable all-in-one. Enjoy the convenience of colour copying without a PC and the ability to produce photo reprints at the touch of a button. Print and copy at up to 20 ppm black and 14 ppm colour, and get vibrant photos with optional 6-ink colour [p1] in a variety of sizes, plus crisp laser-quality text documents. Scan photos and documents and easily remove red eye from photos with HP Photosmart Real Life technologies.

UUS - Western European region localization

Short summary description HP DeskJet F380 Thermal inkjet A4 4800 x 1200 DPI 7 ppm:
This short summary of the HP DeskJet F380 Thermal inkjet A4 4800 x 1200 DPI 7 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP DeskJet F380, Thermal inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Grey, White

Long summary description HP DeskJet F380 Thermal inkjet A4 4800 x 1200 DPI 7 ppm:
This is an auto-generated long summary of HP DeskJet F380 Thermal inkjet A4 4800 x 1200 DPI 7 ppm based on the first three specs of the first five spec groups.

HP DeskJet F380. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 2.9 ppm. Copying: Colour copying, Maximum copy resolution: 600. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Product colour: Grey, White

Printing
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
7 ppm
Print speed (colour, normal quality, A4/US Letter)
2.9 ppm
Print speed (black, draft quality, A4/US Letter)
20 ppm
Print speed (colour, draft quality, A4/US Letter)
14 ppm
Print speed (black, fast normal quality, A4)
7 ppm
Print speed (colour, fast normal quality, A4)
4.5 ppm
Print speed (black, fast normal quality, letter)
Up to 7 ppm
Print speed (colour, draft quality, letter)
Up to 14 ppm
Print speed (colour, fast normal, letter)
Up to 4.5 ppm
Copying
Duplex copying *
No
Copying *
Colour copying
Maximum copy resolution *
600
Copy speed (black, normal quality, A4)
3.9 cpm
Copy speed (colour, normal quality, A4)
2.9 cpm
Copy speed (colour, draft, A4)
14 cpm
Copy speed (colour, normal, US Letter)
3.9 cpm
Maximum number of copies
9 copies
Copy resolution (black graphics)
Up to 600 dpi
Copy resolution (colour text and graphics)
600 DPI
Copier settings
Stand-alone copying: fit to page, 100% (with software: photo-size choices and reduce/enlarge)
Maximum copy speed (black, A4)
20 cpm
Maximum copy speed (colour, A4)
14 cpm
Copy speed (black, concept, A4)
20 cpm
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Scanner type *
Flatbed scanner
Scan technology
CIS
Input colour depth
48 bit
Greyscale levels
256
TWAIN version
1.1
Scan input modes
Front-panel scan, HP Director, TWAIN
Fax
Duplex faxing
No
Faxing *
No
Features
Maximum duty cycle *
1000 pages per month
Digital sender
No
Number of print cartridges *
2
Page description languages
LIDIL
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
50 sheets
Standard input capacity for cards
Up to 20 cards
Standard input capacity for transparencies
15
Maximum input capacity for envelopes
10
Maximum input capacity for labels
Up to 20 sheets
Maximum input capacity for transparencies
20 sheets
Maximum input capacity for 10 x 15 cm photographs
20 sheets
Standard output capacity for envelopes
10 sheets
Standard output capacity for cards
10
Maximum input capacity
100 sheets
Maximum output capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Iron-On Transfers, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Envelope feeder
No
Recommended media weight
75 - 90 g/m²
Maximum input capacity for cards
20
Media handling
Sheetfed
Maximum paper trays
1
Paper handling optional/input
None
Paper handling standard/input
100-sheet
Paper handling standard/output
50-sheet
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
No
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Internal memory *
32 MB
Minimum system requirements
Intel Pentium II, Celeron, or compatible processor (Pentium III or higher recommended); 128 MB RAM (Windows 2000, XP Home, XP Professional; 256 MB or higher recommended); 475 MB available hard disk space; SVGA 800 x 600 monitor with 16-bit colour; Windows 2000 (SP3 or higher), Me, XP Home, XP Professional; Internet Explorer 5.01 (SP2 or higher); CD-ROM drive; available USB port and USB cable for direct connection; Adobe Acrobat Reader 5 or higher recommended; Internet access recommended
Design
Product colour *
Grey, White
Market positioning *
Home & office
Power
Power consumption (average operating)
80 W
System requirements
Windows operating systems supported
Windows 2000, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Minimum RAM
128 MB
Minimum storage drive space
475 MB
Minimum processor
Intel Pentium II / Celeron
Operational conditions
Operating relative humidity (H-H)
15 - 85%
Recommended operating temperature range (T-T)
15 - 32 °C
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
426 mm
Depth
388 mm
Height
170 mm
Weight
4.7 kg
Packaging data
Package width
468.4 mm
Package depth
235 mm
Package height
304 mm
Package weight
5.9 kg
Packaging content
Bundled software
HP Photosmart Essential, HP Photosmart Express
Logistics data
Pallet gross weight
496 kg
Master (outer) cases per pallet
10 pc(s)
Layers per pallet
8 pc(s)
Products per pallet
80 pc(s)
Other features
Standard input trays
1
I/O ports
1 USB 2.0
Dimensions (WxDxH)
426 x 388 x 170 mm
Acoustic power emissions
Colour printing: 5.6 B(A); black-and-white printing, normal: 6.2 B(A); idle: 3.3 B(A)
Duplex print options
None (not supported)
Network ready
No
Power requirements
100 - 240 VAC, 50 - 60 Hz
Media types supported
Paper (inkjet, photo, plain), envelopes, labels, cards, transparencies, iron-on transfers, HP premium media
Minimum system requirements for Macintosh
Mac OS X v10.3.9, 10.4; G3 128 MB RAM 400 MB USB QuickTime 7.0.3 CD-ROM SVGA 800 x 600
Print head
2 (1 each black, tri-color)
Safety
IEC 60950-1: 2001; EN 60950-1: 2001; IEC 60825-1 Edition 1.2: 2001/EN 60825-1+A11+A2+A1: 2002 Class 1 (Laser/Led); UL 60950-1: 2003, CAN/CSA-22.2 No. 60950-01-03; NOM 019-SFCI-1993, AS/NZS 60950: 2000, GB4943: 2001
Compatible operating systems
Windows 98, 98 SE, 2000, Me, XP Home, XP Professional; Mac OS X v10.3.9, 10.4
PictBridge
No
A6 Card
Yes
Functions
Color printing, color copying, color scanning, black-and-white printing, black-and-white copying, black-and-white scanning
Acoustic pressure emissions
48 dB
Compatible ink types, supplies
Dye-based (colour), pigment-based (black)
Product dimensions when open (LxWxD)
42.6 cm (16.8")
Custom media sizes
77 x 127 - 216 x 356 mm
All-in-one functions
Scan
Media weights by paper path
75 - 90 g/m²
Size (imperial)
42.6 cm (16.8")
Pallet dimensions (W x D x H)
1219 x 1016 x 2553 mm
Print quality (black, draft quality)
300 DPI
Print quality (colour, best quality)
4800 DPI
Standard media sizes
DL 110 x 220 mm, C6 114 x 162 mm
Typefaces
8 TrueType
Colour all-in-one functions
Copy, Print, Scan
Print quality (black, best quality)
1200
Print quality (black, normal quality)
600 DPI
Maximum dimensions (W x D x H)
426 x 482 x 384 mm
Standard output capacity for transparencies
15 sheets
Image scaling/enlargement range
50 - 200%
Technical features
Designed for easy set-up and intuitive, affordable operation. Print and copy up to 20 ppm in black, up to 14 ppm in colour. Scan at 1200 x 2400 dpi optical resolution, 48-bit colour. Organise, enhance, remove red eye, sharpen and crop your photos with HP Photosmart Essential Software. HP Photosmart Share included for easy photo sharing without large attachments* – friends and family simply choose which photos to download. Print borderless 10 x 15 cm snapshots with tear-off tab or in all sizes up to A4 with borders. Standalone copying without having to switch on the PC. Start HP Photosmart Express by clicking on PC desktop icon to share, save and print photos. Photo quality colour printing at up to 4800-optimised dpi or optional 6-ink colour*.
Automatic paper sensor
No
Dimensions with trays up
426 x 260 x 170 mm
Maximum scan area (imperial)
21.6 cm (8.5")
Package dimensions (W x D x H)
467.4 x 234.9 x 304.8 mm (18.4 x 9.25 x 12")
Pallet dimensions (W x D x H) (imperial)
1219.2 x 1016 x 2540 mm (48 x 40 x 100")
Pallet weight (imperial)
496.7 kg (1095 lbs)
Weight (imperial)
10.3 lb
Standard input capacity for envelopes
10 sheets
Acoustic power emissions (active, print, copy or scan)
56/62/33 dB
Acoustic pressure emissions bystander (active, print, copy or scan)
44 dB(A) (color copy); 48 dB(A) (black-and-white copy); 21 dB(A) (idle)
Camera phone
No
Exifprint supported
Yes, Version 2.2
Maximum input capacity (photo paper)
20 sheets
Maximum output capacity (photo paper)
15 sheets
Maximum output capacity for labels
10 sheets
Maximum output capacity for transparencies
15 sheets
Maximum print length (imperial)
14 in
Media sizes supported (imperial)
Letter, legal, executive, cards, A4
Package weight (imperial)
5.9 kg (13 lbs)
Page yield identifier
DJF300
Photo proofsheets supported
No
Print speed (colour, draft quality, 10 x 15 photo)
As fast as 44 sec
Print speed (colour, normal quality, 10 x 15 photo)
As fast as 81 sec As fast as 120 sec
Printer features
Color printing, color scanning, color copying
Recommended media weight (imperial)
20 to 24 lb
Standard input capacity for legal
100 sheets
Standard output capacity for labels
10 sheets
Standard output capacity for legal
50 sheets
SureSupply supported
Yes
Video action printing supported
No
Vivera inks supported
No
Package dimensions (WxDxH)
468.4 x 235 x 304 mm
Media size (tray 1)
A4, A5, B5 (JIS), C6, DL, Hagaki
Electromagnetic compatibility
CISPR 22: 1993+A1: 1995+A2: 1996/EN 55022: 1994+A1: 1995+A2: 1997 Class B; CISPR 24: 1997+A1+A2/EN 55024: 1998+A1: 2001+A2: 2003; IEC 61000-3-2: 2000/EN 61000-3-2: 2000; IEC 61000-3-3/A1: 2001/EN 61000-3-3/A1: 2001; CNS13438: 1998, VCCI-2; FCC Part 15-Class B/ICES-003, Issue 4; GB9254: 1998
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 16:55:21
Uk has collected 8 expert reviews for HP DeskJet F380 Thermal inkjet A4 4800 x 1200 DPI 7 ppm and the average expert rating is 56 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
56%
Source Review comments Score
brighthub.com
Updated:
2013-11-13 16:55:21
If you are looking for the best and most affordable all-in-one printer to give that special someone this holiday season, then look no further than the HP DeskJet F380. The DeskJet is a great choice for students and home office users.HP Deskjet F380Lis...
100%
Howstuffworks.com
Updated:
2013-11-13 16:55:21
If the Deskjet F380 inkjet multifunction device from Hewlett-Packard grabs your attention with its sub-$100 price tag, youre not alone. However, once you start researching this units feature list and performance, youll probably understand the low st...
Good Low starting price...
Bad Slow printer, inconsistent print and scan quality, no fax capabilities, copier features are below average...
Bottom line If the Deskjet F380 inkjet multifunction device from Hewlett-Packard grabs your attention with its sub-$100 price tag, youre not alone. However, once you start researching this units feature list and performance, youll probably understand the low s...
20%
maclife.com
Updated:
2013-11-13 16:55:21
This all-in-ones a small-in-one. The Deskjet F380 is an inkjet color printer, copier, and scanner thatll save a ton of space on your desk, and its upfront cost is cheap. But make sure you hang on to the dollars you save - youre going to need them...
Good Small. Good print quality.
Bad No duplex. No fax. Youll need to have extra ink handy. No PictBridge connector.
Bottom line The F380 is a capable all-in-one for a single user or an office that has low-volume printing and scanning demands...
60%
pcmag.com
Updated:
2013-11-13 16:55:21
In almost every way that matters—both good and bad—the HP Deskjet F380 All-in-One ($79 direct) is a minimalist package, limited to printing, scanning, and copying, and intended for light-duty use in a home or home office. It boasts a low price...
Good Prints, copies, and scans. Low price.
Bad Slow. Below-par output quality. No fax support. No automatic document feeder.
Bottom line The HP Deskjet F380 All-In-One (AIO) is a distinctly low-end AIO intended for home use or light-duty home office use...
40%
hardwarecentral.com
Updated:
2013-11-13 16:55:21
Combo printer/scanner/copiers are turning single-purpose inkjet printers into an endangered species -- and the newest edition of HPs cutest, most compact three-in-one is a jaw-dropping deal at $80. But behind its easy operation and attractive output l...
60%
Country Distributor
United Kingdom 1 distributor(s)