location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon imagePROGRAF iPF6350 large format printer Colour 2400 x 1200 DPI A1 (594 x 841 mm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
imagePROGRAF
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPF6350
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3808B003
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72877
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 16:29:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon imagePROGRAF iPF6350 large format printer Colour 2400 x 1200 DPI A1 (594 x 841 mm)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2400 x 1200 DPI Colour
  • - A1 (594 x 841 mm) Cut sheets
  • - USB port
Long product name Canon imagePROGRAF iPF6350 large format printer Colour 2400 x 1200 DPI A1 (594 x 841 mm) :
The long product name of Canon imagePROGRAF iPF6350 large format printer Colour 2400 x 1200 DPI A1 (594 x 841 mm). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

iPF6350, Print, 80GB HD, A1, 2400x1200 dpi, Inkjet, USB 2.0, Gigabit Ethernet
More>>>
Canon imagePROGRAF iPF6350 large format printer Colour 2400 x 1200 DPI A1 (594 x 841 mm):
The official description of Canon imagePROGRAF iPF6350 large format printer Colour 2400 x 1200 DPI A1 (594 x 841 mm) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features:
- 24” high quality prints
- New LUCIA EX 12-colour pigment ink system
- Designed for printing, proofing, design, advertising and retail applications
- 80 GB hard disk
- Added versatility with RIPS, media and workflows
- Simple to learn and operate

Key advantages

Building on Canon’s reputation in the large format market, the iPF6350 delivers productive speeds, superb print quality, excellent reliability and exceptional versatility for graphics arts professionals.

Stunning prints and proofs

Addressing the exacting needs of production and proofing environments as well as specialist photography applications, the iPF6350 incorporates LUCIA EX, Canon’s latest and most innovative 12-colour pigment ink system. This LUCIA EX pigment ink system is coupled with improved image processing technology to deliver a wide colour gamut, smooth graduations, less bronzing and prints that are highly scratch resistant.

The system also delivers enhanced black reproduction and graduation expression in dark areas, offering the exceptional print quality required for photo print applications.

Enhanced text and line accuracy as well as excellent colour homogeneity on a page, allows the printer to also function as an outstandingly precise proofing device.

Added productivity

The iPF6350 incorporates a built-in 80GB hard disk enabling highly efficient printing. The hard disk makes it easier to recover jobs after errors, re-order jobs and makes it easy to effortlessly handle large amounts of data.

Highly versatile

The iPF6350 provides excellent compatibility with ICC profile-based colour management systems (CMS). It is also designed to work seamlessly with numerous third party RIP vendors, supporting production, photography and proofing applications. And for maximum versatility, a wide diversity of media types are also supported.

Effortless operation

A large, bright and easy to read LCD screen makes operation easy.

Effective cost management

Built-in cost management software makes it easy to track the cost of jobs and enables ROI calculations to be made over time.

Short summary description Canon imagePROGRAF iPF6350 large format printer Colour 2400 x 1200 DPI A1 (594 x 841 mm):
This short summary of the Canon imagePROGRAF iPF6350 large format printer Colour 2400 x 1200 DPI A1 (594 x 841 mm) data-sheet is auto-generated and uses the product title and the first six key specs.

Canon imagePROGRAF iPF6350, 2400 x 1200 DPI, Bubble-jet, A1 (594 x 841 mm), A1, A2, A3, A4, 0.07 - 0.8 mm, 18 m

Long summary description Canon imagePROGRAF iPF6350 large format printer Colour 2400 x 1200 DPI A1 (594 x 841 mm):
This is an auto-generated long summary of Canon imagePROGRAF iPF6350 large format printer Colour 2400 x 1200 DPI A1 (594 x 841 mm) based on the first three specs of the first five spec groups.

Canon imagePROGRAF iPF6350. Maximum resolution: 2400 x 1200 DPI, Print head: Bubble-jet. Maximum print size: A1 (594 x 841 mm), ISO A-series sizes (A0...A9): A1, A2, A3, A4, Media thickness: 0.07 - 0.8 mm. Ethernet interface type: Gigabit Ethernet, USB connector: USB Type-A, Supported network protocols: HTTP, TCP/IP, IPv4/IPv6, SNMP, IPX/SPX. Display: LCD, Internal storage capacity: 80 GB, Storage media: HDD. Power supply type: AC, Power requirements: 100 - 240V, Power consumption (PowerSave): 1 W

Printing
Print head nozzles
1200 dpi x 2
Colour *
Yes
Maximum resolution *
2400 x 1200 DPI
Print head
Bubble-jet
Paper handling
Maximum print size *
A1 (594 x 841 mm)
ISO A-series sizes (A0...A9)
A1, A2, A3, A4
Cut sheets *
Yes
Media thickness
0.07 - 0.8 mm
Maximum roll length
18 m
Maximum roll width
61 cm
Maximum roll diameter
15 cm
Roll top margin
2 cm
JIS B-series sizes (B0...B9)
B2, B3, B4
ISO C-series sizes (C0...C9)
C2, C3, C4
Architectural sizes
9 x 12", 12 x 18", 18 x 24", 24 x 36"
ANSI paper sizes
8.5 x 11", 8.5 x 14", 11 x 17", 13 x 19", 17 x 22", 22 x 34"
Roll paper
Yes
Ports & interfaces
Ethernet interface type
Gigabit Ethernet
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Supported network protocols
HTTP, TCP/IP, IPv4/IPv6, SNMP, IPX/SPX
Performance
Built-in display *
Yes
Display
LCD
Internal storage capacity
80 GB
Performance
Storage media
HDD
Sound pressure level (printing)
47 dB
Power
Power supply type
AC
Power requirements
100 - 240V
Power consumption (PowerSave)
1 W
Power consumption (standby)
6 W
Power consumption (typical)
100 W
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
15 - 30 °C
Weight & dimensions
Dimensions (WxDxH)
1320 x 914 x 645 mm
Weight
79 kg
Other features
Compatible ink types, supplies
BK, MBK, C, M, Y, PC, PM, GY, PGY, R, G, B
Glossy paper
Yes
Coated paper
Yes
Photo paper
Yes
Vinyl media
Yes
Proofing paper
Yes
Opaque paper
Yes
Roll-up film
Yes
High resolution paper
Yes
Opaque film
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-01-04 01:16:17
Uk has collected 1 expert review for Canon imagePROGRAF iPF6350 large format printer Colour 2400 x 1200 DPI A1 (594 x 841 mm) but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
tipa.com
Updated:
2015-01-04 01:16:17
The 24-inch imagePROGRAF iPF6350 features Canon’s new 12-colour LUCIA EX pigment ink system and innovative printing technologies to produce prints with increased accuracy and a wider colour gamut – built to fulfill the demands of professional users fo...
0%