Seagate logo

Seagate Desktop HDD 400GB 3.5" Ultra ATA/100 internal hard drive 7200 RPM 16 MB 3.5" Ultra-ATA/100

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109416
Info modified on:
14 Mar 2024, 19:16:19
Warranty:
5 years
Long product name Seagate Desktop HDD 400GB 3.5" Ultra ATA/100 internal hard drive 7200 RPM 16 MB 3.5" Ultra-ATA/100:

Barracuda 7200.10 400GB 3.5" Ultra ATA/100

Seagate Desktop HDD 400GB 3.5" Ultra ATA/100 internal hard drive 7200 RPM 16 MB 3.5" Ultra-ATA/100:

The Barracuda 7200.10 is the most reliable disc drive around. New perpendicular recording technology supports vertically stored data bits, enabling increased areal density and dependability for workstations and performance PCs.

Perpendicular Recording
Perpendicular Recording increases data density while decreasing moving parts for a more dependable drive.

Adaptive Fly Height
Adaptive Fly Height offers consistent read/write performance from the beginning to end of your computing workloads.

Clean Sweep
Clean Sweep automatically calibrates your drive each time you power up.

Directed Offline Scan
Directed Offline Scan runs diagnostics when storage access is not required.

Seagate SoftSonic
Seagate SoftSonic motor enables whisper-quiet operation.

Enhanced G-Force
Enhanced G-Force Protection defends against handling damage.

Short summary description Seagate Desktop HDD 400GB 3.5" Ultra ATA/100 internal hard drive 7200 RPM 16 MB 3.5" Ultra-ATA/100:

Seagate Desktop HDD 400GB 3.5" Ultra ATA/100, 400 GB, 7200 RPM, 16 MB, 3.5", Ultra-ATA/100

Long summary description Seagate Desktop HDD 400GB 3.5" Ultra ATA/100 internal hard drive 7200 RPM 16 MB 3.5" Ultra-ATA/100:

Seagate Desktop HDD 400GB 3.5" Ultra ATA/100. HDD capacity: 400 GB, HDD speed: 7200 RPM, Storage drive buffer size: 16 MB, HDD size: 3.5", Interface: Ultra-ATA/100

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.