location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS MF3220 Laser A4 1200 x 600 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MF3220
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0989B006 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124986
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon i-SENSYS MF3220 Laser A4 1200 x 600 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser
  • - 1200 x 600 DPI
  • - A4 20 ppm
  • - Colour scanning
  • - Internal memory: 32 MB
  • - 11 kg
Long product name Canon i-SENSYS MF3220 Laser A4 1200 x 600 DPI 20 ppm :
The long product name of Canon i-SENSYS MF3220 Laser A4 1200 x 600 DPI 20 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mono Laser printer, copier, colour scanner, 20 ppm, 1200 x 600dpi, 250 sheets tray, USB 2.0
More>>>
Canon i-SENSYS MF3220 Laser A4 1200 x 600 DPI 20 ppm:
The official description of Canon i-SENSYS MF3220 Laser A4 1200 x 600 DPI 20 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get fast laser printing, copying and colour scanning right from the start. Benefit from professional, high quality output and easy, maintenance-free operation - with productive optional networking.

Features

- Affordable Laser All-in-One: printer, copier, colour scanner
- Quick first print/copy, less than 11 seconds
- 1200 x 600dpi printing (enhanced)
- 20 ppm/cpm
- Colour scanner
- All-in-One cartridge
- Optional networking

Easy to use, compact & fast Laser multifunctional

All-in-One productivity
Put a laser printer, digital copier and colour scanner on your desktop, all in one compact unit. The easy-to-use LaserBase MF3220 provides professional laser output for all your needs. And it also cuts your investment costs considerably, with one smart machine handling the work of three.

Fast from the start
Start printing straight away and save time. The unit springs into action the moment you need it, thanks to our On-Demand Fixing technology. Together with Canon Advanced Printing Technology (CAPT) and High Smart Compression Architecture (Hi-SCoA) the LaserBase MF3220 delivers a quick first print in less than 11 seconds.

Professional laser printing, rapid output
A 1200 x 600 dpi enhanced print resolution delivers professional laser quality printing for text and graphics. Output is 20 pages per minute for printing and copying. You get both the speed you need and the quality you expect, without compromise.

Convenient colour scanning
Scan colour documents and photos directly into your application, to email or to PDF for complete scanning convenience. Paper documents can even be converted to standard electronic documents using the OCR software. The USB2.0 Hi-Speed interface speeds up image transmission between the multifunctional and your PC.

Easy All-in-One cartridge
Simply replace the All-in-One cartridge, containing toner and all essential parts, and your LaserBase MF3220 is as good as new. Switch cartridges in seconds and benefit from continuous high quality output.

Productive networking
The optional AXIS 1650 print server offers productive network printing, PC faxing and network scanning. Easy to set up and operate, it allows a small workgroup to fully share these LaserBase functions directly from their connected PCs.

Short summary description Canon i-SENSYS MF3220 Laser A4 1200 x 600 DPI 20 ppm:
This short summary of the Canon i-SENSYS MF3220 Laser A4 1200 x 600 DPI 20 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS MF3220, Laser, 1200 x 600 DPI, Colour scanning, A4

Long summary description Canon i-SENSYS MF3220 Laser A4 1200 x 600 DPI 20 ppm:
This is an auto-generated long summary of Canon i-SENSYS MF3220 Laser A4 1200 x 600 DPI 20 ppm based on the first three specs of the first five spec groups.

Canon i-SENSYS MF3220. Print technology: Laser, Maximum resolution: 1200 x 600 DPI. Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
No
Maximum resolution *
1200 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Warm-up time
8 s
Time to first page (black, normal)
11 s
Economical printing
Yes
Copying
Copying *
No
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
20 cpm
Maximum number of copies
99 copies
Copier resize
50 - 200%
Scanning
Scanning *
Colour scanning
Scanner type *
Flatbed scanner
Input colour depth
24 bit
TWAIN version
TWAIN, WIA
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
1
Input & output capacity
Total input capacity *
250 sheets
Maximum input capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
ISO A-series sizes (A0...A9) *
A4
Non-ISO print media sizes
Legal
Ports & interfaces
USB 2.0 ports quantity
1
Performance
Internal memory *
32 MB
Mac compatibility
No
Design
Market positioning *
Home & office
Power
Power consumption (PowerSave)
5 W
Power consumption (standby)
8 W
System requirements
Minimum RAM
128 MB
Minimum storage drive space
100 MB
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
11 kg
Other features
Dimensions (WxDxH)
449 x 430 x 369 mm
Compatible ink types, supplies
EP-27
Power requirements
AC 200 - 240V, 50-60Hz
Compatible operating systems
Windows 98/Me/2000/XP
All-in-one functions
Scan
Colour all-in-one functions
Scan, No
Brand Image Product code Product Stock Price from
Canon LaserBase MF3240 Laser A4 1200 x 600 DPI 20 ppm Canon LaserBase MF3240 Laser A4 1200 x 600 DPI 20 ppm
(show image)
0989B021 MF3240 0.00
(excl. VAT)
0 (incl. VAT)
Canon LaserBase MF3240 Laser A4 1200 x 600 DPI Canon LaserBase MF3240 Laser A4 1200 x 600 DPI
(show image)
0989B022 MF3240 0.00
(excl. VAT)
0 (incl. VAT)
Canon LaserBase MF3240 Laser A4 1200 x 600 DPI 20 ppm Canon LaserBase MF3240 Laser A4 1200 x 600 DPI 20 ppm
(show image)
0989B019 MF3240 0.00
(excl. VAT)
0 (incl. VAT)
Canon LaserBase MF3240 Laser A4 1200 x 600 DPI 20 ppm Canon LaserBase MF3240 Laser A4 1200 x 600 DPI 20 ppm
(show image)
0989B018 MF3240 0.00
(excl. VAT)
0 (incl. VAT)
Canon LaserBase MF3240 Laser A4 1200 x 600 DPI 20 ppm Canon LaserBase MF3240 Laser A4 1200 x 600 DPI 20 ppm
(show image)
0989B020 MF3240 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)