location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother Gloss Laminated Labelling Tape

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gloss Laminated Labelling Tape
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TZ-324 show
Show alternative article codes used in the online market place
Category:
Tapes which can be used to make labels.
Label-Making Tapes Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98685
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Oct 2018 17:22:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother Gloss Laminated Labelling Tape
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tape type: TZ
  • - Laminated
  • - Print technology: Thermal transfer
  • - Brand compatibility: Brother
  • - Label colour: Gold on black
  • - Tape width: 9 mm
  • - Rolls per pack: 1 Quantity per pack: 1 pc(s)
Long product name Brother Gloss Laminated Labelling Tape :
The long product name of Brother Gloss Laminated Labelling Tape. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Gloss Laminated Labelling Tape - 9mm x 8m, Gold/Black
More>>>
Brother Gloss Laminated Labelling Tape:
The official description of Brother Gloss Laminated Labelling Tape as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Brother’s unique, patented TZ tapes are designed to be extra hard wearing.

Features:
- gloss laminated labelling tape;
- gold on black;
- 9mm width and 8m length.

Short summary description Brother Gloss Laminated Labelling Tape:
This short summary of the Brother Gloss Laminated Labelling Tape data-sheet is auto-generated and uses the product title and the first six key specs.

Brother Gloss Laminated Labelling Tape, Gold on black, TZ, Black, Thermal transfer, Gloss, Brother

Long summary description Brother Gloss Laminated Labelling Tape:
This is an auto-generated long summary of Brother Gloss Laminated Labelling Tape based on the first three specs of the first five spec groups.

Brother Gloss Laminated Labelling Tape. Label colour: Gold on black, Tape type: TZ, Product colour: Black. Tape width: 9 mm, Tape length: 8 m, Quantity per pack: 1 pc(s)

Features
Label colour *
Gold on black
Rolls per pack
1
Tape type
TZ
Product colour
Black
Print technology
Thermal transfer
Finish type
Gloss
Laminated
Yes
Brand compatibility
Brother
Features
Compatibility
PT-1000, PT-1000BTS, PT-1005F, PT-1010, PT-1090, PT-1230PC, PT-1260VP, PT-1280, PT-1280DT, PT-1280VP, PT-1290DT, PT-1830VP, PT-18R, PT-1950VP, PT-2100VP, PT-2420PC, PT-2430PC, PT-2460, PT-2480, PT-2700VP, PT-3600, PT-7100VP, PT-7500VP, PT-7600VP, PT-9500PC, PT-9600, PT-9700PC, PT-9800PCN, RL700S
Weight & dimensions
Tape width *
9 mm
Tape length
8 m
Quantity per pack
1 pc(s)
Brand Image Product code Product Stock Price from
Brother Labelling Tape 12mm Brother Labelling Tape 12mm
(show image)
TX-231 Labelling Tape 12mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother Labelling Tape 9mm Brother Labelling Tape 9mm
(show image)
TX-221 Labelling Tape 9mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother TX-241 label-making tape Black on white Brother TX-241 label-making tape Black on white
(show image)
TX-241 TX-241 0.00
(excl. VAT)
0 (incl. VAT)
Brother TX-242 label-making tape Red on white Brother TX-242 label-making tape Red on white
(show image)
TX-242 TX-242 0.00
(excl. VAT)
0 (incl. VAT)
Brother Labelling Tape 9mm Brother Labelling Tape 9mm
(show image)
TX-335 Labelling Tape 9mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother Labelling Tape 18mm Brother Labelling Tape 18mm
(show image)
TX-345 Labelling Tape 18mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother TX-355 label-making tape White on black Brother TX-355 label-making tape White on black
(show image)
TX-355 TX-355 0.00
(excl. VAT)
0 (incl. VAT)
Brother TX-431 label-making tape Black on red Brother TX-431 label-making tape Black on red
(show image)
TX-431 TX-431 0.00
(excl. VAT)
0 (incl. VAT)
Brother Labelling Tape 24mm Brother Labelling Tape 24mm
(show image)
TX-451 Labelling Tape 24mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother TX-641 label-making tape Black on yellow Brother TX-641 label-making tape Black on yellow
(show image)
TX-641 TX-641 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)