Imation logo

Imation Pivot Flash Drive - 512MB USB flash drive 0.512 GB USB Type-A 2.0

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37426
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
5 years
Long product name Imation Pivot Flash Drive - 512MB USB flash drive 0.512 GB USB Type-A 2.0:

Pivot Flash Drive - 512MB

Short summary description Imation Pivot Flash Drive - 512MB USB flash drive 0.512 GB USB Type-A 2.0:

Imation Pivot Flash Drive - 512MB, 0.512 GB, USB Type-A, 2.0, 13 g

Long summary description Imation Pivot Flash Drive - 512MB USB flash drive 0.512 GB USB Type-A 2.0:

Imation Pivot Flash Drive - 512MB. Capacity: 0.512 GB, Device interface: USB Type-A, USB version: 2.0. Weight: 13 g

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.