location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ap 5000 440 2 GHz All-in-one Point of Sale 38.1 cm (15") 1024 x 768 pixels Touchscreen Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ap
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
ap5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BM914AW#ABH
Category:
point of sale systems
POS Systems Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 155914
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP ap 5000 440 2 GHz All-in-one Point of Sale 38.1 cm (15") 1024 x 768 pixels Touchscreen Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-one Point of Sale 38.1 cm (15") Black, Silver
  • - Touchscreen
  • - Intel® Celeron® 2 GHz 0.512 MB
  • - DDR2 SDRAM 2 GB
  • - HDD 160 GB
  • - Ethernet LAN Microphone in
  • - 130 W
Warranty: 3 year parts, labor and onsite service (3/3/3) standardCertain restrictions and exclusions apply.
Long product name HP ap 5000 440 2 GHz All-in-one Point of Sale 38.1 cm (15") 1024 x 768 pixels Touchscreen Black, Silver :
The long product name of HP ap 5000 440 2 GHz All-in-one Point of Sale 38.1 cm (15") 1024 x 768 pixels Touchscreen Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel® Celeron® Processor 440 (2.00 GHz, 512 KB L2 cache, 800 MHz FSB), 2 GB 800 MHz DDR2 SDRAM, 160 GB 7200 rpm SATA 3.0 Gb/s, Integrated Intel Graphics Media Accelerator 3000, Windows XP Professional 32
More>>>
HP ap 5000 440 2 GHz All-in-one Point of Sale 38.1 cm (15") 1024 x 768 pixels Touchscreen Black, Silver:
The official description of HP ap 5000 440 2 GHz All-in-one Point of Sale 38.1 cm (15") 1024 x 768 pixels Touchscreen Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP ap5000 All-in-One POS System offers easy implementation within your existing retail ecosystem, is available with your choice of OS and Intel® processor, and is backed by a three-year standard limited warranty.

Short summary description HP ap 5000 440 2 GHz All-in-one Point of Sale 38.1 cm (15") 1024 x 768 pixels Touchscreen Black, Silver:
This short summary of the HP ap 5000 440 2 GHz All-in-one Point of Sale 38.1 cm (15") 1024 x 768 pixels Touchscreen Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP ap 5000, 38.1 cm (15"), 1024 x 768 pixels, Intel® Celeron®, 2 GHz, 0.512 MB, 800 MHz

Long summary description HP ap 5000 440 2 GHz All-in-one Point of Sale 38.1 cm (15") 1024 x 768 pixels Touchscreen Black, Silver:
This is an auto-generated long summary of HP ap 5000 440 2 GHz All-in-one Point of Sale 38.1 cm (15") 1024 x 768 pixels Touchscreen Black, Silver based on the first three specs of the first five spec groups.

HP ap 5000. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Processor family: Intel® Celeron®, Processor frequency: 2 GHz, Processor cache: 0.512 MB. Internal memory: 2 GB, Internal memory type: DDR2 SDRAM, Maximum internal memory: 4 GB. Total storage capacity: 160 GB, Storage media: HDD, HDD capacity: 160 GB. Graphics card manufacturer: Intel, Graphics card: GMA 3000

Display
Display diagonal *
38.1 cm (15")
Display resolution *
1024 x 768 pixels
Touchscreen *
Yes
Processor
Processor family *
Intel® Celeron®
Processor model *
440
Processor frequency
2 GHz
Processor cache
0.512 MB
Processor front side bus
800 MHz
Motherboard chipset
Intel® Q965 Express
Memory
Internal memory *
2 GB
Internal memory type
DDR2 SDRAM
Maximum internal memory
4 GB
Memory clock speed
800 MHz
Storage
Total storage capacity *
160 GB
Storage media *
HDD
HDD capacity
160 GB
HDD speed
7200 RPM
Graphics
Graphics card manufacturer
Intel
Graphics card
GMA 3000
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Ports & interfaces
USB 2.0 ports quantity
5
VGA (D-Sub) ports quantity
1
Line-out
Yes
Microphone in
Yes
RS-232 ports
3
PS/2 ports quantity
1
DC-in jack
Yes
Design
Chassis type
All-in-one Point of Sale
Product colour
Black, Silver
Software
Operating system installed *
Windows XP Professional
Power
Power supply
130 W
Operational conditions
Operating relative humidity (H-H)
20 - 85%
Operating temperature (T-T)
10 - 40 °C
Weight & dimensions
Weight
11.1 kg
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Dimensions (WxDxH)
352 x 482 x 436 mm
Memory slots
2x DIMM