Product Brochure/Datasheet
(1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Conceptronic PCI Express Card 2-Port USB 3.0
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Hot swapping support
- - Super Speed USB 3.0
- - 5Gb/s dataspeed
- - 2 USB ports using only 1 slot
Warranty:
5 years
Long product name Conceptronic PCI Express Card 2-Port USB 3.0
:
The long product name of Conceptronic PCI Express Card 2-Port USB 3.0. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
2 x USB 3.0, PCI, 4.8 Gbps
More>>>
Conceptronic PCI Express Card 2-Port USB 3.0:
The official description of Conceptronic PCI Express Card 2-Port USB 3.0 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
With this PCI Express Card you easily add 2 extra SuperSpeed USB 3.0 ports to your desktop computer and upgrade the dataspeed to 4,8Gb/s! The CUSB3EXI has a maximum dataspeed of 4,8Gbs, which makes it very fast to copy very large files or documents to and from your desktop computer. You simply place this USB 3.0 PCI Express Card in the Express Card slot of your computer, install the included drivers and ready you are!
Short summary description Conceptronic PCI Express Card 2-Port USB 3.0:
This short summary of the Conceptronic PCI Express Card 2-Port USB 3.0 data-sheet is auto-generated and uses the product title and the first six key specs.
Conceptronic PCI Express Card 2-Port USB 3.0, PCIe, USB 3.2 Gen 1 (3.1 Gen 1), Silver, China, 4.8 Gbit/s, 67.5 mm
Long summary description Conceptronic PCI Express Card 2-Port USB 3.0:
This is an auto-generated long summary of Conceptronic PCI Express Card 2-Port USB 3.0 based on the first three specs of the first five spec groups.
Conceptronic PCI Express Card 2-Port USB 3.0. Host interface: PCIe, Output interface: USB 3.2 Gen 1 (3.1 Gen 1). Product colour: Silver, Country of origin: China. Data transfer rate (max): 4.8 Gbit/s. Width: 67.5 mm, Depth: 1.6 mm, Height: 65.5 mm. Package width: 156 mm, Package depth: 26 mm, Package height: 132 mm