location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

IBM UPS750THV uninterruptible power supply (UPS) 0.75 kVA 500 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM Check ‘IBM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UPS750THV
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2130R2X
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘IBM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39403
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2021 16:16:36
The date of the most recent change of this product data-sheet in Icecat.
Long product name IBM UPS750THV uninterruptible power supply (UPS) 0.75 kVA 500 W :
The long product name of IBM UPS750THV uninterruptible power supply (UPS) 0.75 kVA 500 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

UPS750THV
More>>>
Short summary description IBM UPS750THV uninterruptible power supply (UPS) 0.75 kVA 500 W:
This short summary of the IBM UPS750THV uninterruptible power supply (UPS) 0.75 kVA 500 W data-sheet is auto-generated and uses the product title and the first six key specs.

IBM UPS750THV, 0.75 kVA, 500 W, 320 J, Sealed Lead Acid (VRLA), 3 h, CE, FCC Class A certified, C-Tick, GOST, BCIQ, EN 60950, NOM, UL 1778, VDE, CSA 22.2 No. 950,...

Long summary description IBM UPS750THV uninterruptible power supply (UPS) 0.75 kVA 500 W:
This is an auto-generated long summary of IBM UPS750THV uninterruptible power supply (UPS) 0.75 kVA 500 W based on the first three specs of the first five spec groups.

IBM UPS750THV. Output power capacity: 0.75 kVA, Output power: 500 W, Surge energy rating: 320 J. Battery technology: Sealed Lead Acid (VRLA), Battery recharge time: 3 h. Certification: CE, FCC Class A certified, C-Tick, GOST, BCIQ, EN 60950, NOM, UL 1778, VDE, CSA 22.2 No. 950,.... Weight: 19.5 kg. Output connections: 6 x IEC 320 EN 60320 C13, Input connection type: IEC 320 EN 60320 C14, Dimensions (WxDxH): 170 x 439 x 216 mm