location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR Adapter ENet USB Wless 11 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Adapter ENet USB Wless
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MA111GE
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 161128
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:08:38
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name NETGEAR Adapter ENet USB Wless 11 Mbit/s :
The long product name of NETGEAR Adapter ENet USB Wless 11 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NETGEAR MA111 - Network adapter - USB - Wi-Fi
More>>>
NETGEAR Adapter ENet USB Wless 11 Mbit/s:
The official description of NETGEAR Adapter ENet USB Wless 11 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fast and Easy 11 Mbps Wireless Connectivity
NETGEAR has designed this Wireless USB Adapter to give you fast, reliable Internet access. There's no need to open up your PC, or install expensive Ethernet cables to connect wirelessly. The MA111 effortlessly connects your desktop PC at home, or even your notebook PC at a hotspot over any 802.11b network. With its automatic rate fallback, the MA111 lets you move to extended distances without losing your connectivity. Attractively styled, this compact device simply plugs into an external USB port on your desktop or notebook PC. High-level WEP encryption gives you secure data communication and shields your network from wireless eavesdroppers – at no sacrifice to performance. With NETGEAR, Everybody's connecting, and with the MA111, they can connect everywhere.

Simple
Wireless connectivity at 11 Mbps that's powered by USB 1.1 means there's no need to open the cover of your PC and no need to buy or install Ethernet cabling. The included 5 ft cable allows you to position the adapter for peak signal strength to your desktop.

Capable
Automatic rate fallback adjusts to greater distances. Hardware-based 40/64 and 128-bit WEP encryption protects your privacy. Pre-configured to work with other NETGEAR wireless products, this USB adapter works with Windows® 98, ME, 2000, and XP.

Reliable
In addition to seamless signal strength and dependable operability, NETGEAR provides a 3 year warranty. Now you can enjoy fast wireless access without unexpected interruptions.

Short summary description NETGEAR Adapter ENet USB Wless 11 Mbit/s:
This short summary of the NETGEAR Adapter ENet USB Wless 11 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR Adapter ENet USB Wless, USB, 11 Mbit/s

Long summary description NETGEAR Adapter ENet USB Wless 11 Mbit/s:
This is an auto-generated long summary of NETGEAR Adapter ENet USB Wless 11 Mbit/s based on the first three specs of the first five spec groups.

NETGEAR Adapter ENet USB Wless. Host interface: USB. Maximum data transfer rate: 11 Mbit/s

Ports & interfaces
Host interface *
USB
Network
Maximum data transfer rate *
11 Mbit/s
Spread spectrum method
DSSS
Security algorithms
128-bit WEP, 40-bit WEP, 64-bit WEP
Network
Bandwidth
2.4 GHz
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Operating relative humidity (H-H)
5 - 95%
Brand Image Product code Product Stock Price from
AVM FRITZ!WLAN USB Stick 125 Mbit/s AVM FRITZ!WLAN USB Stick 125 Mbit/s
(show image)
20002325 FRITZ!WLAN USB Stick 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR NIC ENet CF-Card Wless 11Mpbs 11 Mbit/s NETGEAR NIC ENet CF-Card Wless 11Mpbs 11 Mbit/s
(show image)
MA701GE NIC ENet CF-Card Wless 11Mpbs 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)