location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark C500 Yellow (1.5K) toner cartridge Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C500 Yellow Toner Cartridge (1.5K)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C500S2YG show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646012133 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 137260
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2019 13:27:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark C500 Yellow (1.5K) toner cartridge Original
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Yellow
  • - Colour toner page yield: 1500 pages
Long product name Lexmark C500 Yellow (1.5K) toner cartridge Original :
The long product name of Lexmark C500 Yellow (1.5K) toner cartridge Original. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

C500 Yellow Toner Cartridge (1.5K)
More>>>
Lexmark C500 Yellow (1.5K) toner cartridge Original:
The official description of Lexmark C500 Yellow (1.5K) toner cartridge Original as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Lexmark C500 supplies are designed to provide value, reliability and outstanding print quality. This toner cartridge is unique to this printer. Toner cartridges intended for use with other printers cannot be used.
True: Accurate technology. Genuine quality. Environmental focus. It's our nature.
Image: Crisp print. Professional documents. Great Impressions. Project your character.

Short summary description Lexmark C500 Yellow (1.5K) toner cartridge Original:
This short summary of the Lexmark C500 Yellow (1.5K) toner cartridge Original data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark C500 Yellow Toner Cartridge (1.5K), 1500 pages, Yellow

Long summary description Lexmark C500 Yellow (1.5K) toner cartridge Original:
This is an auto-generated long summary of Lexmark C500 Yellow (1.5K) toner cartridge Original based on the first three specs of the first five spec groups.

Lexmark C500 Yellow Toner Cartridge (1.5K). Colour toner page yield: 1500 pages, Printing colours: Yellow

Features
Colour toner page yield *
1500 pages
Type *
Original
Printing colours *
Yellow
Cartridge return & recycling
Yes
Country of origin
Thailand
Logistics data
Pallet gross weight
215 kg
Other features
Colour
Yes
Archival storage life
not define
Pallet weight (imperial)
214.5 kg (473 lbs)
Brand Image Product code Product Stock Price from
Freecolor

Freecolor C500Y-HY-FRC toner cartridge 1 pc(s) Yellow
(show image)
C500Y-HY-FRC C500Y-HY-FRC 0.00
(excl. VAT)
0 (incl. VAT)
Freecolor

Freecolor C500M-HY-FRC toner cartridge 1 pc(s) Magenta
(show image)
C500M-HY-FRC C500M-HY-FRC 0.00
(excl. VAT)
0 (incl. VAT)
Freecolor

Freecolor C500C-HY-FRC toner cartridge 1 pc(s) Cyan
(show image)
C500C-HY-FRC C500C-HY-FRC 0.00
(excl. VAT)
0 (incl. VAT)
Freecolor

Freecolor C500B-HY-FRC toner cartridge 1 pc(s) Black
(show image)
C500B-HY-FRC C500B-HY-FRC 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
Australia 1 distributor(s)
United Kingdom 2 distributor(s)