Canon logo

Canon SELPHY CP510 300dpi photo printer Dye-sublimation 300 x 300 DPI

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142499
Info modified on:
14 Feb 2020, 17:18:48
Long product name Canon SELPHY CP510 300dpi photo printer Dye-sublimation 300 x 300 DPI:

SELPHY CP510

Canon SELPHY CP510 300dpi photo printer Dye-sublimation 300 x 300 DPI:

Treasure your family's memories as glossy, durable photos from the SELPHY CP510. Immediate prints direct from your digital camera via the clever retractable USB cable.

100 year durable photos
300 dpi dye-sublimation printing technology produces superb quality prints that resist fading for 100 years when stored in an album.

Protective glossy coating
After the SELPHY CP510 has finished printing your favourite photo, it lays down a protective glossy coating. This gives a similar look and feel to traditional lab prints and guards against splashes, spills and sticky fingers.

One-minute photolab
A powerful print engine and fast paper transport work together to deliver borderless post card prints in just 60 seconds**, or even less with some Canon cameras.

Easy to use
Everyone will find it simple to print with the SELPHY CP510. Just connect your digital camera, camcorder or computer and you are set to go. Its optional rechargeable battery pack and compact size make it the perfect take-anywhere partner for easy and fun prints on the move.

Compact with retractable USB cable
The SELPHY CP510 puts and end to tangled or missing leads and connectors. Its handy retractable USB cable is always at the ready. When you are finished printing it withdraws into a compact stylish body that will complement any contemporary interior.

Prints without the PC
The SELPHY CP510 supports PictBridge and Canon Direct Print, so you can print directly from compatible devices without the need for a PC. Once connected, use your camera's LCD screen to select images, layouts and the number of prints.

Your digital camera's ideal partner
With the SELPHY CP510 in your home, you can create instant real photos for immediate sharing with your family. The printer is your digital camera's perfect partner.

Windows and Mac support
The SELPHY CP510 supports Windows PC and Mac connectivity. Perfect for when you want to use your computer to enhance or crop that favourite shot before printing. All the clever software you need is included in the box.

Features:
- PictBridge compatible, no PC required
- best value photo printing solution
- 100 year durable photos
- protective glossy coating
- fast borderless prints
- easy to use
- stylish and compact
- perfect digital camera partner
- Windows/Mac support

Short summary description Canon SELPHY CP510 300dpi photo printer Dye-sublimation 300 x 300 DPI:

Canon SELPHY CP510 300dpi, Dye-sublimation, 300 x 300 DPI, Direct printing

Long summary description Canon SELPHY CP510 300dpi photo printer Dye-sublimation 300 x 300 DPI:

Canon SELPHY CP510 300dpi. Print technology: Dye-sublimation, Maximum resolution: 300 x 300 DPI. Direct printing

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.