location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC NetShelter SX 750mm Wide x 1070mm Deep Standard Roof Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NetShelter SX 750mm Wide x 1070mm Deep Standard Roof Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AR7251 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304235255 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145244
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Mar 2024 08:05:25
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description APC NetShelter SX 750mm Wide x 1070mm Deep Standard Roof Black:
This short summary of the APC NetShelter SX 750mm Wide x 1070mm Deep Standard Roof Black data-sheet is auto-generated and uses the product title and the first six key specs.

APC NetShelter SX 750mm Wide x 1070mm Deep Standard Roof Black, 6.55 kg, 724 x 908 x 16 mm

Long summary description APC NetShelter SX 750mm Wide x 1070mm Deep Standard Roof Black:
This is an auto-generated long summary of APC NetShelter SX 750mm Wide x 1070mm Deep Standard Roof Black based on the first three specs of the first five spec groups.

APC NetShelter SX 750mm Wide x 1070mm Deep Standard Roof Black. Weight: 6.55 kg. Dimensions (WxDxH): 724 x 908 x 16 mm

Weight & dimensions
Weight
6.55 kg
Logistics data
Harmonized System (HS) code
85389099
Other features
Dimensions (WxDxH)
724 x 908 x 16 mm
Country Distributor
Nederland 6 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
Deutschland 3 distributor(s)
Switzerland 2 distributor(s)
Suomi 1 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)