location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad X60 Series 4 Cell Slim Line Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad X60 Series 4 Cell Slim Line Battery
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40Y6999 show
Show alternative article codes used in the online market place
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84649
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2021 13:43:35
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One year.
Long product name Lenovo ThinkPad X60 Series 4 Cell Slim Line Battery :
The long product name of Lenovo ThinkPad X60 Series 4 Cell Slim Line Battery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad X60 Series 4 Cell Slim Line Battery
More>>>
Lenovo ThinkPad X60 Series 4 Cell Slim Line Battery:
The official description of Lenovo ThinkPad X60 Series 4 Cell Slim Line Battery as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stay unplugged longer with a spare ThinkPad system battery. Replace your original 4-cell system battery (select models) or carry an extra to stay unplugged longer. The Slim Line battery is designed for use with ThinkPad X60s Series notebooks only (Note that it is not compatible with other ThinkPad X60 Series models). Its streamlined form factor ensures a flush fit when you connect your notebook to the optional ThinkPad X6 UltraBase. Interested in staying unplugged even longer? Consider combining the ThinkPad X60s Series 4 Cell Slim Line Battery with the optional ThinkPad X60 Series Extended Life Battery (40Y7005) for up to 5.7 hours (1) of unplugged time on select models. Or, combine it with the ThinkPad Advanced Ultrabay Battery (40Y6789), used inside the ThinkPad X6 UltraBase, for up to 5.2 hours (1) of unplugged computing (Note that the Extended Life Battery cannot be used in combination with the ThinkPad X6 UltraBase).

Short summary description Lenovo ThinkPad X60 Series 4 Cell Slim Line Battery:
This short summary of the Lenovo ThinkPad X60 Series 4 Cell Slim Line Battery data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad X60 Series 4 Cell Slim Line Battery, Battery, Lenovo

Long summary description Lenovo ThinkPad X60 Series 4 Cell Slim Line Battery:
This is an auto-generated long summary of Lenovo ThinkPad X60 Series 4 Cell Slim Line Battery based on the first three specs of the first five spec groups.

Lenovo ThinkPad X60 Series 4 Cell Slim Line Battery. Type: Battery, Brand compatibility: Lenovo

Features
Type *
Battery
Brand compatibility *
Lenovo
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery voltage
14.4 V
Number of battery cells
4
Battery life (max)
3.11 h
Weight & dimensions
Width
176.7 mm
Depth
68.8 mm
Height
14.7 mm
Weight
200 g
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
8 - 95%
Country Distributor
United Kingdom 1 distributor(s)