location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ML-D3050B toner cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML-D3050B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ML-D3050B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8808979815227 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122640
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Dec 2023 10:42:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung ML-D3050B toner cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Black toner page yield: 8000 pages
  • - Laser printing
  • - 1 pc(s)
Long product name Samsung ML-D3050B toner cartridge 1 pc(s) Original Black :
The long product name of Samsung ML-D3050B toner cartridge 1 pc(s) Original Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Toner Cartridge for ML-3050 series
More>>>
Samsung ML-D3050B toner cartridge 1 pc(s) Original Black:
The official description of Samsung ML-D3050B toner cartridge 1 pc(s) Original Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This is high capacity black toner cartridge for Samsung ML-3050 series printers. The capacity is 8000 pages at 5% coverage on A4 format.

Short summary description Samsung ML-D3050B toner cartridge 1 pc(s) Original Black:
This short summary of the Samsung ML-D3050B toner cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ML-D3050B, 8000 pages, Black, 1 pc(s)

Long summary description Samsung ML-D3050B toner cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of Samsung ML-D3050B toner cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

Samsung ML-D3050B. Black toner page yield: 8000 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
ML-3051N, ML-3051ND
Quantity per pack *
1 pc(s)
Black toner page yield *
8000 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
Samsung
Weight & dimensions
Weight
1.25 kg
Weight & dimensions
Package width
345 mm
Package depth
238 mm
Package height
138 mm
Package weight
1.59 kg
Package type
Box
Other features
Print technology
Laser printing
Package tare weight
340 g
Brand Image Product code Product Stock Price from
Katun

Katun 37358 toner cartridge 1 pc(s) Black
(show image)
37358 37358 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - Samsung ML-D3050B - For Samsung ML 305x toner cartridge 1 pc(s) MM Black Laser Toner - Samsung ML-D3050B - For Samsung ML 305x toner cartridge 1 pc(s)
(show image)
65023DK Black Laser Toner - Samsung ML-D3050B - For Samsung ML 305x 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan 1 Cartridge
(show image)
4200204 1 Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Samsung ML-D3050A toner cartridge 1 pc(s) Original Black Samsung ML-D3050A toner cartridge 1 pc(s) Original Black
(show image)
ML-D3050A ML-D3050A 0.00
(excl. VAT)
0 (incl. VAT)