location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Imaging Cartridge 15k

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Imaging Cartridge 15k
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S050290
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343857858 show
Category:
Component of a printer or photocopier which is sometimes referred to as copier cartridge, toner cartridge, or drum unit. An imaging unit in which all or many of the consumable and maintenance items, such as toner, developer, photoconductor, corona wires, wiper blade, etc. are sometimes combined in one module which may be user-disposable/recyclable.
Imaging Units Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 175729
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2020 11:17:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Imaging Cartridge 15k
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 15000 pages
  • - Print technology: Laser
  • - Epson
  • - Black
  • - 1 pc(s)
Long product name Epson Imaging Cartridge 15k :
The long product name of Epson Imaging Cartridge 15k. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Imaging Cartridge 15k
More>>>
Short summary description Epson Imaging Cartridge 15k:
This short summary of the Epson Imaging Cartridge 15k data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Imaging Cartridge 15k, 15000 pages, Black, Japan, Laser, Epson, - EPL-N2550T - EPL-N2550DT - EPL-N2550D2T - EPL-N2550D - EPL-N2550

Long summary description Epson Imaging Cartridge 15k:
This is an auto-generated long summary of Epson Imaging Cartridge 15k based on the first three specs of the first five spec groups.

Epson Imaging Cartridge 15k. Page yield: 15000 pages, Suitable for printing colours: Black, Country of origin: Japan. Dimensions (WxDxH): 470 x 242 x 237 mm, Weight: 2.6 kg. Quantity per pack: 1 pc(s), Package width: 240 mm, Package depth: 470 mm. Products per pallet: 56 pc(s), Pallet gross length: 120 cm, Pallet gross width: 80 cm

Features
Page yield *
15000 pages
Suitable for printing colours
Black
Country of origin
Japan
Print technology
Laser
Quantity
1
Brand compatibility
Epson
Compatibility
- EPL-N2550T - EPL-N2550DT - EPL-N2550D2T - EPL-N2550D - EPL-N2550
Weight & dimensions
Dimensions (WxDxH)
470 x 242 x 237 mm
Weight
2.6 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
240 mm
Packaging data
Package depth
470 mm
Package height
240 mm
Package weight
2.94 kg
Logistics data
Products per pallet
56 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
2.07 m
Products per pallet layer
7 pc(s)
Products per pallet layer (UK)
10 pc(s)
Products per pallet (UK)
80 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2.07 m
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)