location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

AMD Athlon64 3200+ processor 2 GHz 0.512 MB L2 Box

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AMD Check ‘AMD’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Athlon64 3200+
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ADA3200CNBOX
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘AMD’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AMD: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28867
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points AMD Athlon64 3200+ processor 2 GHz 0.512 MB L2 Box
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Athlon 2 GHz
  • - 0.512 MB L2 Socket AM2
  • - 90 nm 62 W
  • - Box
Long product name AMD Athlon64 3200+ processor 2 GHz 0.512 MB L2 Box :
The long product name of AMD Athlon64 3200+ processor 2 GHz 0.512 MB L2 Box. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Athlon64 3200+, Socket AM2, Box
More>>>
Short summary description AMD Athlon64 3200+ processor 2 GHz 0.512 MB L2 Box:
This short summary of the AMD Athlon64 3200+ processor 2 GHz 0.512 MB L2 Box data-sheet is auto-generated and uses the product title and the first six key specs.

AMD Athlon64 3200+, AMD Athlon, Socket AM2, 90 nm, AMD, 2 GHz, 0.512 MB

Long summary description AMD Athlon64 3200+ processor 2 GHz 0.512 MB L2 Box:
This is an auto-generated long summary of AMD Athlon64 3200+ processor 2 GHz 0.512 MB L2 Box based on the first three specs of the first five spec groups.

AMD Athlon64 3200+. Processor family: AMD Athlon, Processor socket: Socket AM2, Processor lithography: 90 nm. L1 cache: 0.125 MB

Brand Image Product code Product Stock Price from
AMD

AMD Athlon 64 3500+ Socket AM2 Box processor 2.2 GHz 0.512 MB L2
(show image)
ADA3500IAA4CN/4CW Athlon 64 3500+ Socket AM2 Box 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Athlon 64 3500+ processor 2.2 GHz 0.512 MB L2 Box
(show image)
ADA3500IAA4CW 64 3500+ 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Athlon 64 3500+ Socket AM2 Box processor 2.2 GHz 0.512 MB L2
(show image)
ADA3500CNBOX/CWBOX Athlon 64 3500+ Socket AM2 Box 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Athlon64 3800+ Socket AM2 Box processor 2.4 GHz 0.512 MB L2
(show image)
ADA3800CNBOX/CWBOX Athlon64 3800+ Socket AM2 Box 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Athlon 64 4000+ Socket 939 Tray processor 2.4 GHz 1 MB L2
(show image)
ADA4000DKA5CF Athlon 64 4000+ Socket 939 Tray 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Athlon64 3000+ Socket 939 processor 1.8 GHz 0.512 MB L2 Box
(show image)
ADA3000DAA4BW Athlon64 3000+ Socket 939 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Athlon64 3000+ Socket AM2 processor 1.8 GHz 0.512 MB L2 Box
(show image)
ADA3000IAA4CN Athlon64 3000+ Socket AM2 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Athlon64 3800+ Socket AM2 Tray processor 2.4 GHz 0.512 MB L2
(show image)
ADA3800IAA4CW Athlon64 3800+ Socket AM2 Tray 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Athlon 64 3200+ Socket AM2 Tray processor 2 GHz 0.512 MB L2
(show image)
ADA3200IAA4CN/CW Athlon 64 3200+ Socket AM2 Tray 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Athlon64 3200+ Socket AM2 Tray processor 2 GHz 0.512 MB L2
(show image)
ADA3200IAA4CW Athlon64 3200+ Socket AM2 Tray 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)