Broadcom 9550SXU-16ML SATA II RAID Controller RoHS interface cards/adapter

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6290
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
3 year
Long product name Broadcom 9550SXU-16ML SATA II RAID Controller RoHS interface cards/adapter:

9550SXU-16ML SATA II RAID Controller RoHS / 64-bit/133MHz / KIT

Short summary description Broadcom 9550SXU-16ML SATA II RAID Controller RoHS interface cards/adapter:

Broadcom 9550SXU-16ML SATA II RAID Controller RoHS, PCI-X, JBOD, 174.6 mm, 106.7 mm, Microsoft Windows 2003/XP/2000, Red Hat Linux, SuSE Linux, Fedora Linux, 2.4 Linux kernel, 2.6..., 3.5–10 W @ 3.3 V

Long summary description Broadcom 9550SXU-16ML SATA II RAID Controller RoHS interface cards/adapter:

Broadcom 9550SXU-16ML SATA II RAID Controller RoHS. Host interface: PCI-X. RAID levels: JBOD. Width: 174.6 mm, Depth: 106.7 mm. Compatible operating systems: Microsoft Windows 2003/XP/2000, Red Hat Linux, SuSE Linux, Fedora Linux, 2.4 Linux kernel, 2.6..., Power requirements: 3.5–10 W @ 3.3 V, Internal memory: 256 MB

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.