Freecom logo

Freecom TapeWare DLT -V4I Storage drive Tape Cartridge 160 GB

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38815
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
3 year
Long product name Freecom TapeWare DLT -V4I Storage drive Tape Cartridge 160 GB:

TapeWare DLT-V4I 160 - 320Gb

Freecom TapeWare DLT -V4I Storage drive Tape Cartridge 160 GB:

Key features:
- Based on leading Quantum DLT-Technology
- Stores up to 320 GB* of data on one data cartridge
- Up to 72.0* GB/h data transfer rate
- Multiple connection possibilities with SCSI- and SATA-Interface
- Including DLTSageTM: monitors drive and media health
- MTBF of 250,000 hours (@ 100% duty cycle)
- Compares the data while writing (Read While Write), theoretical no
verify necessary
- WORM (Write Once Read Many) support with DLTIceTM, on normal
DLT-VS1 media
- Backwards read compatible to DLT-1, DLT-VS80 and DLT-VS160
- Seven generation roadmap with up to 2-3 TB of capacity
- Supports virtually most OS and platforms e.g.Windows (NT, 2000, XP,
2003),MAC OS, NetWare (5.x, 6.x), Linux (Kernel 2.2.5 or higher), Unix,
Sun Solaris (8, 9, 10.x), Silicon Graphics (IRIX 6.5.16), IBM AIX (5.2.0)
- Freecom DLT V4-Devices including 3 years Rapid-Exchange-Service

Short summary description Freecom TapeWare DLT -V4I Storage drive Tape Cartridge 160 GB:

Freecom TapeWare DLT -V4I, Storage drive, Tape Cartridge, SCSI Ultra 160, 2:1, DLT, 5.25"

Long summary description Freecom TapeWare DLT -V4I Storage drive Tape Cartridge 160 GB:

Freecom TapeWare DLT -V4I. Product type: Storage drive, Media type: Tape Cartridge, Interface: SCSI Ultra 160. Native capacity: 160 GB, Compressed capacity: 320 GB, Drive device, buffer size: 32 MB. Sustained data transfer rate (compressed): 20 MB/s, Sustained data transfer rate (native): 10 MB/s. Power consumption (typical): 14 W. Weight: 1.36 kg

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.