location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR DGN2200 wireless router Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DGN2200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DGN2200-100UKS
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100351
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name NETGEAR DGN2200 wireless router Black :
The long product name of NETGEAR DGN2200 wireless router Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless-N 300 Router w/DSL Modem
More>>>
NETGEAR DGN2200 wireless router Black:
The official description of NETGEAR DGN2200 wireless router Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

-Wireless-N provides higher speed and better range.
-Blocks unsafe Internet content and applications.
-Flexible and customizable settings through Web interface.

Fully compatible with major DSL Internet service providers
-Wireless-N provides higher speed and better range than your old DSL equipment.
-ReadySHARE™—USB port provides fast and easy access for sharing an external USB storage device.
-Push 'N' Connect securely connects devices at the touch of a button.
-Built-in ADSL2+ modem for use with DSL Broadband (through the telephone line).
-Smart Wizard® installation CD with multi-language support makes setup easy.

Features
-Live Parental Controls, powered by OpenDNS™.
-Blocks unsafe Internet content and applications.
-Flexible and customizable settings through Web interface.
-Protects connected devices through the router such as PCs, gaming consoles, and iPod touch®.
-And it's FREE! See CD inside for installation.
-To learn more visit www.netgear.com/lpc.
-Dedicated network for guests with restricted access without sharing your own security password.
-Automatic Quality of Service (QoS) for reliable video, voice and gaming.
-Broadband usage meter ensures accurate measurement of download Internet traffic with customized alerts.
-Push 'N' Connect using Wi-Fi Protected Setup™ (WPS)1.

Short summary description NETGEAR DGN2200 wireless router Black:
This short summary of the NETGEAR DGN2200 wireless router Black data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR DGN2200, Ethernet LAN, ADSL, Black

Long summary description NETGEAR DGN2200 wireless router Black:
This is an auto-generated long summary of NETGEAR DGN2200 wireless router Black based on the first three specs of the first five spec groups.

NETGEAR DGN2200. Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. DSL specification: ADSL Annex A, ADSL2, ADSL2+. Security algorithms: WEP, WPA-PSK, WPA2-PSK. Supported network protocols: TCP/IP. Product colour: Black

Network
Ethernet LAN *
Yes
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Supports ISDN connection
Yes
DSL features
ADSL
Yes
DSL specification
ADSL Annex A, ADSL2, ADSL2+
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
DC-in jack
Yes
Security
Security algorithms
WEP, WPA-PSK, WPA2-PSK
Protocols
Supported network protocols
TCP/IP
Design
Product colour
Black
Design
Indication light
Yes
LED indicators
Yes
Antenna
Antennas quantity
2
Weight & dimensions
Weight
300 g
Other features
USB ports quantity
1
Compatible operating systems
Microsoft Windows 7, Vista, XP, 2000, Me, Mac OS
Dimensions (WxDxH)
173 x 128 x 33 mm
Minimum system requirements
Microsoft Internet Explorer 5.0, Firefox 2.0, Safari 1.4
Data transfer rate
300 Mbit/s
Bandwidth
2.4 GHz
xDSL connection
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 21:53:52
Uk has collected 4 expert reviews for NETGEAR DGN2200 wireless router Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-11-13 21:53:52
The DGN2200's design is a departure from previous Netgear routers with its shiny black plastic case. It can be placed vertically with the help of a snap-in stand. There are four Ethernet ports and a single USB port that can accept external storage devi...
Bottom line Excellent long-range performance and a USB port, but we recommend paying a little more for better features...
80%
crowdedbrain.co.uk
Updated:
2014-03-20 02:02:12
It's normally rare to get an ISP that supplies you with a wireless modem/router as standard that can handle all of your requirements and this is exactly what happened to one of my customers recently. In terms of a background story I was trying to extend w...
0%
Country Distributor
United Kingdom 1 distributor(s)