location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Sports Backpack Backpack case

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sports Backpack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EW432AA
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118394
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Feb 2020 19:55:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Sports Backpack Backpack case
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Backpack case
  • - Nylon
  • - 620 g
Warranty: standard statement: 1-year limited
Long product name HP Sports Backpack Backpack case :
The long product name of HP Sports Backpack Backpack case. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Sleek Design, full featured and comfortable. Includes organised work station, passport holder, water bottle holder and mobile phone holder.
More>>>
Short summary description HP Sports Backpack Backpack case:
This short summary of the HP Sports Backpack Backpack case data-sheet is auto-generated and uses the product title and the first six key specs.

HP Sports Backpack, Backpack case, 620 g

Long summary description HP Sports Backpack Backpack case:
This is an auto-generated long summary of HP Sports Backpack Backpack case based on the first three specs of the first five spec groups.

HP Sports Backpack. Case type: Backpack case. Weight: 620 g

Features
Case type *
Backpack case
Material *
Nylon
Country of origin
China
Weight & dimensions
Weight
620 g
Other features
Dimensions (WxDxH)
488 x 356 x 178 mm
Minimum system requirements
Product Dimensions: 488mm x 356mm x 178mm; Weight 0.62Kg