location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com Nylon Cable Ties cable tie Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Nylon Cable Ties
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CV075K
Category:
A cable tie is a type of fastener, especially for binding several electronic cables together and to organize them into a cable tree.
Cable Ties Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39971
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 11:19:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name StarTech.com Nylon Cable Ties cable tie Transparent :
The long product name of StarTech.com Nylon Cable Ties cable tie Transparent. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Nylon Cable Ties
More>>>
StarTech.com Nylon Cable Ties cable tie Transparent:
The official description of StarTech.com Nylon Cable Ties cable tie Transparent as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Keep your cabling organized in easy-to-manage bundles these StarTech.com 3 inch nylon cable ties. We carry these in packs of 100 and 1000 in lengths of 3, 6, 8, 10, and 14.5 inches to suit your individual needs.

Short summary description StarTech.com Nylon Cable Ties cable tie Transparent:
This short summary of the StarTech.com Nylon Cable Ties cable tie Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com Nylon Cable Ties, Nylon, Transparent, 76.2 mm

Long summary description StarTech.com Nylon Cable Ties cable tie Transparent:
This is an auto-generated long summary of StarTech.com Nylon Cable Ties cable tie Transparent based on the first three specs of the first five spec groups.

StarTech.com Nylon Cable Ties. Material: Nylon, Product colour: Transparent. Length: 76.2 mm

Features
Product colour
Transparent
Material *
Nylon
Weight & dimensions
Length
76.2 mm