location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ 19" TFT T905 12ms computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
19" TFT T905 12ms
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99.L1J72.TSE/BSE
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132183
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:26:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ 19" TFT T905 12ms computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48.3 cm (19")
  • - 1280 x 1024 pixels
  • - 12 ms 250 cd/m² 450:1
  • - 40 W
Long product name BenQ 19" TFT T905 12ms computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver :
The long product name of BenQ 19" TFT T905 12ms computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

T905 19" TFT .294 analog TCO99
More>>>
BenQ 19" TFT T905 12ms computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver:
The official description of BenQ 19" TFT T905 12ms computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Resolution: 1280x1024 (UXGA)
- LCD Screen Size: 19"
- Response Time: 12 ms
- Pixel Pitch: 0.294mm
- Contrast: 450:1
- Brightness: 250 cd/m2
- Display colours: 16.2 million
- Wide Viewing Angle 140/135
- i Key Auto Adjustment

Short summary description BenQ 19" TFT T905 12ms computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver:
This short summary of the BenQ 19" TFT T905 12ms computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ 19" TFT T905 12ms, 48.3 cm (19"), 1280 x 1024 pixels, 12 ms, Silver

Long summary description BenQ 19" TFT T905 12ms computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver:
This is an auto-generated long summary of BenQ 19" TFT T905 12ms computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver based on the first three specs of the first five spec groups.

BenQ 19" TFT T905 12ms. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Response time: 12 ms, Viewing angle, horizontal: 140°, Viewing angle, vertical: 135°. Product colour: Silver

Display
Display diagonal *
48.3 cm (19")
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
12 ms
Contrast ratio (typical) *
450:1
Viewing angle, horizontal
140°
Viewing angle, vertical
135°
Display number of colours *
16.78 million colours
Pixel pitch
0.294
Horizontal scan range
31 - 81 kHz
Vertical scan range
56 - 76 Hz
Viewable size, horizontal
37.6 cm
Viewable size, vertical
30.1 cm
Multimedia
Built-in speaker(s) *
No
Design
Product colour *
Silver
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
Ports & interfaces
Audio input
No
Audio output
No
Microphone in
No
Ergonomics
Panel mounting interface
100 x 100 mm
Plug and Play
Yes
Power
Power consumption (typical) *
40 W
Power consumption (standby) *
1 W
Weight & dimensions
Width (without stand)
410 mm
Depth (without stand)
422 mm
Height (without stand)
168 mm
Weight (without stand)
5.1 kg
Packaging data
Package weight
6.8 kg
Other features
Built-in subwoofer
No
TV tuner integrated
No
Mean time between failures (MTBF)
60000 h