location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ FP71G+ computer monitor 43.2 cm (17") 1280 x 1024 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FP71G+
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9J.L1C72.GSE
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88381
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 19:04:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ FP71G+ computer monitor 43.2 cm (17") 1280 x 1024 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 43.2 cm (17")
  • - 1280 x 1024 pixels
  • - 8 ms 300 cd/m² 500:1
  • - 40 W
Long product name BenQ FP71G+ computer monitor 43.2 cm (17") 1280 x 1024 pixels :
The long product name of BenQ FP71G+ computer monitor 43.2 cm (17") 1280 x 1024 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FP71G+, 17", 1280x1024 (SXGA), 16.2 million colours
More>>>
BenQ FP71G+ computer monitor 43.2 cm (17") 1280 x 1024 pixels:
The official description of BenQ FP71G+ computer monitor 43.2 cm (17") 1280 x 1024 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The 17” BenQ FP71G+ flat panel monitor brings you the best in colour, brightness, design and overall screen performance. Delivering remarkable clarity, and true to life contrast to enhance your visual experience. Features include high contrast, crisp text, and lightning 8ms super fast response time - all in an ultra-slim, lightweight design that is a perfect fit for any user.

Key features:
- LCD Screen Size: 17"
- Viewing Angle 140/130
- Contrast: 500:1
- Dot pitch: 0,264
- Brightness: 300 cd/m2
- Response time: 8ms (6 + 2)
- Display colours: 16.2million
- i Key Auto Adjustment

Short summary description BenQ FP71G+ computer monitor 43.2 cm (17") 1280 x 1024 pixels:
This short summary of the BenQ FP71G+ computer monitor 43.2 cm (17") 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ FP71G+, 43.2 cm (17"), 1280 x 1024 pixels, LCD, 8 ms

Long summary description BenQ FP71G+ computer monitor 43.2 cm (17") 1280 x 1024 pixels:
This is an auto-generated long summary of BenQ FP71G+ computer monitor 43.2 cm (17") 1280 x 1024 pixels based on the first three specs of the first five spec groups.

BenQ FP71G+. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 8 ms, Viewing angle, horizontal: 140°, Viewing angle, vertical: 130°

Display
Display diagonal *
43.2 cm (17")
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
8 ms
Contrast ratio (typical) *
500:1
Viewing angle, horizontal
140°
Viewing angle, vertical
130°
Display number of colours *
16.78 million colours
Pixel pitch
0.264
Digital horizontal frequency
30 - 83 kHz
Digital vertical frequency
50 - 76 Hz
Ports & interfaces
I/O ports
D-Sub
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Ergonomics
Cable lock slot type
Kensington
Plug and Play
No
Power
Power consumption (typical) *
40 W
Power consumption (PowerSave)
1 W
Weight & dimensions
Weight (with stand)
5.7 kg
Width (without stand)
378 mm
Depth (without stand)
135.3 mm
Height (without stand)
362 mm
Weight (without stand)
3.8 kg
Other features
Display
LCD
Built-in subwoofer
No
TV tuner integrated
No
Display viewable area (HxV)
337.9 x 270 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 19:58:47
Uk has collected 2 expert reviews for BenQ FP71G+ computer monitor 43.2 cm (17") 1280 x 1024 pixels and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
neoseeker.com
Updated:
2011-09-25 19:58:47
While the Kate Moss look may be out (there are rumors that she is pregnant again), slim and sexy is still a driving theme for PC hardware upgrades, especially on the display side. When we have looked at LCDs in the past, one of the major qualms is blu...
Bottom line The three pet peeves that I have with all LCDs when compared to CRTs are native resolution color reproduction / accuracy refresh rate / ghosting Native resolution is an issue with all LCDs. 1280x1024 seems to be the standard for panels under 20". Gene...
0%
Brand Image Product code Product Stock Price from
BenQ FP93G computer monitor 48.3 cm (19") 1280 x 1024 pixels Black BenQ FP93G computer monitor 48.3 cm (19") 1280 x 1024 pixels Black
(show image)
9J.L2E72.ASE FP93G 0.00
(excl. VAT)
0 (incl. VAT)
BenQ FP93G, 19 inch LCD, 1280x1024 (SXGA), 16.2 million, colours computer monitor 48.3 cm (19") 1280 x 1024 pixels BenQ FP93G, 19 inch LCD, 1280x1024 (SXGA), 16.2 million, colours computer monitor 48.3 cm (19") 1280 x 1024 pixels
(show image)
9J.L2C72.ASE FP93G, 19 inch LCD, 1280x1024 (SXGA), 16.2 million, colours 0.00
(excl. VAT)
0 (incl. VAT)
BenQ FP73G, 17", 1280x1024 (SXGA), 16.2 million colours computer monitor 43.2 cm (17") 1280 x 1024 pixels BenQ FP73G, 17", 1280x1024 (SXGA), 16.2 million colours computer monitor 43.2 cm (17") 1280 x 1024 pixels
(show image)
9J.L2M72.BSE FP73G, 17", 1280x1024 (SXGA), 16.2 million colours 0.00
(excl. VAT)
0 (incl. VAT)