location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Spinpoint T 400GB HDD internal hard drive 7200 RPM 8 MB 3.5" Serial ATA II

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Spinpoint T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400GB HDD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD400LJ
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119392
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Spinpoint T 400GB HDD internal hard drive 7200 RPM 8 MB 3.5" Serial ATA II
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 400 GB 3.5" 7200 RPM Serial ATA II
  • - HDD
  • - Storage drive buffer size: 8 MB
  • - 653 g
Long product name Samsung Spinpoint T 400GB HDD internal hard drive 7200 RPM 8 MB 3.5" Serial ATA II :
The long product name of Samsung Spinpoint T 400GB HDD internal hard drive 7200 RPM 8 MB 3.5" Serial ATA II. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

400GB Serial ATA II HDD
More>>>
Samsung Spinpoint T 400GB HDD internal hard drive 7200 RPM 8 MB 3.5" Serial ATA II:
The official description of Samsung Spinpoint T 400GB HDD internal hard drive 7200 RPM 8 MB 3.5" Serial ATA II as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features:
- Ultra ATA-100 or Serial ATA 3.0 Compliant.
- Fluid Dynamic Bearing Spindle Motor Technology.
- High Speed Dual Digital Signal Processor (DSP) Based Architecture.
- ATA S.M.A.R.T. Compliant.
- ATA Security Mode Feature Set.
- ATA Host Protected Area Feature Set.
- ATA Automatic Acoustic Management Feature Set.
- ATA 48-bit Address Feature Set.
- ATA Streaming Feature Set† 4.
- ATA Device Configuration Overlay Feature Set.
- Multi-Burst On-The-Fly Error Correction.
- NoiseGuard.
- SilentSeek.

Short summary description Samsung Spinpoint T 400GB HDD internal hard drive 7200 RPM 8 MB 3.5" Serial ATA II:
This short summary of the Samsung Spinpoint T 400GB HDD internal hard drive 7200 RPM 8 MB 3.5" Serial ATA II data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Spinpoint T 400GB HDD, 400 GB, 7200 RPM, 8 MB, 3.5", Serial ATA II

Long summary description Samsung Spinpoint T 400GB HDD internal hard drive 7200 RPM 8 MB 3.5" Serial ATA II:
This is an auto-generated long summary of Samsung Spinpoint T 400GB HDD internal hard drive 7200 RPM 8 MB 3.5" Serial ATA II based on the first three specs of the first five spec groups.

Samsung Spinpoint T 400GB HDD. HDD capacity: 400 GB, HDD speed: 7200 RPM, Storage drive buffer size: 8 MB, HDD size: 3.5", Interface: Serial ATA II

Features
HDD capacity *
400 GB
HDD speed *
7200 RPM
Storage drive buffer size *
8 MB
HDD size *
3.5"
Interface *
Serial ATA II
Type *
HDD
Full stroke seek time
18 ms
Track to track seek time
0.8 ms
Average seek time
8.9 ms
Average latency
4.17 ms
Bytes per sector
512
Start/stop cycles
50000
Mean time between failures (MTBF)
600000 h
Power
Power consumption (typical)
8.7 W
Power consumption (standby)
0.6 W
Power consumption (PowerSave)
0.6 W
Power consumption (idle)
7.2 W
Power
Operating voltage
5 / 12 V
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating vibration
1 G
Non-operating vibration
2 G
Operating altitude
-304.8 - 3048 m
Non-operating altitude
-304.8 - 12192 m
Operating shock
63 G
Non-operating shock
300 G
Weight & dimensions
Width
101.6 mm
Height
25.4 mm
Depth
146.1 mm
Weight
653 g
Other features
Drive ready time
10 s
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:59:41
Uk has collected 12 expert reviews for Samsung Spinpoint T 400GB HDD internal hard drive 3.5" 7200 RPM Serial ATA II 8 MB and the average expert rating is 91 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
91%
Source Review comments Score
tomshardware.co.uk
Updated:
2011-10-04 02:59:38
Sometimes you get what you pay for - and sometimes you get a lot more. There is a staggering array of desktop hard drives on the market today with varying storage capacities, different interface technologies such as UltraATA/133, Serial ATA/150 or 30...
0%
pcauthority.com.au
Updated:
2011-11-05 18:26:20
A high capacity, low cost per gigabyte drive, with performance that will make it perfect for media PCs.
100%
expertreviews.co.uk
Updated:
2014-01-03 16:33:34
Buying a big hard disk doesnt have to be poor value, as Samsungs SpinPoint T133 HD401LJ proves. Costing just 27p per gigabyte, its excellent value, while its 400GB capacity should be enough space for all your MP3s, videos and pictures. Its perfor...
100%
custompc.co.uk
Updated:
2014-01-03 16:33:34
Samsungs T Series hasnt achieved the surprise benchmark coup of its P Series predecessor. Its application performance is good but it was less of an eye-opener in the game level-loading and synthetic tests. However, at £96.64, the Samsung is around £2...
Bottom line Samsungs T Series hasnt achieved the surprise benchmark coup of its P Series predecessor. Its application performance is good but it was less of an eye-opener in the game level-loading and synthetic tests. However, at £96.64, the Samsung is around £2...
83%
alphr.com
Updated:
2014-01-03 16:33:34
Youre going to need all the hard disk space you can lay your hands on when Windows Vista is released, and at just 20p per gigabyte the 400GB Samsung SpinPoint HD401LJ offers tremendous value for money. As with previous Samsung disks, the HD401LJ is...
100%
maximumpc.com
Updated:
2011-10-04 02:59:40
Even though Seagate’s behemoth 750GB Barracuda is getting all the love from the media these days, most people can’t afford a drive that spacious. The sweet spot is still at 300-400GB drives, but even those prices fluctuate. Enter the SpinPoint HD400LJ—...
80%
silentpcreview.com
Updated:
2011-10-04 02:59:41
Samsung has a long history of producing quiet drives, and we expect the Spinpoint T Series to continue that legacy. The capacity cant quite match the 500 GB and 750 GB drives on the market, but the real question will be whether it can match Western Di...
Bottom line The Samsung T Series is an excellent addition to Samsungs range of hard drives. It upholds Samsungs reputation for low noise, and fixes the only real complaint we had about the P120 series: Sharp seeks. There is no question that this drive is suitab...
0%
Techreport.com
Updated:
2014-01-03 16:33:34
OF ALL THE COMPANIES producing desktop Serial ATA hard drives, Samsung is perhaps the least aggressive. Unlike Maxtor, Seagate, and Western Digital, which exclusively produce storage products, Samsung has a much more diversified portfolio. LCD monitors...
Bottom line Going into this review, I didnt know quite what to expect from the SpinPoint T. Rabid forum fanboys make a lot of the SpinPoint lines low noise levels, and for the most part, the SpinPoint T delivers on that front. Its not the quietest drive weve t...
0%
Country Distributor
United Kingdom 1 distributor(s)