location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Bluetooth Headset WEP 170 Wireless Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bluetooth Headset WEP 170
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WEP170EBEG
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 148564
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:23:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Bluetooth Headset WEP 170 Wireless Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Headset
  • - Wireless Bluetooth 10 m
  • - 300 mAh
Long product name Samsung Bluetooth Headset WEP 170 Wireless Black :
The long product name of Samsung Bluetooth Headset WEP 170 Wireless Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bluetooth Headset WEP 170
More>>>
Samsung Bluetooth Headset WEP 170 Wireless Black:
The official description of Samsung Bluetooth Headset WEP 170 Wireless Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With class leading performance Samsung follow up their successful WEP-150 Bluetooth Headset with the stylish WEP-170. With more modern styling and upgraded call quality and battery life the WEP-170 allows you to talk effortless anywhere, any time, and in any situation. With support for advanced call handling functions such as multiple call, call hold and redial functions, the Samsung WEP-170 is the perfect accompaniment to any Bluetooth phone.

Short summary description Samsung Bluetooth Headset WEP 170 Wireless Black:
This short summary of the Samsung Bluetooth Headset WEP 170 Wireless Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Bluetooth Headset WEP 170, Wireless, 15 g, Headset, Black

Long summary description Samsung Bluetooth Headset WEP 170 Wireless Black:
This is an auto-generated long summary of Samsung Bluetooth Headset WEP 170 Wireless Black based on the first three specs of the first five spec groups.

Samsung Bluetooth Headset WEP 170. Product type: Headset. Connectivity technology: Wireless, Bluetooth, Wireless range: 10 m. Weight: 15 g. Product colour: Black