location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP USB-C Universal Dock Non Flash

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB-C Universal Dock Non Flash
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3DV65AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018565968 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 334392
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2024 13:58:28
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 11 Feb 2022
Product end of life date
Long product name HP USB-C Universal Dock Non Flash :
The long product name of HP USB-C Universal Dock Non Flash. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-C Universal Dock Non Flash
More>>>
HP USB-C Universal Dock Non Flash:
The official description of HP USB-C Universal Dock Non Flash as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Transform your HP notebook or tablet into a complete desktop experience with the HP USB-C Universal Dock Non-flash Version, which delivers USB-C™ charging and connections for your network, dual 4K displays, and accessories with one cable connection.

Short summary description HP USB-C Universal Dock Non Flash:
This short summary of the HP USB-C Universal Dock Non Flash data-sheet is auto-generated and uses the product title and the first six key specs.

HP USB-C Universal Dock Non Flash, Docking, Black, Kensington, HP, HP EliteBook x360 1020 G2; HP EliteBook 1040 G4; HP ProBook 470 G5; HP ProBook 455 G5; HP ProBook..., Business

Long summary description HP USB-C Universal Dock Non Flash:
This is an auto-generated long summary of HP USB-C Universal Dock Non Flash based on the first three specs of the first five spec groups.

HP USB-C Universal Dock Non Flash. Connectivity technology: Docking. Product colour: Black, Cable lock slot type: Kensington, Brand compatibility: HP. Width: 200 mm, Depth: 70 mm, Height: 28 mm

Ports & interfaces
Connectivity technology *
Docking
USB 2.0 ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
DisplayPorts quantity
2
Microphone in *
No
DC-in jack
Yes
Network
Ethernet LAN *
No
Performance
Card reader integrated *
No
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Brand compatibility
HP
Performance
Compatibility
HP EliteBook x360 1020 G2; HP EliteBook 1040 G4; HP ProBook 470 G5; HP ProBook 455 G5; HP ProBook 450 G5; HP ProBook 440 G5; HP ProBook 430 G5; ChromeBook x360; HP Elite x2 1012 G2; HP Pro x2 612 G2; ProBook x360 G1; HP EliteBook x360 1030 G2; HP EliteBook 820 G4; HP EliteBook 840 G4; HP EliteBook 850 G4; HP EliteBook 745 G4; HP EliteBook 755 G4; HP EliteBook 725 G4; HP ProBook 640 G3; HP ProBook 650 G3; HP ProBook 645 G3; HP ProBook 655 G3; HP ZBook 15u G4; HP ZBook 15 G4; HP ZBook 17 G4; HP ZBook Studio G4 Mobile Workstation; ZBook 14u G4; HP Stream 11 Pro G3; HP ProBook 470 G4; HP ProBook 450 G4; HP ProBook 455 G4; HP ProBook 440 G4; HP ProBook 430 G4; HP ChromeBook 13; HP ChromeBook 11 G5; HP Spectre Pro 13 G1 Notebook PC; HP EliteBook 1030 G1; HP Zbook 15u G3; HP Spectre Pro x360 G2; HP ProBook 640 G2; HP ProBook 650 G2; HP ProBook 645 G2; HP ProBook 655 G2; HP EliteBook 1040 G3; HP EliteBook Folio G1; HP ZBook 17 G3; HP ZBook 15 G3; HP EliteBook 850 G3; HP EliteBook 840 G3; HP EliteBook 820 G3; HP EliteBook 745 G3; HP Elitebook 755 G3; HP ChromeBook 14 G4; HP ZBook Studio G3 Mobile Workstation; HP ProBook 470 G3; HP ProBook 450 G3; HP ProBook 455 G3; HP ProBook 440 G3; HP ProBook 430 G3; HP EliteBook 725 G3; HP ChromeBook 11 G4; HP x360 310 G2; HP Spectre Pro x360 Convertible PC; HP EliteBook Revolve 810 G3; HP EliteBook 1040 G2; HP EliteBook 1020 G1; HP ZBook 15u G2; HP ZBook 14 G2; HP ZBook 15 G2; HP x2 210 G2; HP Elite x3; HP Elite x2 1012 G1; HP x2 210 G1; HP Pro 608 G1; HP Elite x2 1011 G1; HP ElitePad G2 Rugged Tablet; HP ElitePad G2 Healthcare Tablet
HP segment
Business
Weight & dimensions
Width
200 mm
Depth
70 mm
Height
28 mm
Weight
350 g