location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Plustek SmartOffice PS186 ADF scanner 600 x 600 DPI A4 Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Plustek Check ‘Plustek’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SmartOffice
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PS186
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0285 show
Show alternative article codes used in the online market place
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Plustek’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Plustek: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57958
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Nov 2022 17:10:12
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Plustek SmartOffice PS186 ADF scanner 600 x 600 DPI A4 Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 50 sheets Automatic Document Feeder (ADF)
  • - Scanning speed less than 2.4s per page
  • - Auto sort and save file by barcode scan
  • - Up to 23 customize profile
Long product name Plustek SmartOffice PS186 ADF scanner 600 x 600 DPI A4 Black, Silver :
The long product name of Plustek SmartOffice PS186 ADF scanner 600 x 600 DPI A4 Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CIS x 2, 600 x 600 dpi, ADF, 25 ppm/8 ppm, 216 x 2500 mm, USB 2.0, 24 Vdc / 0.75 A, 1.66 kg
More>>>
Plustek SmartOffice PS186 ADF scanner 600 x 600 DPI A4 Black, Silver:
The official description of Plustek SmartOffice PS186 ADF scanner 600 x 600 DPI A4 Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Plustek SmartOffice PS186

The art of organize your tax bill

Keeping your receipts for your tax bill can make itemizing expenses less challenging. With the deadline gradually approaching, you don’t need to panic for tracing business bill, work lunches and any other expenditure that might help you getting refund from tax department. With the PS186, you can easily scan and categories your tax bill, make your tax process easier and efficient.

The integration with shipping document and barcode

The PS186 enables barcode scanning, which can automatically set your barcode name as file name. If you are a warehousing worker, logistic department or recipient, this can help you tracking item without open the shipping slip one-by-one.

Monitoring your electricity/gas bill more accurate and easy

Don’t want to check the electricity/gas by checking each bill letter? The PS186 can help you appropriately! For those who want to monitoring your bill but don’t want to abandon physical billing letter, now you can scan your bill by PS186 and monitoring or categories them systematically. Not only for bill charge but also for usage monitoring.

Keeping your receipts for regular financial control

Digitalized your receipts helps you separate from business bill and personal bill, you don’t need to look up each receipts, only need to scan them and put it in different folder. If you are a housekeeper, the PS186 can be a very useful tool for manage the expenditure.

Keep your memory safe and shareable

People say postcard is much like a journal, it reminds us of the time and location of a journey. It also highlights the most beautiful and remarkable local attraction and culture.With the PS186, you would never worry about losing it when moving or misplacing. You can make it an album or a file as well.

The precious thing need reliable tool to store

Generally, people now are receiving e-mail more than the physical letter; they tend to feel more exciting when receiving the handwriting letter. In addition, the PS186 can not only store your letter but also can help you categories your other letter, for instance, the bank statement or the council calendar.

Save and store your masterpiece for your children

Drawing is the important part of one's childhood; you can save the artwork and share it via the PS186. Have you ever regretted losing your drawing in your life? Now, you have the ideal option for your child to avoid this situation, the masterpiece can spread through the ages.

Short summary description Plustek SmartOffice PS186 ADF scanner 600 x 600 DPI A4 Black, Silver:
This short summary of the Plustek SmartOffice PS186 ADF scanner 600 x 600 DPI A4 Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Plustek SmartOffice PS186, 216 x 2500 mm, 600 x 600 DPI, 25 ppm, 8 ppm, Grayscale, Monochrome, 1500 pages

Long summary description Plustek SmartOffice PS186 ADF scanner 600 x 600 DPI A4 Black, Silver:
This is an auto-generated long summary of Plustek SmartOffice PS186 ADF scanner 600 x 600 DPI A4 Black, Silver based on the first three specs of the first five spec groups.

Plustek SmartOffice PS186. Maximum scan size: 216 x 2500 mm, Optical scanning resolution: 600 x 600 DPI, ADF scan speed (b/w, A4): 25 ppm. Scanner type: ADF scanner, Product colour: Black, Silver. Sensor type: Dual CIS, Daily duty cycle (max): 1500 pages, Light source: LED. Auto document feeder (ADF) input capacity: 50 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Business Card, Plain paper, Card thickness (max): 5 mm

Scanning
Maximum scan size *
216 x 2500 mm
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
ADF scan speed (b/w, A4)
25 ppm
ADF scan speed (colour, A4)
8 ppm
Black/white scanning colour modes
Grayscale, Monochrome
Daily battery life
1500 pages
Roller lifetime
100000 pages
Pad lifetime
20000 pages
Design
Scanner type *
ADF scanner
Product colour *
Black, Silver
Built-in display *
No
Performance
Sensor type *
Dual CIS
Light source
LED
Daily duty cycle (max) *
1500 pages
Button functions
down, Scan, Up
Input capacity
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Scanning media types supported
Business Card, Plain paper
Maximum ISO A-series paper size *
A4
Card thickness (max)
5 mm
Paper handling
Auto Document Feeder (ADF) media weight
50 - 105 g/m²
Maximum scan area (ADF)
216 x 2500 mm
Minimum scan area (ADF)
13.2 x 13.2 mm
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Power supply type *
DC
Input voltage
24 V
Current
0.75 A
Packaging data
Quantity per pack
1 pc(s)
System requirements
Minimum storage drive space
2000 MB
Minimum RAM
1024 MB
Minimum processor
PentiumR IV 2.4 GHz
Windows operating systems supported
Windows 10, Windows 7, Windows 8
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Weight & dimensions
Width
263 mm
Depth
127.5 mm
Height
148 mm
Weight
1.66 kg
Other features
Maximum media width
220
Maximum media length
2.5 m
Brand Image Product code Product Stock Price from
Plustek OpticPro A320L Flatbed scanner 1600 x 1600 DPI A3 Grey Plustek OpticPro A320L Flatbed scanner 1600 x 1600 DPI A3 Grey
(show image)
0280L A320L 0.00
(excl. VAT)
0 (incl. VAT)
Plustek SmartOffice PL2000 PLUS Flatbed & ADF scanner 1200 x 1200 DPI A4 Blue, Grey Plustek SmartOffice PL2000 PLUS Flatbed & ADF scanner 1200 x 1200 DPI A4 Blue, Grey
(show image)
0288 PL2000 PLUS 0.00
(excl. VAT)
0 (incl. VAT)
Plustek OpticFilm 135 Film/slide scanner 3600 x 3600 DPI Black Plustek OpticFilm 135 Film/slide scanner 3600 x 3600 DPI Black
(show image)
0272 135 0.00
(excl. VAT)
0 (incl. VAT)
Plustek ePhoto Z300 Photo scanner 600 x 600 DPI A4 Blue Plustek ePhoto Z300 Photo scanner 600 x 600 DPI A4 Blue
(show image)
0271 Z300 0.00
(excl. VAT)
0 (incl. VAT)
Plustek SmartOffice PS30D ADF scanner 600 x 600 DPI A4 Black, White Plustek SmartOffice PS30D ADF scanner 600 x 600 DPI A4 Black, White
(show image)
0275 PS30D 0.00
(excl. VAT)
0 (incl. VAT)
Plustek OpticSlim 2610 Flatbed scanner 1200 x 1200 DPI A4 Grey Plustek OpticSlim 2610 Flatbed scanner 1200 x 1200 DPI A4 Grey
(show image)
0269 2610 0.00
(excl. VAT)
0 (incl. VAT)
Plustek OpticSlim 1180 Flatbed scanner 1200 x 1200 DPI A3 Grey, White Plustek OpticSlim 1180 Flatbed scanner 1200 x 1200 DPI A3 Grey, White
(show image)
0254UK 1180 0.00
(excl. VAT)
0 (incl. VAT)
Plustek SmartOffice PS456U ADF scanner 600 x 600 DPI A4 White Plustek SmartOffice PS456U ADF scanner 600 x 600 DPI A4 White
(show image)
0241 PS456U 0.00
(excl. VAT)
0 (incl. VAT)
Plustek OpticFilm 8200i SE Film/slide scanner 7200 x 7200 DPI Black Plustek OpticFilm 8200i SE Film/slide scanner 7200 x 7200 DPI Black
(show image)
0226 8200i SE 0.00
(excl. VAT)
0 (incl. VAT)
Plustek OpticFilm 8100 Film/slide scanner 7200 x 7200 DPI Blue Plustek OpticFilm 8100 Film/slide scanner 7200 x 7200 DPI Blue
(show image)
0225 8100 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)