location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Supermicro 5039A-i Intel C422 LGA 2066 Mid-Tower Workstation Barebone System

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro Check ‘Supermicro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5039A-i Intel C422 LGA 2066 Mid-Tower Workstation Barebone System
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SYS-5039A-I show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672042305445 show
Category:
Computer chassis plus motherboard.
PC/Workstation Barebones Check ‘Supermicro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42682
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:14:57
The date of the most recent change of this product data-sheet in Icecat.
Supermicro SYS-5039A-I user manual (9.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Supermicro 5039A-i Intel C422 LGA 2066 Mid-Tower Workstation Barebone System
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - High Performance Workstation
  • - Designed for 2D/3D Content Creation
  • - Single socket R4 (LGA 2066) supports Intel® Xeon® processor W Family
  • - Intel® C422 chipset
  • - Up to 512GB reg. ECC LRDIMM, up to DDR4-2666MHz; 8 DIMM slots
  • - 3 PCI-E 3.0 x16 (8/16/16, 48 lanes), 1 PCI-E 3.0 x4, M.2 Interface: 2 PCI-E 3.0 x4, M.2 Form Factor: 22110/2280, M.2 Key: M-Key (RAID 0,1 support), U.2 Interface: 2 PCI-E 3.0 x4
  • - ALC 1220 7.1 HD Audio, 1 COM, 2 GbE LAN, 2 USB 3.0 (front)
  • - 4 internal 3.5" drive bays with 4 optional 2.5" drive bays
  • - 900W High Efficiency Power Supply
Long product name Supermicro 5039A-i Intel C422 LGA 2066 Mid-Tower Workstation Barebone System :
The long product name of Supermicro 5039A-i Intel C422 LGA 2066 Mid-Tower Workstation Barebone System. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Supermicro 5039A-I High Performance Workstation Barebone, Intel C422 chipset, 5GB LAN, M.2, USB 3.1 Gen2, 7.1 HD Audio, Multi-GPU support, 900W 80PLUS Gold Power Supply
More>>>
Short summary description Supermicro 5039A-i Intel C422 LGA 2066 Mid-Tower Workstation Barebone System:
This short summary of the Supermicro 5039A-i Intel C422 LGA 2066 Mid-Tower Workstation Barebone System data-sheet is auto-generated and uses the product title and the first six key specs.

Supermicro 5039A-i Intel C422 LGA 2066 Mid-Tower Workstation Barebone System, Midi-Tower, Workstation barebone, Intel® C422, LGA 2066 (Socket R4), DDR4-SDRAM, M.2, Serial ATA III

Long summary description Supermicro 5039A-i Intel C422 LGA 2066 Mid-Tower Workstation Barebone System:
This is an auto-generated long summary of Supermicro 5039A-i Intel C422 LGA 2066 Mid-Tower Workstation Barebone System based on the first three specs of the first five spec groups.

Supermicro 5039A-i Intel C422 LGA 2066 Mid-Tower Workstation Barebone System. Chassis type: Midi-Tower, Product type: Workstation barebone. Motherboard chipset: Intel® C422, Processor socket: LGA 2066 (Socket R4), BIOS type: UEFI. Supported memory types: DDR4-SDRAM, Number of memory slots: 8, Maximum internal memory: 512 GB. Supported storage drive types: HDD, Storage drive interface: M.2, Serial ATA III, RAID levels: 0, 1, 5, 10. Ethernet LAN (RJ-45) ports: 2. Cooling type: Active. Power supply: 900 W

Country Distributor
Magyarország 1 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
United States 1 distributor(s)