location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite WWSS1332W WorkWise Wall-Mounted Workstation, Single Display

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WWSS1332W WorkWise Wall-Mounted Workstation, Single Display
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WWSS1332W show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332212740 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126751
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:35:30
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite WWSS1332W WorkWise Wall-Mounted Workstation, Single Display
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mounts firmly to wall to leave valuable desk or table space clear
  • - Adjusts to fit wide range of flat-screen monitors from 13 to 32 in.
  • - Keyboard tray with padded wrist rest flips up when not in use to conserve workspace
  • - Monitor swivels from -90° to +90° and rotates 360° to customize the ideal viewing angle
  • - Includes necessary mounting hardware so you can start installation immediately
Warranty: 5-year limited
Long product name Tripp Lite WWSS1332W WorkWise Wall-Mounted Workstation, Single Display :
The long product name of Tripp Lite WWSS1332W WorkWise Wall-Mounted Workstation, Single Display. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WorkWise Wall-Mounted Workstation, Single Display
More>>>
Tripp Lite WWSS1332W WorkWise Wall-Mounted Workstation, Single Display:
The official description of Tripp Lite WWSS1332W WorkWise Wall-Mounted Workstation, Single Display as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy the Benefits of Standing During Your Workday
This WorkWise™ sit-stand workstation mounts to the wall using the included hardware, allowing you to enjoy the benefits of better workplace ergonomics. Standing for part of the day can help increase metabolism, improve alertness and productivity, reduce fatigue and decrease the risk of repetitive stress injuries. Ideal for home, school or office use, the WWSS1332W lets you sit or stand with 19.5 inches of single-motion height extension.

Easy to Adjust to Your Liking With a Single Touch
Just one touch is all it takes to adjust your wall-mounted workstation’s angles and heights to fit your comfort level. All sections move together for smooth transitions between sitting and standing modes. The full-motion arm swivels from -90° to +90° to give you plenty of flexibility in minimizing glare and providing comfortable viewing. It also rotates 360 degrees for viewing in portrait or landscape orientation. Increase or decrease tension using the included hex key to compensate for heavier or lighter loads.

VESA-Compliant Mount Supports Up to 17.6 lb.
The VESA-compliant single-arm mount fits most flat-panel monitors, televisions and other displays from 13 to 32 inches. It’s compatible with 75 x 75 mm, 75 x 100 mm, 100 x 75 mm and 100 x 100 mm VESA mounting-hole patterns.

Extra-Large Keyboard Tray Holds the Most Popular Models
The large keyboard tray, with soft padded wrist rest, measures 26.2 x 10.2 inches and flips up to save space when not in use. A secondary surface is ideal for telephones, fans and other desk accessories.

5-Year Warranty and Environmentally Responsible Design
The WWSS1332W sit-stand workstation comes with a 5-year warranty. It’s manufactured in compliance with strict RoHS specifications.

Short summary description Tripp Lite WWSS1332W WorkWise Wall-Mounted Workstation, Single Display:
This short summary of the Tripp Lite WWSS1332W WorkWise Wall-Mounted Workstation, Single Display data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite WWSS1332W WorkWise Wall-Mounted Workstation, Single Display, Black, Grey, 81.3 cm (32"), 8 kg, Desk, 33 cm (13"), 75 x 75,100 x 100 mm

Long summary description Tripp Lite WWSS1332W WorkWise Wall-Mounted Workstation, Single Display:
This is an auto-generated long summary of Tripp Lite WWSS1332W WorkWise Wall-Mounted Workstation, Single Display based on the first three specs of the first five spec groups.

Tripp Lite WWSS1332W WorkWise Wall-Mounted Workstation, Single Display. Product colour: Black, Grey, Maximum screen size: 81.3 cm (32"), Maximum weight capacity: 8 kg. Angle of rotation: 360°, Swivel angle: 180°. Width: 789.9 mm, Depth: 955 mm, Height: 665.5 mm. Package width: 561.3 mm, Package depth: 934.7 mm, Package height: 175.3 mm. Compliance certificates: RoHS

Features
Mounting type
Desk
Product colour *
Black, Grey
Number of displays supported *
1
Minimum screen size
33 cm (13")
Maximum screen size *
81.3 cm (32")
Panel mounting interface
75 x 75, 100 x 100 mm
Maximum weight capacity *
8 kg
Minimum VESA mount
75 x 75 mm
Maximum VESA mount
100 x 100 mm
Ergonomics
Angle of rotation
360°
Swivel angle
180°
Weight & dimensions
Width
789.9 mm
Depth
955 mm
Height
665.5 mm
Weight
9.03 kg
Packaging data
Package width
561.3 mm
Package depth
934.7 mm
Package height
175.3 mm
Package weight
13.2 kg
Other features
Compliance certificates
RoHS
Logistics data
Country of origin
China
Master (outer) case length
939.8 mm
Products per master (outer) case
1 pc(s)
Harmonized System (HS) code
94038900
Master (outer) case height
203.2 mm
Master (outer) case width
599.4 mm
Master (outer) case gross weight
13.2 kg
Master (outer) case GTIN (EAN/UPC)
10037332212747
Country Distributor
Nederland 5 distributor(s)
France 1 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
United States 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)