location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U452-000-SD-A USB-C Memory Card Reader, 2-in-1 USB-A/USB-C, USB 3.1 Gen 1

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U452-000-SD-A USB-C Memory Card Reader, 2-in-1 USB-A/USB-C, USB 3.1 Gen 1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U452-000-SD-A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332206626 show
Category:
Card readers and drives with built-in card readers are used for reading from/writing to flash memory cards, for example from your digital camera or cellphone.
Card Readers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93267
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 20:50:06
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U452-000-SD-A USB-C Memory Card Reader, 2-in-1 USB-A/USB-C, USB 3.1 Gen 1
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Built-in USB-A and USB-C male connectors are compatible with most devices
  • - USB 3.1 Gen 1 data transfer speeds up to 5 Gbps for fast file sharing
  • - Supports latest SD and Micro SD formats, including SDXC and SDHC
  • - Easy plug-and-play operation—no new software or drivers required
  • - Fits easily into camera bag or laptop sleeve for use anywhere
Warranty: 3-year limited
Long product name Tripp Lite U452-000-SD-A USB-C Memory Card Reader, 2-in-1 USB-A/USB-C, USB 3.1 Gen 1 :
The long product name of Tripp Lite U452-000-SD-A USB-C Memory Card Reader, 2-in-1 USB-A/USB-C, USB 3.1 Gen 1. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-C Memory Card Reader, 2-in-1 USB-A/USB-C, USB 3.1 Gen 1
More>>>
Tripp Lite U452-000-SD-A USB-C Memory Card Reader, 2-in-1 USB-A/USB-C, USB 3.1 Gen 1:
The official description of Tripp Lite U452-000-SD-A USB-C Memory Card Reader, 2-in-1 USB-A/USB-C, USB 3.1 Gen 1 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High-Speed Data Transfer to Almost Any Desktop or Mobile Device
If your MacBook, Chromebook, PC, tablet, smartphone or laptop has no built-in memory card reader, but does have a USB-A, USB-C or Thunderbolt 3 port, this USB 3.1 memory card reader is an essential data storage tool. It easily transfers photos, documents, HD video and other files from a wide variety of memory cards to your device. Because this unit has both USB-A and USB-C plugs, you save the expense of buying multiple memory card readers.

USB Connectors Built Into Either End Connect to Almost Any Device
Just insert an SD or Micro SD card into the USB card reader’s slot, and then plug the built-in USB-A or USB-C male connector into your MacBook, Chromebook, PC, tablet, smartphone or laptop to begin reading files. Removable caps protect the connectors from damage and debris.

Immediate Read/Write Access to Almost Any SD or Micro SD Card
The two built-in memory card slots supports all the latest formats, including SDXC (Secure Digital Extended Capacity) and SDHC (Secure Digital High Capacity). An LED next to the slots let you know data is being transferred. The slots are hot-swappable, so you can exchange cards while the unit remains connected to your MacBook, Chromebook, PC, tablet, smartphone or laptop.

Transfers Data at Rapid Speeds Up to 5 Gbps
If your MacBook, Chromebook, PC, tablet, smartphone or laptop has a USB 3.0 port, this memory card reader transfers digital photos and other files at speeds up to 5 Gbps, which is 10 times faster than USB 2.0 card readers. It’s backward compatible with previous USB generations, including 2.0 and 1.1, so data can transfer regardless of your device.

Versatile Tool for Use at Home, the Office or on the Go
The compact USB 3.1 memory card reader fits easily into your camera bag or laptop sleeve, so you can access files at a moment’s notice. Its plug-and-play technology requires no new software, drivers or external power supply. It’s compatible with all USB-enabled operating systems, including Windows and Mac.

3-Year Warranty and Environmentally Responsible Design
The U452-000-SD-A comes with a 3-year warranty. It’s manufactured in compliance with strict RoHS specifications.

Short summary description Tripp Lite U452-000-SD-A USB-C Memory Card Reader, 2-in-1 USB-A/USB-C, USB 3.1 Gen 1:
This short summary of the Tripp Lite U452-000-SD-A USB-C Memory Card Reader, 2-in-1 USB-A/USB-C, USB 3.1 Gen 1 data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U452-000-SD-A USB-C Memory Card Reader, 2-in-1 USB-A/USB-C, USB 3.1 Gen 1, MicroSD (TransFlash), SD, Black, 5000 Mbit/s, ABS synthetics, Data, Power, CE, FCC, RoHS, REACH, ICES

Long summary description Tripp Lite U452-000-SD-A USB-C Memory Card Reader, 2-in-1 USB-A/USB-C, USB 3.1 Gen 1:
This is an auto-generated long summary of Tripp Lite U452-000-SD-A USB-C Memory Card Reader, 2-in-1 USB-A/USB-C, USB 3.1 Gen 1 based on the first three specs of the first five spec groups.

Tripp Lite U452-000-SD-A USB-C Memory Card Reader, 2-in-1 USB-A/USB-C, USB 3.1 Gen 1. Compatible memory cards: MicroSD (TransFlash), SD, Product colour: Black, Data transfer rate: 5000 Mbit/s. Interface type: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Power source type: USB. Weight: 10 g. Package width: 61 mm, Package depth: 147.3 mm, Package height: 17.8 mm

Performance
Compatible memory cards *
MicroSD (TransFlash), SD
Internal *
No
Data transfer rate
5000 Mbit/s
Product colour *
Black
Housing material
ABS synthetics
Plug and Play
Yes
LED indicators
Data, Power
Certification
CE, FCC, RoHS, REACH, ICES
Ports & interfaces
Interface type *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
USB 3.2 Gen 1 (3.1 Gen 1) ports quantity
1
Power
Power source type
USB
Weight & dimensions
Weight
10 g
Packaging data
Package width
61 mm
Package depth
147.3 mm
Packaging data
Package height
17.8 mm
Package weight
50 g
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Technical details
Country of origin
China
Operating temperature (T-T)
32 - 104 °F
Logistics data
Master (outer) case GTIN (EAN/UPC)
10037332206623
Products per master (outer) case
10 pc(s)
Master (outer) case width
157.5 mm
Master (outer) case length
203.2 mm
Master (outer) case height
76.2 mm
Master (outer) case gross weight
450 g
Country Distributor
United Kingdom 2 distributor(s)
United States 2 distributor(s)
Nederland 1 distributor(s)