location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Terratec Cinergy T-Stick Dual RC HD DVB-T USB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Terratec Check ‘Terratec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cinergy T-Stick Dual RC HD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10698
Category:
Devices which enable computers to receive TV signals.
Computer TV Tuners Check ‘Terratec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Terratec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26407
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 10:50:28
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Terratec Cinergy T-Stick Dual RC HD DVB-T USB :
The long product name of Terratec Cinergy T-Stick Dual RC HD DVB-T USB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10698 (Cinergy T-Stick Dual RC HD) - Dual DVB-T Receiver, MPEG 2, MPEG 4 / H.264 for HD, AC3 Dolby Digital, MPEG Audio, EPG, Time shift, USB, 18g, white & grey
More>>>
Short summary description Terratec Cinergy T-Stick Dual RC HD DVB-T USB:
This short summary of the Terratec Cinergy T-Stick Dual RC HD DVB-T USB data-sheet is auto-generated and uses the product title and the first six key specs.

Terratec Cinergy T-Stick Dual RC HD, DVB-T, USB, 480 mA, 18 g, 512 MB, 2.0GHz Intel / AMD / Intel Centrino

Long summary description Terratec Cinergy T-Stick Dual RC HD DVB-T USB:
This is an auto-generated long summary of Terratec Cinergy T-Stick Dual RC HD DVB-T USB based on the first three specs of the first five spec groups.

Terratec Cinergy T-Stick Dual RC HD. TV tuner type: DVB-T. Interface type: USB. Power consumption: 480 mA. Weight: 18 g. Minimum RAM: 512 MB, Minimum processor: 2.0GHz Intel / AMD / Intel Centrino

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:44:03
Uk has collected 3 expert reviews for Terratec Cinergy T-Stick Dual RC HD DVB-T USB but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
notebookcheck.net
Updated:
2016-11-15 02:44:03
Mobile television reception is one possible alternative for neither missing out on the great weather, nor on your favorite TV series, especially on summer days. Read in this review just how well this works with Terratec's...
Bottom line Despite the additional functions first being available after upgrades and a very misleading product packaging, the Cinergy T Stick Dual RC (HD) bids good software and a good DVB-T performance at a street price of almost 40 euro. The DVB-T can be used with...
0%