location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR GSM7228PS-100EUS network switch Managed L2+ Power over Ethernet (PoE) Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GSM7228PS-100EUS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GSM7228PS-100EUS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0606449071689 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94687
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Mar 2023 10:37:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name NETGEAR GSM7228PS-100EUS network switch Managed L2+ Power over Ethernet (PoE) Grey :
The long product name of NETGEAR GSM7228PS-100EUS network switch Managed L2+ Power over Ethernet (PoE) Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stackable, PoE Managed Gigabit Switch
More>>>
NETGEAR GSM7228PS-100EUS network switch Managed L2+ Power over Ethernet (PoE) Grey:
The official description of NETGEAR GSM7228PS-100EUS network switch Managed L2+ Power over Ethernet (PoE) Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

NETGEAR Stackable, PoE Managed Gigabit Switches GSM7228PS and GSM7252PS allow the most fl exible and easy-to-deploy Gigabit Power over Ethernet infrastructure. All the 24 and 48 ports of 10/100/1000 Mbps interfaces support 802.3af PoE standard with a comfortable 384 Watts total budget. The fi rst 8 ports support high power 802.3at PoE+, with up to 30 Watts per port. Four (SFP) Gigabit interfaces provide optional fi ber connectivity for longer reach Gigabit Ethernet requirements. Two built-in 10 Gigabit Ethernet SFP+ interfaces on the front, reserved for network uplinks or servers and storage devices, and two 10 Gigabit module bays on the rear, permitting both uplinks and local/distant stacking, provide versatile 10 Gigabit deployment possibilities.

Short summary description NETGEAR GSM7228PS-100EUS network switch Managed L2+ Power over Ethernet (PoE) Grey:
This short summary of the NETGEAR GSM7228PS-100EUS network switch Managed L2+ Power over Ethernet (PoE) Grey data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR GSM7228PS-100EUS, Managed, L2+, Full duplex, Power over Ethernet (PoE), Rack mounting

Long summary description NETGEAR GSM7228PS-100EUS network switch Managed L2+ Power over Ethernet (PoE) Grey:
This is an auto-generated long summary of NETGEAR GSM7228PS-100EUS network switch Managed L2+ Power over Ethernet (PoE) Grey based on the first three specs of the first five spec groups.

NETGEAR GSM7228PS-100EUS. Switch type: Managed, Switch layer: L2+. Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 8000 entries, Switching capacity: 10 Gbit/s. Power over Ethernet (PoE). Rack mounting

Management features
Switch type *
Managed
Switch layer
L2+
Quality of Service (QoS) support
Yes
Web-based management
Yes
System event log
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
24
Gigabit Ethernet (copper) ports quantity
1
SFP/SFP+ slots quantity
2
SFP module slots quantity
4
SFP+ module slots quantity
2
Network
Port mirroring
Yes
Full duplex
Yes
IP routing
Yes
Flow control support
Yes
Link aggregation
Yes
Broadcast storm control
Yes
Data transmission
Supported data transfer rates
10/100/1000 Mbps
Switching capacity *
10 Gbit/s
MAC address table *
8000 entries
Store-and-forward
Yes
Maximum data transfer rate
20 Gbit/s
Security
DHCP features
DHCP server, DHCP client
Access Control List (ACL)
Yes
MAC address filtering
Yes
SSH/SSL support
Yes
Design
Rack mounting *
Yes
Stackable *
Yes
Product colour
Grey
LED indicators
Yes
Power
Power consumption (typical)
545 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
0 - 90%
Operating altitude
0 - 3000 m
Non-operating altitude
0 - 3000 m
Weight & dimensions
Weight
6.3 kg
Other features
Dimensions (WxDxH)
440 x 391 x 43 mm
Connectivity technology
Wired
Non-operating relative humidity (non-condensing)
0 - 95%
Power requirements
AC 100 - 240 V, 50/60 Hz
Connectivity LEDs
Yes
Brand Image Product code Product Stock Price from
NETGEAR GSM7328S-200 Managed L3 NETGEAR GSM7328S-200 Managed L3
(show image)
GSM7328SV2-200EUS GSM7328S-200 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)