location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-9240CN multifunction printer Laser 600 x 600 DPI 31 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-9240CN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-9240CN show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128774
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:08:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother MFC-9240CN multifunction printer Laser 600 x 600 DPI 31 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 600 x 600 DPI
  • - 31 ppm
  • - Mono scanning Colour faxing
  • - Internal memory: 64 MB 266 MHz
  • - 18.5 kg
Warranty: One year on-site warranty (upon registration)
Long product name Brother MFC-9240CN multifunction printer Laser 600 x 600 DPI 31 ppm :
The long product name of Brother MFC-9240CN multifunction printer Laser 600 x 600 DPI 31 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5 in 1 - Colour Printer 31/8ppm, Colour Fax, Colour Copier 600 x 600dpi & Colour Scanner
More>>>
Brother MFC-9240CN multifunction printer Laser 600 x 600 DPI 31 ppm:
The official description of Brother MFC-9240CN multifunction printer Laser 600 x 600 DPI 31 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Network Ready Laser Flatbed, Colour Printer, Colour Fax, Colour Copier and Colour Scanner

The MFC-9420CN has been developed in response to the increasing demand for a cost effective, high performance colour laser multi-function device which is adaptable in today's modern working environment. The MFC-9420CN delivers the perfect balance of workgroup printing, faxing, copying and scanning with the added bonus of being fully networkable as standard.

Short summary description Brother MFC-9240CN multifunction printer Laser 600 x 600 DPI 31 ppm:
This short summary of the Brother MFC-9240CN multifunction printer Laser 600 x 600 DPI 31 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Brother MFC-9240CN, Laser, Colour printing, 600 x 600 DPI, Mono scanning, Colour faxing

Long summary description Brother MFC-9240CN multifunction printer Laser 600 x 600 DPI 31 ppm:
This is an auto-generated long summary of Brother MFC-9240CN multifunction printer Laser 600 x 600 DPI 31 ppm based on the first three specs of the first five spec groups.

Brother MFC-9240CN. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 8 ppm. Maximum copy resolution: 600 x 600 DPI. Scanning: Mono scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Colour faxing

Printing
Print technology *
Laser
Printing *
Colour printing
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
31 ppm
Print speed (colour, normal quality, A4/US Letter)
8 ppm
Copying
Copying *
No
Maximum copy resolution *
600 x 600 DPI
PC free copying
Yes
Scanning
Scanning *
Mono scanning
Optical scanning resolution *
1200 x 2400 DPI
Scanner type *
Flatbed scanner
Greyscale levels
256
Fax
Faxing *
Colour faxing
Modem speed
33.6 Kbit/s
Fax memory
400 pages
Fax broadcasting
266 locations
Auto reduction
Yes
Features
Digital sender
No
Features
Number of print cartridges *
4
Input & output capacity
Total input capacity *
250 sheets
Performance
Internal memory *
64 MB
Processor frequency
266 MHz
Design
Market positioning *
Business
Power
Power consumption (average operating)
1090 W
Power consumption (standby)
85 W
Power consumption (off)
16 W
Weight & dimensions
Weight
18.5 kg
Other features
I/O ports
1 x USB 2 1 x Parallel
Dimensions (WxDxH)
532 x 444 x 569 mm
Image scaling/enlargement range
25 - 400%
Auto document feeder: supported media types and capacity
35
All-in-one functions
Fax, Scan
Colour all-in-one functions
Fax, Print