Microsoft logo

Microsoft Wheel Optical 1.1 EN/NL/FR/DE/EL Hdwr CD Black mouse USB Type-A + PS/2

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7861
Info modified on:
18 Jan 2024, 17:34:13
Long product name Microsoft Wheel Optical 1.1 EN/NL/FR/DE/EL Hdwr CD Black mouse USB Type-A + PS/2:

Wheel Mouse Optical 1.1 Win32 PS2/USB EN/NL/FR/DE/EL Hdwr CD Black

Short summary description Microsoft Wheel Optical 1.1 EN/NL/FR/DE/EL Hdwr CD Black mouse USB Type-A + PS/2:

Microsoft Wheel Mouse Optical 1.1 EN/NL/FR/DE/EL Hdwr CD Black, Optical, USB Type-A + PS/2, Black

Long summary description Microsoft Wheel Optical 1.1 EN/NL/FR/DE/EL Hdwr CD Black mouse USB Type-A + PS/2:

Microsoft Wheel Mouse Optical 1.1 EN/NL/FR/DE/EL Hdwr CD Black. Movement detection technology: Optical, Device interface: USB Type-A + PS/2, Buttons quantity: 3. Product colour: Black

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.