location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington PowerBolt™ Micro Car Charger

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerBolt™ Micro Car Charger
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K39224EU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252285759
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72430
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Kensington PowerBolt™ Micro Car Charger
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Charger compatibility: Mobile phone, MP3, MP4, Tablet
  • - Charger type: Auto
  • - Power source type: USB
  • - Black
  • - 10 - 18 V Maximum output voltage: 5 V
Warranty: 1 year
Long product name Kensington PowerBolt™ Micro Car Charger :
The long product name of Kensington PowerBolt™ Micro Car Charger. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Charge while you drive.
More>>>
Kensington PowerBolt™ Micro Car Charger:
The official description of Kensington PowerBolt™ Micro Car Charger as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Turn drive time into charge time with the Kensington PowerBolt™ Micro Car Charger. With 2.1 Amps, there's plenty of power to give your iPad®, iPhone® or iPod a quick boost. And its ultra low-profile design blends nicely into your vehicle's interior.

- Turn's your car's cigarette lighter into a powered 2.1 Amp USB port to power and charge your iPad and more
- Discrete ultra-low profile doesn't disrupt your car's interior
- Use your car cigarette lighter to power and charge your iPhone, iPod or iPad
- Includes detachable 30 pin USB cable
- Features a reassuring power indicator light that illuminates to let you know it's working

Short summary description Kensington PowerBolt™ Micro Car Charger:
This short summary of the Kensington PowerBolt™ Micro Car Charger data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington PowerBolt™ Micro Car Charger, Auto, USB, 5 V, Black

Long summary description Kensington PowerBolt™ Micro Car Charger:
This is an auto-generated long summary of Kensington PowerBolt™ Micro Car Charger based on the first three specs of the first five spec groups.

Kensington PowerBolt™ Micro Car Charger. Charger type: Auto, Power source type: USB, Charger compatibility: Mobile phone, MP3, MP4, Tablet. Input voltage: 10 - 18 V, Maximum output voltage: 5 V. Product colour: Black

Performance
Charger compatibility *
Mobile phone, MP3, MP4, Tablet
Power source type *
USB
Charger type *
Auto
Compatibility
iPad, iPhone 3GS, iPhone 3G, iPhone, iPod touch, iPod nano (1st, 2nd, 3rd, 4th gen), iPod classic, iPod mini, iPod (1st, 2nd, 4th, 5th gen)
Design
Product colour *
Black
Power
Input voltage
10 - 18 V
Maximum output voltage
5 V
Output current
2100 mA
Packaging data
Package width
110 mm
Package depth
30 mm
Package height
165 mm
Package weight
100 g
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 17:06:20
Uk has collected 4 expert reviews for Kensington PowerBolt™ Micro Car Charger and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
electronista.com
Updated:
2011-09-27 17:03:11
You can leave this little USB charger in your car’s Power Adapter and not worry about advertising its presence. It sits almost flush with your car and no cords hang out to trip you...
Good Charges all USB devices, Works well, Can rapid charge iPad, Small...
Bad Nothing, but may be difficult to remove, No place to park your device, It seems that everyone and their sister make peripherals that you can charge with an USB port. The iPhone, iPod, iPad, cell phones, GPS devices, and handsfree kits all can charge via USB, and the list doesn’t stop there. You can use many of these devices in the car, but your car probably only has a cigarette lighter, somet...
90%
macnews.com
Updated:
2011-09-27 17:04:13
The 1.5-inch PowerBolt slips easily into and out of your vehicle’s cigarette lighter power outlet, so you can plug in any of the aforementioned Apple devices and use them while they’re charging (it can output 0.5, 1.0 or 2.1 amps of p...
70%
toptenreviews.com
Updated:
2011-09-27 17:05:14
Innovation is the breeding ground for the latest and greatest products. With the onset of new ideas and new market needs, Kensington has always been on top of the competition, meeting those needs with their quality products. One such example is the Ken...
Good This tiny charger can output a whopping 2.1 amps, enough to charge an iPad...
Bad Unfortunately, it only has one USB port.
Bottom line This charger is a great solution for all of your on-the-go charging needs...
88%
ilounge.com
Updated:
2011-09-27 17:06:17
There’s some more good news to share about PowerBolt, as well: it’s tiny. Amazingly tiny, actually, just large enough to fit into a car’s cigarette lighter power outlet while adding a small lip to the front edge for easy removal. A power indicator lig...
60%
Brand Image Product code Product Stock Price from
Microconnect

Microconnect USBCIGMINI mobile device charger MP3, Smartphone Black Cigar lighter Auto
(show image)
USBCIGMINI USBCIGMINI 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)