location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Griffin iFM Portable Digital Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Griffin Check ‘Griffin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iFM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9125-IFM30
Category:
An apparatus for receiving radio programmes.
Radios Check ‘Griffin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Griffin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68890
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:52:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Griffin iFM Portable Digital Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Portable Digital 20mW Black
  • - FM
  • - Equalizer 57 dB
Long product name Griffin iFM Portable Digital Black :
The long product name of Griffin iFM Portable Digital Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

iFM - Radio and Remote for iPod with Dock Connector
More>>>
Short summary description Griffin iFM Portable Digital Black:
This short summary of the Griffin iFM Portable Digital Black data-sheet is auto-generated and uses the product title and the first six key specs.

Griffin iFM, Portable, Digital, FM, 87.9 - 108 MHz, 20mW, 57 dB

Long summary description Griffin iFM Portable Digital Black:
This is an auto-generated long summary of Griffin iFM Portable Digital Black based on the first three specs of the first five spec groups.

Griffin iFM. Radio type: Portable, Tuner type: Digital, Supported radio bands: FM. RMS rated power: 20mW, Signal-to-Noise Ratio (SNR): 57 dB. Product colour: Black. Weight: 17 g. Dimensions (WxDxH): 54 x 32 x 10 mm

Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 08:34:47
Uk has collected 9 expert reviews for Griffin iFM Portable Digital Black and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
ld2.ciol.com
Updated:
2011-07-31 08:33:59
One of the biggest grievances that Apple iPod and iPhone users have is that the devices do not come with FM Radio. In India especially, where radio is one of the most used forms of entertainment, the lack of FM sometimes makes the buyer choose from a c...
Good FM receiver for iPhone/iPod Touch, Easy to use, Excellent performance...
Bad Output through speakers not possible, Volume not adjustable through volume keys...
0%
maximumcpu.net
Updated:
2011-07-31 08:34:05
I purchased my first iPod in 2003. It was the first to introduce the 30-pin dock connector, and had a strange array of capacitive buttons above the wheel control. Now I’m an iPhone owner, and I still have one of the same complaints from the 3rd generat...
Good FM tuner is available on your iPod/iPhone, Hardware is small, easy to travel with, and looks great, iFM Radio Browser brings online contextual information to existing radio stations...
Bad RDS information is mysteriously missing from the larger of the two apps, You cannot use your iPhone/iPod to do anything else while running the application (Apple issue, not Griffin), FM Radio may not be worth the price tag and hassle anymore...
Bottom line This product does not perform entirely elegantly, but it is a fully functional FM tuner. Part of this is not Griffin’s fault but is in part due to limitation on how the iPhone can be used by third party hardware. Multitasking support and access to the...
0%
schwarztech.us
Updated:
2011-07-31 08:34:16
Griffin’s iFM was updated to work with the then-new iPods shortly after the iPods with video were introduced. It took us a little while to get around to testing it, but it still seems to be a bit of a niche product. With the introduction of Apple&rs...
Good Great interface, small design, includes a few functions in one unit...
Bad Cables routed out of the bottom, no AM tuning...
Bottom line As we said before, the iFM is a cool addition to any iPod, especially when you want to hear something other than your music, but the newest version is not as nice as its predecessor.
70%
atpm.com
Updated:
2011-07-31 08:34:23
Griffin Technology’s iFM is absolutely fabulous in its primary capacity—receiving radio broadcasts. This redeeming factor only barely makes up for its other shortcomings. Don’t let the diminutive size fool you. The iFM is a hearty FM rad...
60%
ilounge.com
Updated:
2011-07-31 08:34:33
Editor’s Note: Originally posted August 26, 2005, updated December 7, 2005 with iFM Radio and Remote for iPod with Dock Connector Version section at bottom, and new Pros and Cons at top. If you’re looking for a version of iFM to use with a 5G...
90%
schwarztech.us
Updated:
2011-07-31 08:34:40
Most iPod accessories fall under one of a few categories—speakers, docks, cases, FM transmitters, voice recorders, and remotes. We were taken back a bit when Griffin Technology released the iFM, a small device that crosses the boundaries to include...
80%
LordPercy.com
Updated:
2011-07-31 08:34:45
Always wanted a remote control and FM radio for your iPod? Well griffin think they have the answer with the new IFM. Compatible with 3 and 4G iPods it can even record the radio.
0%